STP16CPC26PTR

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO STP16CPC26PTR
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$2.15
Save as much as 47%
Last Value Update: 2022-03-23
Product Description
Warranty

Description

  • STP16CPC26PTR
  • (PRICE/TC)
  • LED DRIVER
  • 16 O/P
  • CC
  • QSOP-24
  • DEVICE TOPOLOGY:CONSTANT CURRENT
  • NO. OF OUTPUTS:16OUTPUTS
  • OUTPUT CURRENT:90MA
  • OUTPUT VOLTAGE:20V
  • DRIVER CASE STYLE:QSOP
  • NO. OF PINS:24PINS
  • INPUT VOLTAGE MIN:3V
  • INPUT VOLTAGE MAX:5.5V
  • MSL:- ROHS COMPLIAN
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #STP16CPC26PTR
CategoryPilot Devices
SubcategoryAccessory/Bulb/Cap/Contact/Transf
If you need a specific firmware or series relating to STP16CPC26PTR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1.93
SKU: 67186469
Save Up To CAN$0.21!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.51
SKU: 67186470
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.31
SKU: 67186471
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.19
SKU: 67186472
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to STP16CPC26PTR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO STP11NM60FDFP
STP11NM60FDFP

ST MICRO

STMICRO ELECTRONICS

MOSFET TRANSISTOR, N CHANNEL, 11 A, 600 V, 450 MOHM, 10 V, 4 V
Buy Surplus As Low As
CAN$7.32
ST MICRO STP16CPC26TTR
STP16CPC26TTR

ST MICRO

STMICRO ELECTRONICS

IC, LED DRIVER, 16-SEGMENT, 15.3MA, 5V, TSSOP-24
Buy Surplus As Low As
CAN$1.29
IN STOCK!
ALLEN BRADLEY 800T-N302F
800T-N302F

ALLEN BRADLEY

CAP,30MM PUSH BUTTON, ORANGE, NON ILLUMINATED, PUSH PULL TWIST RELEASE, PUSH BUTTON,REPLACEMENT PART
Buy Surplus As Low As
CAN$38.41
ALLEN BRADLEY 800T-N77G
800T-N77G

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER,INDICATOR LAMP, LED, AC, GREEN
Buy Surplus As Low As
CAN$110.80
IN STOCK!
ALLEN BRADLEY 800H-N104A
800H-N104A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 02/28/2011, CAP, AMBER, FOR PUSHBUTTON SWITCH, REPLACEMENT PART, FOR NE ...
Buy Surplus As Low As
CAN$159.55
ALLEN BRADLEY 800H-NP23A
800H-NP23A

ALLEN BRADLEY

800H NEMA 7/9, PUSH-BUTTON ACCESSORY
Buy Surplus As Low As
CAN$11.82
ALLEN BRADLEY 800H-NP23B
800H-NP23B

ALLEN BRADLEY

INSERT KIT, FOR NEMA 7/9 PUSH-BUTTON, BLUE, KIT, PUSH-BUTTON ACCESSORY
Buy Surplus As Low As
CAN$13.30
IN STOCK!
ALLEN BRADLEY 800A-N35
800A-N35

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, DIFFUSER INSERT SQUARE PKG QTY 5
Buy Surplus As Low As
CAN$8.86
ALLEN BRADLEY 800E-3RL7
800E-3RL7

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, RESISTOR DIODE MODULE, WITH LATCH, 240V
Buy Surplus As Low As
CAN$56.14
IN STOCK!
ALLEN BRADLEY 800E-N2
800E-N2

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 11/01/2006, HOLE PLUG, CLOSING PLUG, ROUND, BLACK, 15 POUNDS PER INCH T ...
Buy Surplus As Low As
CAN$12.56
IN STOCK!
EATON CORPORATION E30KE330
E30KE330

EATON CORPORATION

CUTLER HAMMER

"START" BUTTON, 30.5 MM, GREEN
Buy Surplus As Low As
CAN$8.72
IN STOCK!
SIEMENS 52RA1A1
52RA1A1

SIEMENS

FURNAS ELECTRIC CO

CAP, FLUSH, BLACK 1 PC = 1 BAG OF 20 CAPS
Buy Surplus As Low As
CAN$11.00
IN STOCK!
EATON CORPORATION E22-C2
E22-C2

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK., 1NO/1NC, 600V, 50/60HZ
Buy Surplus As Low As
CAN$23.64
IN STOCK!
GENERAL ELECTRIC GE46
GE46

GENERAL ELECTRIC

LIGHT BULB
Buy Surplus As Low As
CAN$1.24
GENERAL ELECTRIC 080B20V
080B20V

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 10AMP, 660VAC, 2 N.O.
Buy Surplus As Low As
CAN$20.68
IDEC HWAQ-113
HWAQ-113

IDEC

FACEPLATE, HW SERIES, 22 MM DIAMETER, 30 MM X 29 MM, WITH ENGRAVING PLATE, "LOWER" NAMEPLATE
Buy New
CAN$4.36
IDEC LT1A-0115P
LT1A-0115P

IDEC

KEY SELECTOR SWITCH OPERATOR
Buy New
CAN$107.57
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!