Home
 > 
Semiconductors
 > 
Transistor
 > 
ST MICRO
 > 
STMICRO ELECTRONICS
 > 
STP40NF12

STP40NF12

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO STP40NF12
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$6.47
Save as much as 47%
Last Value Update: 2022-03-21
Product Description
Warranty

Description

  • STP40NF12
  • N CHANNEL MOSFET
  • 120V
  • 160A TO-220
  • TRANSISTOR POLARITY:N CHANNEL
  • CONTINUOUS DRAIN CURRENT ID:160A
  • DRAIN SOURCE VOLTAGE VDS:120V
  • ON RESISTANCE RDS(ON):32MOHM
  • RDS(ON) TEST VOLTAGE VGS:20V
  • THRESHOLD VOLTAGE VGS:2.8V
  • MSL:-
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #STP40NF12
CategorySemiconductors
SubcategoryTransistor
If you need a specific firmware or series relating to STP40NF12, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$5.82
SKU: 16463297
Save Up To CAN$0.65!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$4.56
SKU: 16463298
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$3.96
SKU: 16463299
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3.60
SKU: 16463300
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to STP40NF12, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO STP40NF10L
STP40NF10L

ST MICRO

STMICRO ELECTRONICS

N CHANNEL MOSFET, TO-220, CONTINUOUS DRAIN CURRENT ID: 40 AMP, DRAIN SOURCE VOLTAGE VDS: 100V, ON RE ...
Buy Surplus As Low As
CAN$1.66
IN STOCK!
ST MICRO STP45NF06
STP45NF06

ST MICRO

STMICRO ELECTRONICS

MOSFET TRANSISTOR, N CHANNEL, 26 AMP, 60 V, 28 MOHM, 10 V, 3 V, ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$2.14
IN STOCK!
INFINEON DDB6U84N16RR
DDB6U84N16RR

INFINEON

EUPEC

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 50A I(C), 1200V V(BR)CES, N-CHANNEL
Buy Surplus As Low As
CAN$230.45
IN STOCK!
FANUC A50L-0001-0343
A50L-0001-0343

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER, IGBT MODULE, 300A, 600V
Buy Surplus As Low As
CAN$248.18
IN STOCK!
MITSUBISHI QM100HY-H
QM100HY-H

MITSUBISHI

DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 100A I(C), 1-ELEMENT, NPN, SILICON, PLASTIC/ ...
Buy Surplus As Low As
CAN$203.86
IN STOCK!
TOSHIBA MG150N2YS40
MG150N2YS40

TOSHIBA

IGBT MODULE, 150AMP, 1000V, N CHANNEL
Buy New
CAN$345.68
IN STOCK!
ON SEMICONDUCTOR HGTG12N60A4
HGTG12N60A4

ON SEMICONDUCTOR

SINGLE IGBT, DC COLLECTOR CURRENT: 54 AMP, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON): 2V, POWER D ...
Buy Surplus As Low As
CAN$2.75
IN STOCK!
ON SEMICONDUCTOR HGTG7N60A4D
HGTG7N60A4D

ON SEMICONDUCTOR

SINGLE IGBT, 600V, 34A, DC COLLECTOR CURRENT:34A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.9V, ...
Buy Surplus As Low As
CAN$2.66
ON SEMICONDUCTOR FGL40N120ANDTU
FGL40N120ANDTU

ON SEMICONDUCTOR

SINGLE IGBT, 1.2KV, 64A, DC COLLECTOR CURRENT:64A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.2K ...
Buy Surplus As Low As
CAN$12.41
IN STOCK!
ON SEMICONDUCTOR ISL9V5036S3ST
ISL9V5036S3ST

ON SEMICONDUCTOR

(PRICE/TC) IGBT, 360V, 46A, 175DEG C, 250W, CONTINUOUS COLLECTOR CURRENT:46A, COLLECTOR EMITTER SATU ...
Buy Surplus As Low As
CAN$5.35
TEXAS INSTRUMENTS SEMI SN74AHC125N
SN74AHC125N

TEXAS INSTRUMENTS SEMI

NON INVERTING BUS BUFFER GATE DIP-14; LOGIC FAMILY / BASE NUMBER:74AHC125; LOGIC DEVICE TYPE:BUFFER, ...
Buy Surplus As Low As
CAN$1.14
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74HC02PWR
SN74HC02PWR

TEXAS INSTRUMENTS SEMI

NOR GATE, QUAD, 2 I/P, TSSOP-14; LOGIC FAMILY / BASE NUMBER:74HC02; LOGIC TYPE:NOR; OUTPUT CURRENT:- ...
Buy Surplus As Low As
CAN$0.20
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74HC32NE4
SN74HC32NE4

TEXAS INSTRUMENTS SEMI

QUAD OR GATE, 2I/P, DIP-14; LOGIC FAMILY / BASE NUMBER:74HC32; LOGIC TYPE:OR; OUTPUT CURRENT:5.2MA; ...
Buy Surplus As Low As
CAN$0.26
TEXAS INSTRUMENTS SEMI SN74HC132PWT
SN74HC132PWT

TEXAS INSTRUMENTS SEMI

IC, QUAD NAND GATE SCHMITT TRIG TSSOP-14; FAMILY TYPE:HC; INPUT TYPE:CMOS; LEADED PROCESS COMPATIBLE ...
Buy Surplus As Low As
CAN$0.63
TEXAS INSTRUMENTS SEMI SN74ACT08DE4
SN74ACT08DE4

TEXAS INSTRUMENTS SEMI

IC, QUAD AND GATE, 2I/P, SOIC-14; FAMILY TYPE:ACT; INPUT TYPE:TTL; LEADED PROCESS COMPATIBLE:YES; LO ...
Buy Surplus As Low As
CAN$0.45
TEXAS INSTRUMENTS SEMI SN74ABT125DRG4
SN74ABT125DRG4

TEXAS INSTRUMENTS SEMI

IC NON INVERTING BUS BUFFER GATE SOIC-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74ABT125; LOGIC DEVI ...
Buy Surplus As Low As
CAN$0.47
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!