Home
 > 
Semiconductors
 > 
Transistor
 > 
ST MICRO
 > 
STMICRO ELECTRONICS
 > 
STP5NK80Z

STP5NK80Z

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO STP5NK80Z
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$2.48
Save as much as 59%
Last Value Update: 2022-03-21
Product Description
Warranty

Description

  • STP5NK80Z
  • N CHANNEL MOSFET
  • 800V
  • 4.3A TO-220
  • TRANSISTOR POLARITY:N CHANNEL
  • DRAIN SOURCE VOLTAGE VDS:800V
  • CONTINUOUS DRAIN CURRENT ID:4.3A
  • ON RESISTANCE RDS(ON):1.9OHM
  • TRANSISTOR MOUNTING:THROUGH HOLE
  • RDS(ON) TEST VOLTAGE VGS:10V
  • MSL:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #STP5NK80Z
CategorySemiconductors
SubcategoryTransistor
If you need a specific firmware or series relating to STP5NK80Z, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$1.75
SKU: 16485202
Save Up To CAN$0.73!
Additional quantities available with standard lead time.
11 in UK

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.37
SKU: 16485203
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.19
SKU: 16485204
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.08
SKU: 16485205
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to STP5NK80Z, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO M93S46-WBN6P
M93S46-WBN6P

ST MICRO

MIN ORDER 129 SERIAL EEPROM IC; INTERFACE TYPE:MICROWIRE; MEMORY SIZE:1KBIT; MEMORY CONFIGURATION:64 ...
Buy Surplus As Low As
CAN$1.77
ST MICRO STP5NK80ZFP
STP5NK80ZFP

ST MICRO

STMICRO ELECTRONICS

N CHANNEL MOSFET, 800V, 4.3A, TO-220FP; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:800V ...
Buy Surplus As Low As
CAN$1.28
IN STOCK!
FUJI ELECTRIC 6MBI75S-120
6MBI75S-120

FUJI ELECTRIC

IGBT MODULE, 75 AMP, 1200V, PC BOARD MOUNT, S SERIES, LOW VCE
Buy Surplus As Low As
CAN$257.05
IN STOCK!
FUJI ELECTRIC 2MBI25L-120
2MBI25L-120

FUJI ELECTRIC

DISCONTINUED BY MANUFACTURER, IGBT SNUBBER, 25 AMP, 1200V
Buy Surplus As Low As
CAN$248.18
IN STOCK!
MITSUBISHI PM30RMC060
PM30RMC060

MITSUBISHI

DISCONTINUED BY MANUFACTURER, POWER MODULE BLOCK, 30A, SIX IGBTS
Buy Surplus As Low As
CAN$128.52
IN STOCK!
MITSUBISHI QM100HY-H
QM100HY-H

MITSUBISHI

DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 100A I(C), 1-ELEMENT, NPN, SILICON, PLASTIC/ ...
Buy Surplus As Low As
CAN$203.86
IN STOCK!
POWEREX PM200CSA060
PM200CSA060

POWEREX

IGBT, 200 A, 600 V, SCREW TERMINALS
Buy Surplus As Low As
CAN$215.68
IN STOCK!
ON SEMICONDUCTOR HGTG11N120CND
HGTG11N120CND

ON SEMICONDUCTOR

IGBT, TRANSISTOR, 43 AMP, 1200V, N-CHANNEL, ANTI PARALLEL HYPRFST, THROUGH HOLE, TO-247-3
Buy Surplus As Low As
CAN$6.58
IN STOCK!
ON SEMICONDUCTOR HGTG20N60A4
HGTG20N60A4

ON SEMICONDUCTOR

IGBT, 600V, 70A, TO-247; DC COLLECTOR CURRENT:70A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.8V ...
Buy Surplus As Low As
CAN$6.41
IN STOCK!
ON SEMICONDUCTOR FSAM75SM60A
FSAM75SM60A

ON SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, SMART POWER MODULE, 3-PH, 600V, 75A, PCB MOUNT, IPM POWER DEVICE:IGBT, ...
Buy Surplus As Low As
CAN$254.09
IN STOCK!
ON SEMICONDUCTOR FSBB20CH60F
FSBB20CH60F

ON SEMICONDUCTOR

IPM, IGBT, 20A, 600V, SPMCA-027, IPM POWER DEVICE IGBT, VOLTAGE RATING (VCES / VDSS) 600V, CURRENT R ...
Buy Surplus As Low As
CAN$63.52
TEXAS INSTRUMENTS SEMI SN74LV00APW
SN74LV00APW

TEXAS INSTRUMENTS SEMI

IC, NAND GATE, QUAD 2-INPUT, SMD; LOGIC FAMILY / BASE NUMBER:74LV00; LOGIC TYPE:NAND; OUTPUT CURRENT ...
Buy Surplus As Low As
CAN$0.21
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74LVC1G08DBVT
SN74LVC1G08DBVT

TEXAS INSTRUMENTS SEMI

(PRICE/TC), POSITIVE-AND GATE, SMD, SOT-23-5; LOGIC FAMILY / BASE NUMBER:74LVC1G08; LOGIC TYPE:AND; ...
Buy Surplus As Low As
CAN$2.05
TEXAS INSTRUMENTS SEMI SN74AHCT1G32DBVT
SN74AHCT1G32DBVT

TEXAS INSTRUMENTS SEMI

SINGLE OR GATE, 2I/P, SOT-23-5; LOGIC TYPE:OR; OUTPUT CURRENT:8MA; NO. OF INPUTS:2; SUPPLY VOLTAGE M ...
Buy Surplus As Low As
CAN$0.70
TEXAS INSTRUMENTS SEMI SN74AHC32PWRE4
SN74AHC32PWRE4

TEXAS INSTRUMENTS SEMI

IC, QUAD OR GATE, 2I/P, TSSOP-14; FAMILY TYPE:AHC; INPUT TYPE:CMOS; LEADED PROCESS COMPATIBLE:YES; L ...
Buy Surplus As Low As
CAN$0.18
TEXAS INSTRUMENTS SEMI SN74ACT08DE4
SN74ACT08DE4

TEXAS INSTRUMENTS SEMI

IC, QUAD AND GATE, 2I/P, SOIC-14; FAMILY TYPE:ACT; INPUT TYPE:TTL; LEADED PROCESS COMPATIBLE:YES; LO ...
Buy Surplus As Low As
CAN$0.45
TEXAS INSTRUMENTS SEMI SN74ABT125DBR
SN74ABT125DBR

TEXAS INSTRUMENTS SEMI

NON INVERTING BUS BUFFER GATE SSOP-14, FULL REEL, LOGIC FAMILY / BASE NUMBER:74ABT125, LOGIC DEVICE ...
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!