Home
 > 
Semiconductors
 > 
Bridge Rectifier
 > 
ST MICRO
 > 
STMICRO ELECTRONICS
 > 
STPS20200CFP

STPS20200CFP

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO STPS20200CFP
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$6.57
Save as much as 66%
Last Value Update: 2022-03-21
Product Description
Warranty

Description

  • STPS20200CFP
  • SCHOTTKY RECT
  • DUAL
  • 200V
  • TO-220FPAB
  • REPETITIVE REVERSE VOLTAGE VRRM MAX:200V
  • FORWARD CURRENT IF(AV):20A
  • DIODE CONFIGURATION:DUAL COMMON CATHODE
  • DIODE CASE STYLE:TO-220FPAB
  • NO. OF PINS:3PINS
  • FORWARD VOLTAGE VF MAX:860MV
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #STPS20200CFP
CategorySemiconductors
SubcategoryBridge Rectifier
If you need a specific firmware or series relating to STPS20200CFP, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$3.95
SKU: 88214293
Save Up To CAN$2.63!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$3.09
SKU: 88214294
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2.68
SKU: 88214295
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2.44
SKU: 88214296
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to STPS20200CFP, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INFINEON 701819205AW
701819205AW

INFINEON

EUPEC

IGBT POWER MODULE, POWER BLOCK, RELIANCE / NBR/ POWER CUBE
Buy Surplus As Low As
CAN$360.64
IN STOCK!
INFINEON DDB6U84N16RR
DDB6U84N16RR

INFINEON

EUPEC

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 50A I(C), 1200V V(BR)CES, N-CHANNEL
Buy Surplus As Low As
CAN$232.48
IN STOCK!
INFINEON TT46N16LOF
TT46N16LOF

INFINEON

EUPEC

BLOCK
Buy Surplus As Low As
CAN$154.99
IN STOCK!
FUJI ELECTRIC 2MBI25L-120
2MBI25L-120

FUJI ELECTRIC

DISCONTINUED BY MANUFACTURER, IGBT SNUBBER, 25 AMP, 1200V
Buy Surplus As Low As
CAN$250.36
IN STOCK!
TOSHIBA MG150N2YS40
MG150N2YS40

TOSHIBA

IGBT MODULE, 150AMP, 1000V, N CHANNEL
Buy New
CAN$348.72
IN STOCK!
POWEREX PM200CSA060
PM200CSA060

POWEREX

IGBT, 200 A, 600 V, SCREW TERMINALS
Buy Surplus As Low As
CAN$217.58
IN STOCK!
INTERNATIONAL RECTIFIER IRG4PC50KD
IRG4PC50KD

INTERNATIONAL RECTIFIER

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 52A I(C), 600V V(BR)CES, N-CHANNEL, ...
Buy Surplus As Low As
CAN$17.88
ON SEMICONDUCTOR HGT1S12N60A4DS
HGT1S12N60A4DS

ON SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 54A I(C), 600V V(BR)CES, N-CHANNEL, ...
Buy Surplus As Low As
CAN$13.41
IN STOCK!
ON SEMICONDUCTOR FSBF5CH60B
FSBF5CH60B

ON SEMICONDUCTOR

SMART POWER MODULE, 3-PH, 600V, 5A PCB MOUNT, IPM POWER DEVICE:IGBT, VOLTAGE RATING (VCES / VDSS):60 ...
Buy Surplus As Low As
CAN$26.82
TEXAS INSTRUMENTS SEMI SN74HC02PWR
SN74HC02PWR

TEXAS INSTRUMENTS SEMI

NOR GATE, QUAD, 2 I/P, TSSOP-14; LOGIC FAMILY / BASE NUMBER:74HC02; LOGIC TYPE:NOR; OUTPUT CURRENT:- ...
Buy Surplus As Low As
CAN$0.20
IN STOCK!
TEXAS INSTRUMENTS SEMI BQ27200DRKRG4
BQ27200DRKRG4

TEXAS INSTRUMENTS SEMI

IC, BATTERY GAS GAUGE, LI-ION, VSON-10; BATTERY MANAGEMENT FUNCTION:FUEL GAUGE, STATUS MONITOR; BATT ...
Buy Surplus As Low As
CAN$3.40
TEXAS INSTRUMENTS SEMI SN74LVC1G08DBVT
SN74LVC1G08DBVT

TEXAS INSTRUMENTS SEMI

(PRICE/TC), POSITIVE-AND GATE, SMD, SOT-23-5; LOGIC FAMILY / BASE NUMBER:74LVC1G08; LOGIC TYPE:AND; ...
Buy Surplus As Low As
CAN$2.07
TEXAS INSTRUMENTS SEMI SN74LVC00APWRG4
SN74LVC00APWRG4

TEXAS INSTRUMENTS SEMI

QUAD NAND GATE, 2I/P, TSSOP-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74LVC00; LOGIC TYPE:NAND; OUTP ...
Buy Surplus As Low As
CAN$0.19
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74HCT00PWR
SN74HCT00PWR

TEXAS INSTRUMENTS SEMI

NAND GATE, QUAD, 2 I/P, TSSOP-14; LOGIC FAMILY / BASE NUMBER:74HCT00; LOGIC TYPE:NAND GATE; OUTPUT C ...
Buy Surplus As Low As
CAN$0.64
SEMTECH TSWITX-12V-EVM
TSWITX-12V-EVM

SEMTECH

WP WI 12V TRANCEIVER EVK
Buy Surplus As Low As
CAN$146.04
TDK C1608X8R1H333K080AE
C1608X8R1H333K080AE

TDK

SOFT TERMINATION / 7 (180MM)
Buy Surplus As Low As
CAN$0.09
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!