Home
 > 
Semiconductors
 > 
Bridge Rectifier
 > 
ST MICRO
 > 
STMICRO ELECTRONICS
 > 
STPS2170AF

STPS2170AF

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO STPS2170AF
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$1.11
Save as much as 60%
Last Value Update: 2022-03-21
Product Description
Warranty

Description

  • STPS2170AF
  • (PRICE/TC)
  • SCHOTTKY RECT
  • SINGLE
  • 170V
  • DO-221AC
  • REPETITIVE REVERSE VOLTAGE VRRM MAX:170V
  • FORWARD CURRENT IF(AV):2A
  • DIODE CONFIGURATION:SINGLE
  • DIODE CASE STYLE:DO-221AC
  • NO. OF PINS:2PINS
  • FORWARD VOLTAGE VF MAX:890MV
  • FORWARD SURGE CURRENTROHS COMPL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #STPS2170AF
CategorySemiconductors
SubcategoryBridge Rectifier
If you need a specific firmware or series relating to STPS2170AF, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.78
SKU: 110219674
Save Up To CAN$0.34!
Must Purchase Minimum Quantity Of 5
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.61
SKU: 110219675
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.53
SKU: 110219676
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.48
SKU: 110219677
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to STPS2170AF, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO L6747ATR
L6747ATR

ST MICRO

IND. & POWER CONV.
Buy Surplus As Low As
CAN$0.69
ST MICRO ULQ2003D1013TRY
ULQ2003D1013TRY

ST MICRO

STMICRO ELECTRONICS

(PRICE/TC), BIPOLAR ARRAY, AEC-Q101, 7N-CH, 50V, 0.5A ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$1.47
INFINEON BSM50GX120DN2
BSM50GX120DN2

INFINEON

EUPEC

DISCONTINUED BY MANUFACTURER, IGBT MODULE, 3PHASE, 1200V, 78A
Buy Surplus As Low As
CAN$482.84
IN STOCK!
FUJI ELECTRIC 7MBP50RA120
7MBP50RA120

FUJI ELECTRIC

IGBT MODULE, 1200V, 50A, R SERIES
Buy Surplus As Low As
CAN$111.77
IN STOCK!
FUJI ELECTRIC 2MBI25L-120
2MBI25L-120

FUJI ELECTRIC

DISCONTINUED BY MANUFACTURER, IGBT SNUBBER, 25 AMP, 1200V
Buy Surplus As Low As
CAN$250.36
IN STOCK!
MITSUBISHI PM15CNA060
PM15CNA060

MITSUBISHI

DISCONTINUED BY MANUFACTURER, IGBT, 15 AMP, 600 V, 3 PHASE
Buy Surplus As Low As
CAN$572.26
MITSUBISHI PM30RMC060
PM30RMC060

MITSUBISHI

DISCONTINUED BY MANUFACTURER, POWER MODULE BLOCK, 30A, SIX IGBTS
Buy Surplus As Low As
CAN$129.65
IN STOCK!
TOSHIBA MIG75Q201H
MIG75Q201H

TOSHIBA

DISCONTINUED BY MANUFACTURER, AC MOTOR CONTROLLER, 75A, HYBRID
Buy Surplus As Low As
CAN$733.20
IN STOCK!
FUJI ELECTRIC 7MBR100SB060
7MBR100SB060

FUJI ELECTRIC

IGBT, 7PK, 100A, 600V
Buy Surplus As Low As
CAN$302.52
SIEMENS BSM-25-GD-120-D
BSM-25-GD-120-D

SIEMENS

DISCONTINUED BY MANUFACTURER, IGBT MODULE, THREE PHASE FULL BRIDGE, 35 A, 2.5 V, 200 W, 150 ?C, ECON ...
Buy Surplus As Low As
CAN$312.95
IN STOCK!
ON SEMICONDUCTOR HGTG30N60A4D
HGTG30N60A4D

ON SEMICONDUCTOR

IGBT, TO-247; DC COLLECTOR CURRENT:75A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.8V; POWER DIS ...
Buy Surplus As Low As
CAN$8.11
IN STOCK!
ON SEMICONDUCTOR HGTP12N60C3D
HGTP12N60C3D

ON SEMICONDUCTOR

SINGLE IGBT, 600V, 24A, CONTINUOUS COLLECTOR CURRENT:24A, COLLECTOR EMITTER SATURATION VOLTAGE:1.65V ...
Buy Surplus As Low As
CAN$4.27
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74AHC1G32TDBVRQ1
SN74AHC1G32TDBVRQ1

TEXAS INSTRUMENTS SEMI

SINGLE OR GATE, 2I/P, SOT-23-5; LOGIC FAMILY / BASE NUMBER:74AHC1G32; LOGIC TYPE:OR; OUTPUT CURRENT: ...
Buy Surplus As Low As
CAN$0.22
TEXAS INSTRUMENTS SEMI SN74LV132AD
SN74LV132AD

TEXAS INSTRUMENTS SEMI

NAND GATE, QUAD, SMD, SOIC14, 7V; LOGIC FAMILY / BASE NUMBER:74LV132; LOGIC TYPE:NAND; OUTPUT CURREN ...
Buy Surplus As Low As
CAN$2.43
TEXAS INSTRUMENTS SEMI SN74HC10DR
SN74HC10DR

TEXAS INSTRUMENTS SEMI

TRIPLE NAND GATE, 3I/P, SOIC-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74HC10; LOGIC TYPE:NAND; OUTP ...
Buy Surplus As Low As
CAN$0.18
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74AHC32PWRE4
SN74AHC32PWRE4

TEXAS INSTRUMENTS SEMI

IC, QUAD OR GATE, 2I/P, TSSOP-14; FAMILY TYPE:AHC; INPUT TYPE:CMOS; LEADED PROCESS COMPATIBLE:YES; L ...
Buy Surplus As Low As
CAN$0.18
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!