Home
 > 
Semiconductors
 > 
Diode
 > 
ST MICRO
 > 
STMICRO ELECTRONICS
 > 
STPS40150CT

STPS40150CT

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO STPS40150CT
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$3.10
Save as much as 60%
Last Value Update: 2022-03-21
Product Description
Warranty

Description

  • STPS40150CT
  • DIODE
  • SCHOTTKY
  • 2X20A
  • 150V
  • REPETITIVE REVERSE VOLTAGE VRRM MAX:150V
  • FORWARD CURRENT IF(AV):20A
  • DIODE CONFIGURATION:DUAL COMMON CATHODE
  • DIODE CASE STYLE:TO-220AB
  • NO. OF PINS:3PINS
  • FORWARD VOLTAGE VF MAX:920MV
  • PRODUCT RANGE:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #STPS40150CT
CategorySemiconductors
SubcategoryDiode
If you need a specific firmware or series relating to STPS40150CT, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$2.16
SKU: 24682054
Save Up To CAN$0.93!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.69
SKU: 24682055
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.47
SKU: 24682056
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.34
SKU: 24682057
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to STPS40150CT, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO STPS40L45CT
STPS40L45CT

ST MICRO

STMICRO ELECTRONICS

DIODE, SCHOTTKY, 2X20A, 45V; DIODE CONFIGURATION:DUAL COMMON CATHODE; REPETITIVE REVERSE VOLTAGE VRR ...
Buy Surplus As Low As
CAN$1.78
ST MICRO STPS3L60Q
STPS3L60Q

ST MICRO

STMICRO ELECTRONICS

DIODE, SCHOTTKY, 3A, 60V; REPETITIVE REVERSE VOLTAGE VRRM MAX:60V; FORWARD CURRENT IF(AV):3A; DIODE ...
Buy Surplus As Low As
CAN$0.45
FUJI ELECTRIC 7MBR50NF-060
7MBR50NF-060

FUJI ELECTRIC

DISCONTINUED BY MANUFACTURER, IGBT TRANSISTOR MODULE, 50 AMP, 600V
Buy Surplus As Low As
CAN$219.07
IN STOCK!
MITSUBISHI PM10RSH120
PM10RSH120

MITSUBISHI

DISCONTINUED BY MANUFACTURER, POWER MODULE, 25-PIN, INTELLIGENT
Buy Surplus As Low As
CAN$89.42
IN STOCK!
MITSUBISHI PM75RHA060
PM75RHA060

MITSUBISHI

BLOCK
Buy Surplus As Low As
CAN$768.97
IN STOCK!
POWEREX CM50TF12H
CM50TF12H

POWEREX

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 50A I(C), 600V V(BR)CES, N-CHANNEL
Buy Surplus As Low As
CAN$420.25
IN STOCK!
TOSHIBA MIG75Q201H
MIG75Q201H

TOSHIBA

DISCONTINUED BY MANUFACTURER, AC MOTOR CONTROLLER, 75A, HYBRID
Buy Surplus As Low As
CAN$733.20
IN STOCK!
INTERNATIONAL RECTIFIER CPV363M4F
CPV363M4F

INTERNATIONAL RECTIFIER

BLOCK IGBT SIP MODULE 600V 9A IMS-2
Buy Surplus As Low As
CAN$93.89
IN STOCK!
INFINEON FP50R12KE3
FP50R12KE3

INFINEON

EUPEC

IGBT MODULE, 1200V, 50A, ECONO, PIM3, CHASSIS MOUNT
Buy Surplus As Low As
CAN$80.00
IN STOCK!
IXYS IXDN75N120
IXDN75N120

IXYS

INSULATED GATE BIPOLAR TRANSISTOR, 150A I(C), 1200V V(BR)CES, N-CHANNEL
Buy Surplus As Low As
CAN$64.08
IN STOCK!
ON SEMICONDUCTOR HGTG30N60A4
HGTG30N60A4

ON SEMICONDUCTOR

IGBT, N, 600V, 75A, TO-247; DC COLLECTOR CURRENT:75A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1 ...
Buy Surplus As Low As
CAN$6.76
IN STOCK!
ON SEMICONDUCTOR HGTG30N60B3
HGTG30N60B3

ON SEMICONDUCTOR

SINGLE IGBT, 600V, 60A, CONTINUOUS COLLECTOR CURRENT:60A, COLLECTOR EMITTER SATURATION VOLTAGE:1.45V ...
Buy Surplus As Low As
CAN$4.90
IN STOCK!
ON SEMICONDUCTOR FGL40N120ANDTU
FGL40N120ANDTU

ON SEMICONDUCTOR

SINGLE IGBT, 1.2KV, 64A, DC COLLECTOR CURRENT:64A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.2K ...
Buy Surplus As Low As
CAN$12.52
IN STOCK!
ON SEMICONDUCTOR SGF5N150UF
SGF5N150UF

ON SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 10A I(C), 1500V V(BR)CES, N-CHANNEL ...
Buy Surplus As Low As
CAN$32.79
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!
SIEMENS 6EP1436-3BA00
6EP1436-3BA00

SIEMENS

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, SITOP MODULAR, INPUT: 3 PHASE 400-500 VOLT AC, OUTPUT: 2 ...
Buy Surplus As Low As
CAN$659.76
Repair Yours
CAN$548.35
IN STOCK!
SIEMENS 6EP1437-3BA00
6EP1437-3BA00

SIEMENS

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, SITOP MODULE, 40 AMP STABILIZED POWER SUPPLY, INPUT: 3 P ...
Buy Surplus As Low As
CAN$1,128.54
Repair Yours
CAN$577.29
IN STOCK!