Home
 > 
Semiconductors
 > 
Diode
 > 
ST MICRO
 > 
STMICRO ELECTRONICS
 > 
STTH20003TV1

STTH20003TV1

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO STTH20003TV1
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$76.68
Save as much as 49%
Last Value Update: 2022-03-21
Product Description
Warranty

Description

  • STTH20003TV1
  • DIODE MODULE
  • 300V
  • 200A
  • 1.2V
  • REPETITIVE REVERSE VOLTAGE VRRM MAX:300V
  • FORWARD CURRENT IF(AV):200A
  • FORWARD VOLTAGE VF MAX:1.2V
  • DIODE MODULE CONFIGURATION:DUAL ISOLATED
  • PRODUCT RANGE:-
  • SVHC:NO SVHC (17-DEC-2015) ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #STTH20003TV1
CategorySemiconductors
SubcategoryDiode
If you need a specific firmware or series relating to STTH20003TV1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$66.55
SKU: 137140279
Save Up To CAN$10.13!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$52.16
SKU: 137140280
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$46.20
SKU: 137140281
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$41.73
SKU: 137140282
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to STTH20003TV1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO STTH15RQ06WY
STTH15RQ06WY

ST MICRO

STMICRO ELECTRONICS

(PRICE/EACH), AUTOMOTIVE-GRADE ULTRAFAST DIODES
Buy Surplus As Low As
CAN$3.66
ST MICRO T3035H-8T
T3035H-8T

ST MICRO

STMICRO ELECTRONICS

(PRICE/EACH), HIGH-TEMPERATURE TRIACS
Buy Surplus As Low As
CAN$3.97
INFINEON 701819205AW
701819205AW

INFINEON

EUPEC

IGBT POWER MODULE, POWER BLOCK, RELIANCE / NBR/ POWER CUBE
Buy Surplus As Low As
CAN$360.64
IN STOCK!
INFINEON BSM10GP60
BSM10GP60

INFINEON

EUPEC

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 70A I(C), 600V V(BR)CES, N-CHANNEL
Buy Surplus As Low As
CAN$250.36
IN STOCK!
FUJI ELECTRIC 7MBR100SB060
7MBR100SB060

FUJI ELECTRIC

IGBT, 7PK, 100A, 600V
Buy Surplus As Low As
CAN$302.52
INTERNATIONAL RECTIFIER IRG4PC50KD
IRG4PC50KD

INTERNATIONAL RECTIFIER

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 52A I(C), 600V V(BR)CES, N-CHANNEL, ...
Buy Surplus As Low As
CAN$17.88
MITSUBISHI QM15TD-HB
QM15TD-HB

MITSUBISHI

DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 15A I(C), 6-ELEMENT, NPN, SILICON, PLASTIC/E ...
Buy Surplus As Low As
CAN$295.07
IN STOCK!
POWEREX CD431260
CD431260

POWEREX

DISCONTINUED BY MANUFACTURER, SCR, THYRISTOR DIODE MODULE, 60 AMP, 120V
Buy Surplus As Low As
CAN$61.10
IN STOCK!
FUJI ELECTRIC 7MBP150RA120
7MBP150RA120

FUJI ELECTRIC

TRANSISTOR MOD
IN STOCK!
ON SEMICONDUCTOR HGTG12N60A4D
HGTG12N60A4D

ON SEMICONDUCTOR

IGBT, 600V,54A, TO-247, DC COLLECTOR CURRENT 54A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON) 2V, P ...
Buy Surplus As Low As
CAN$2.16
IN STOCK!
ON SEMICONDUCTOR HGTG20N60A4
HGTG20N60A4

ON SEMICONDUCTOR

IGBT, 600V, 70A, TO-247; DC COLLECTOR CURRENT:70A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.8V ...
Buy Surplus As Low As
CAN$6.46
IN STOCK!
ON SEMICONDUCTOR HGTG30N60A4
HGTG30N60A4

ON SEMICONDUCTOR

IGBT, N, 600V, 75A, TO-247; DC COLLECTOR CURRENT:75A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1 ...
Buy Surplus As Low As
CAN$6.76
IN STOCK!
ON SEMICONDUCTOR FSBS10CH60
FSBS10CH60

ON SEMICONDUCTOR

SMART POWER MODULE, 3 PHASE, 600 V, 10 AMP, PCB MOUNT, SPM 3 SERIES
Buy Surplus As Low As
CAN$28.31
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74LVC08APWE4
SN74LVC08APWE4

TEXAS INSTRUMENTS SEMI

QUAD AND GATE, 2I/P, TSSOP-14; LOGIC TYPE:AND GATE; OUTPUT CURRENT:24MA; NO. OF INPUTS:2; SUPPLY VOL ...
Buy Surplus As Low As
CAN$0.27
TEXAS INSTRUMENTS SEMI SN74AHC02PWR
SN74AHC02PWR

TEXAS INSTRUMENTS SEMI

NOR GATE, QUAD, 2 I/P, TSSOP-14; LOGIC FAMILY / BASE NUMBER:74AHC02; LOGIC TYPE:NOR GATE; OUTPUT CUR ...
Buy Surplus As Low As
CAN$0.25
TEXAS INSTRUMENTS SEMI SN74ACT08DE4
SN74ACT08DE4

TEXAS INSTRUMENTS SEMI

IC, QUAD AND GATE, 2I/P, SOIC-14; FAMILY TYPE:ACT; INPUT TYPE:TTL; LEADED PROCESS COMPATIBLE:YES; LO ...
Buy Surplus As Low As
CAN$0.45
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!