Home
 > 
Semiconductors
 > 
Diode
 > 
ST MICRO
 > 
STMICRO ELECTRONICS
 > 
STTH2R06

STTH2R06

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO STTH2R06
ST MICRO STTH2R06
ST MICRO STTH2R06 0
ST MICRO STTH2R06 1
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$0.98
Save as much as 66%
Last Value Update: 2022-03-21
Product Description
Warranty

Description

  • STTH2R06
  • FAST DIODE
  • 2A
  • 600V
  • DO-41
  • REPETITIVE REVERSE VOLTAGE VRRM MAX:600V
  • FORWARD CURRENT IF(AV):2A
  • DIODE CONFIGURATION:SINGLE
  • FORWARD VOLTAGE VF MAX:1V
  • REVERSE RECOVERY TIME TRR MAX:35NS
  • FORWARD SURGE CURRENT IFSM MAX:40A ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #STTH2R06
CategorySemiconductors
SubcategoryDiode
If you need a specific firmware or series relating to STTH2R06, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.58
SKU: 16477841
Save Up To CAN$0.40!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.46
SKU: 16477842
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.40
SKU: 16477843
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.36
SKU: 16477844
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to STTH2R06, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO STTH2R02U
STTH2R02U

ST MICRO

STMICRO ELECTRONICS

RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 2A, 200V V(RRM), SILICON, SMB, R2U MARKING
Buy Surplus As Low As
CAN$0.93
IN STOCK!
ST MICRO STTH2R06A
STTH2R06A

ST MICRO

RECTIFIER DIODE, SINGLE, 600 V, 2 A, 1.7 V, 50 NS, 30 A ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$0.44
FUJI ELECTRIC 7MBP50RA120
7MBP50RA120

FUJI ELECTRIC

IGBT MODULE, 1200V, 50A, R SERIES
Buy Surplus As Low As
CAN$110.80
IN STOCK!
MITSUBISHI PM15CNA060
PM15CNA060

MITSUBISHI

DISCONTINUED BY MANUFACTURER, IGBT, 15 AMP, 600 V, 3 PHASE
Buy Surplus As Low As
CAN$567.27
MITSUBISHI CM100DY24H
CM100DY24H

MITSUBISHI

IGBT MODULE, 1.2KV, 100A, MODULE CONFIGURATION:DUAL, TRANSISTOR POLARITY:N CHANNEL, DC COLLECTOR CUR ...
Buy Surplus As Low As
CAN$332.39
IN STOCK!
TOSHIBA MG150N2YS40
MG150N2YS40

TOSHIBA

IGBT MODULE, 150AMP, 1000V, N CHANNEL
Buy New
CAN$345.68
IN STOCK!
INFINEON FS50R12KE3
FS50R12KE3

INFINEON

EUPEC

DISCONTINUED BY MANUFACTURER, NEW PART # FS50R12KE3BPSA1
Buy Surplus As Low As
CAN$138.86
IN STOCK!
EMCO L15B
L15B

EMCO

DISCONTINUED BY MANUFACTURER, PROPORTIONAL HIGH VOLTAGE BLOCK MODULE, L SERIES, LOW NOISE, 0 TO 1500 ...
Buy Surplus As Low As
CAN$301.36
ON SEMICONDUCTOR HGTG18N120BN
HGTG18N120BN

ON SEMICONDUCTOR

SINGLE IGBT, 1.2KV, 54A, DC COLLECTOR CURRENT:54A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):2.7V ...
Buy Surplus As Low As
CAN$12.41
ON SEMICONDUCTOR HGTG7N60A4D
HGTG7N60A4D

ON SEMICONDUCTOR

SINGLE IGBT, 600V, 34A, DC COLLECTOR CURRENT:34A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.9V, ...
Buy Surplus As Low As
CAN$2.66
ON SEMICONDUCTOR FSAM75SM60A
FSAM75SM60A

ON SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, SMART POWER MODULE, 3-PH, 600V, 75A, PCB MOUNT, IPM POWER DEVICE:IGBT, ...
Buy Surplus As Low As
CAN$254.09
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74HC126DG4
SN74HC126DG4

TEXAS INSTRUMENTS SEMI

IC NON INVERTING BUS BUFFER GATE SOIC-14; LOGIC DEVICE TYPE:BUFFER, NON INVERTING; LOGIC CASE STYLE: ...
Buy Surplus As Low As
CAN$0.25
TEXAS INSTRUMENTS SEMI SN74LVC1G08DBVT
SN74LVC1G08DBVT

TEXAS INSTRUMENTS SEMI

(PRICE/TC), POSITIVE-AND GATE, SMD, SOT-23-5; LOGIC FAMILY / BASE NUMBER:74LVC1G08; LOGIC TYPE:AND; ...
Buy Surplus As Low As
CAN$2.05
TEXAS INSTRUMENTS SEMI SN74HC132PWT
SN74HC132PWT

TEXAS INSTRUMENTS SEMI

IC, QUAD NAND GATE SCHMITT TRIG TSSOP-14; FAMILY TYPE:HC; INPUT TYPE:CMOS; LEADED PROCESS COMPATIBLE ...
Buy Surplus As Low As
CAN$0.63
TEXAS INSTRUMENTS SEMI SN74LV08APWG4
SN74LV08APWG4

TEXAS INSTRUMENTS SEMI

QUAD AND GATE, 2I/P, TSSOP-14; LOGIC TYPE:AND GATE; OUTPUT CURRENT:12MA; NO. OF INPUTS:2; SUPPLY VOL ...
Buy Surplus As Low As
CAN$0.24
TEXAS INSTRUMENTS SEMI SN74ABT125DBR
SN74ABT125DBR

TEXAS INSTRUMENTS SEMI

NON INVERTING BUS BUFFER GATE SSOP-14, FULL REEL, LOGIC FAMILY / BASE NUMBER:74ABT125, LOGIC DEVICE ...
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!