Home
 > 
Semiconductors
 > 
Diode
 > 
ST MICRO
 > 
STMICRO ELECTRONICS
 > 
STTH803G-TR

STTH803G-TR

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO STTH803G-TR
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$4.61
Save as much as 47%
Last Value Update: 2022-03-23
Product Description
Warranty

Description

  • STTH803GTR
  • (PRICE/TC) RECTIFIER
  • SINGLE
  • 8A
  • 300V
  • TO-262
  • REPETITIVE REVERSE VOLTAGE VRRM MAX:300V
  • FORWARD CURRENT IF(AV):8A
  • DIODE CONFIGURATION:SINGLE
  • FORWARD VOLTAGE VF MAX:1.25V
  • REVERSE RECOVERY TIME TRR MAX:35NS
  • FORWARD SURGE CURRENT IFSM ROHS COMPLIANT: Y
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #STTH803G-TR
CategorySemiconductors
SubcategoryDiode
If you need a specific firmware or series relating to STTH803G-TR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$4.15
SKU: 16477957
Save Up To CAN$0.46!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$3.25
SKU: 16477958
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2.82
SKU: 16477959
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2.56
SKU: 16477960
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to STTH803G-TR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO STTH802CB-TR
STTH802CB-TR

ST MICRO

STMICRO ELECTRONICS

(PRICE/TC), RECTIFIER DIODE, SINGLE, 200 V, 2 A, 950 MV, 20 NS, 50 A ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$0.86
ST MICRO STTH806DTI
STTH806DTI

ST MICRO

STMICRO ELECTRONICS

RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 8A, 600V, SILICON, TO-220AC
Buy Surplus As Low As
CAN$7.40
IN STOCK!
FUJI ELECTRIC 1MBI400NN-120-01
1MBI400NN-120-01

FUJI ELECTRIC

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 400A I(C), 1200V V(BR)CES, N-CHANNE ...
Buy Surplus As Low As
CAN$310.23
IN STOCK!
HARRIS SEMI HGTG20N100D2
HGTG20N100D2

HARRIS SEMI

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 34A I(C), 1000V V(BR)CES, N-CHANNEL ...
Buy Surplus As Low As
CAN$32.50
TOSHIBA MIG75Q201H
MIG75Q201H

TOSHIBA

DISCONTINUED BY MANUFACTURER, AC MOTOR CONTROLLER, 75A, HYBRID
Buy Surplus As Low As
CAN$726.82
IN STOCK!
INTERNATIONAL RECTIFIER CPV363M4F
CPV363M4F

INTERNATIONAL RECTIFIER

BLOCK IGBT SIP MODULE 600V 9A IMS-2
Buy Surplus As Low As
CAN$93.07
IN STOCK!
POWEREX PM200CSA060
PM200CSA060

POWEREX

IGBT, 200 A, 600 V, SCREW TERMINALS
Buy Surplus As Low As
CAN$215.68
IN STOCK!
INFINEON FP50R12KE3
FP50R12KE3

INFINEON

EUPEC

IGBT MODULE, 1200V, 50A, ECONO, PIM3, CHASSIS MOUNT
Buy Surplus As Low As
CAN$80.00
IN STOCK!
FUJI ELECTRIC 7MBP150RA120
7MBP150RA120

FUJI ELECTRIC

TRANSISTOR MOD
IN STOCK!
ON SEMICONDUCTOR HGTG12N60A4
HGTG12N60A4

ON SEMICONDUCTOR

SINGLE IGBT, DC COLLECTOR CURRENT: 54 AMP, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON): 2V, POWER D ...
Buy Surplus As Low As
CAN$2.75
IN STOCK!
ON SEMICONDUCTOR HGTG18N120BN
HGTG18N120BN

ON SEMICONDUCTOR

SINGLE IGBT, 1.2KV, 54A, DC COLLECTOR CURRENT:54A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):2.7V ...
Buy Surplus As Low As
CAN$12.41
TEXAS INSTRUMENTS SEMI SN74AUP1G04DCKTG4
SN74AUP1G04DCKTG4

TEXAS INSTRUMENTS SEMI

IC, SINGLE INVERTER, SC-70-5; LEADED PROCESS COMPATIBLE:YES; LOGIC CASE STYLE:SC-70; LOGIC TYPE:INVE ...
Buy Surplus As Low As
CAN$0.60
TEXAS INSTRUMENTS SEMI SN74LVC08APWTG4
SN74LVC08APWTG4

TEXAS INSTRUMENTS SEMI

IC, QUAD AND GATE, 2I/P, TSSOP-14; FAMILY TYPE:LVC; INPUT TYPE:TTL/CMOS; LEADED PROCESS COMPATIBLE:Y ...
Buy Surplus As Low As
CAN$0.58
TEXAS INSTRUMENTS SEMI SN74AC08MDREP
SN74AC08MDREP

TEXAS INSTRUMENTS SEMI

QUAD AND GATE, 2I/P, SOIC-14; LOGIC FAMILY / BASE NUMBER:74AC08; LOGIC TYPE:AND GATE; OUTPUT CURRENT ...
Buy Surplus As Low As
CAN$1.13
TEXAS INSTRUMENTS SEMI SN74HC7001D
SN74HC7001D

TEXAS INSTRUMENTS SEMI

QUAD AND GATE, SCHMITT TRIGGER, SOIC-14; LOGIC FAMILY / BASE NUMBER:-; LOGIC TYPE:AND GATE; OUTPUT C ...
Buy Surplus As Low As
CAN$2.73
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!
SIEMENS 6EP1436-3BA00
6EP1436-3BA00

SIEMENS

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, SITOP MODULAR, INPUT: 3 PHASE 400-500 VOLT AC, OUTPUT: 2 ...
Buy Surplus As Low As
CAN$654.01
Repair Yours
CAN$543.58
IN STOCK!