Home
 > 
Semiconductors
 > 
Diode
 > 
ST MICRO
 > 
STMICRO ELECTRONICS
 > 
STTH8S06D

STTH8S06D

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO STTH8S06D
representative photo
click to zoom
Weight: 0.01 kgs
Estimated Value - CAN$2.92
Save as much as 60%
Last Value Update: 2022-03-21
Product Description
Warranty

Description

  • STTH8S06D
  • RECTIFIER
  • SINGLE
  • 8A
  • 600V
  • TO-220AC
  • REPETITIVE REVERSE VOLTAGE VRRM MAX:600V
  • FORWARD CURRENT IF(AV):8A
  • DIODE CONFIGURATION:SINGLE
  • FORWARD VOLTAGE VF MAX:3.4V
  • REVERSE RECOVERY TIME TRR MAX:18NS
  • FORWARD SURGE CURRENT IFSM ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #STTH8S06D
CategorySemiconductors
SubcategoryDiode
If you need a specific firmware or series relating to STTH8S06D, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$2.03
SKU: 32270737
Save Up To CAN$0.89!
Additional quantities available with standard lead time.
54 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.59
SKU: 32270738
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.38
SKU: 32270739
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.26
SKU: 32270740
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to STTH8S06D, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO STV240N75F3
STV240N75F3

ST MICRO

STMICRO ELECTRONICS

(PRICE/TR), MOSFET, N CH, 75V, 240A, POWERSO; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURREN ...
Buy Surplus As Low As
CAN$5.13
ST MICRO STV250N55F3
STV250N55F3

ST MICRO

PRICE/EA (MIN PURCH= 600) N CH POWER MOSFET, STRIPFET, 55V, 250A, POWERSO-10; TRANSISTOR POLARITY:N ...
Buy Surplus As Low As
CAN$5.69
FUJI ELECTRIC 6MBI75S-120
6MBI75S-120

FUJI ELECTRIC

IGBT MODULE, 75 AMP, 1200V, PC BOARD MOUNT, S SERIES, LOW VCE
Buy Surplus As Low As
CAN$259.30
IN STOCK!
FUJI ELECTRIC 7MBR35SB120
7MBR35SB120

FUJI ELECTRIC

IGBT MODULE, 1200V, 35A, PIM, CONVERTER DIODE BRIDGE, DYNAMIC BRAKE CIRCUIT
Buy Surplus As Low As
CAN$189.26
IN STOCK!
SANYO STK65051MK3Y
STK65051MK3Y

SANYO

SANYO DENKI

BLOCK
Buy Surplus As Low As
CAN$202.67
IN STOCK!
INTERNATIONAL RECTIFIER CPV363M4F
CPV363M4F

INTERNATIONAL RECTIFIER

BLOCK IGBT SIP MODULE 600V 9A IMS-2
Buy Surplus As Low As
CAN$93.89
IN STOCK!
INFINEON FP50R12KE3
FP50R12KE3

INFINEON

EUPEC

IGBT MODULE, 1200V, 50A, ECONO, PIM3, CHASSIS MOUNT
Buy Surplus As Low As
CAN$80.00
IN STOCK!
TOSHIBA MG50M2YK1
MG50M2YK1

TOSHIBA

DISCONTINUED BY MANUFACTURER, IGBT MODULE, 50 AMP, 1000 V
Buy New
CAN$441.11
IN STOCK!
TOSHIBA MG200J2YS45
MG200J2YS45

TOSHIBA

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 200A I(C), 600V V(BR)CES, N-CHANNEL
Buy New
CAN$655.71
IN STOCK!
ON SEMICONDUCTOR HGTG11N120CND
HGTG11N120CND

ON SEMICONDUCTOR

IGBT, TRANSISTOR, 43 AMP, 1200V, N-CHANNEL, ANTI PARALLEL HYPRFST, THROUGH HOLE, TO-247-3
Buy Surplus As Low As
CAN$6.64
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74LVC125APWG4
SN74LVC125APWG4

TEXAS INSTRUMENTS SEMI

NON INVERTING BUS BUFFER GATE TSSOP14; LOGIC FAMILY / BASE NUMBER:74LVC125; LOGIC DEVICE TYPE:BUFFER ...
Buy Surplus As Low As
CAN$0.27
TEXAS INSTRUMENTS SEMI SN74LVC1G32DBVRE4
SN74LVC1G32DBVRE4

TEXAS INSTRUMENTS SEMI

SINGLE OR GATE, 2I/P, SOT-23-5, FULL REEL; LOGIC FAMILY / BASE NUMBER:74LVC1G32; LOGIC TYPE:OR; OUTP ...
Buy Surplus As Low As
CAN$0.16
TEXAS INSTRUMENTS SEMI SN74LVC32AD
SN74LVC32AD

TEXAS INSTRUMENTS SEMI

74LVC, SMD, 74LVC32, SOIC14, 3.6V; LOGIC FAMILY / BASE NUMBER:74LVC32; LOGIC TYPE:OR GATE; OUTPUT CU ...
Buy Surplus As Low As
CAN$2.20
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74AHC32PWRE4
SN74AHC32PWRE4

TEXAS INSTRUMENTS SEMI

IC, QUAD OR GATE, 2I/P, TSSOP-14; FAMILY TYPE:AHC; INPUT TYPE:CMOS; LEADED PROCESS COMPATIBLE:YES; L ...
Buy Surplus As Low As
CAN$0.18
TEXAS INSTRUMENTS SEMI SN74AHCT86DR
SN74AHCT86DR

TEXAS INSTRUMENTS SEMI

QUAD XOR GATE, 2I/P, SOIC-14; LOGIC FAMILY / BASE NUMBER:74AHCT86; LOGIC TYPE:XOR GATE; OUTPUT CURRE ...
Buy Surplus As Low As
CAN$0.19
TEXAS INSTRUMENTS SEMI SN74AHCT1G08DRLR
SN74AHCT1G08DRLR

TEXAS INSTRUMENTS SEMI

SINGLE AND GATE, 2I/P, SOT-553-5; LOGIC TYPE:AND GATE; OUTPUT CURRENT:8MA; NO. OF INPUTS:2; SUPPLY V ...
Buy Surplus As Low As
CAN$0.19
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!