STTH9012TV1

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO STTH9012TV1
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$65.98
Save as much as 49%
Last Value Update: 2022-03-21
Product Description
Warranty

Description

  • STTH9012TV1
  • DIODE
  • ULTRAFAST
  • 2X45A
  • 1200V
  • REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV
  • FORWARD CURRENT IF(AV):45A
  • FORWARD VOLTAGE VF MAX:1.8V
  • DIODE MODULE CONFIGURATION:DUAL ISOLATED
  • PRODUCT RANGE:-
  • DIODE CASE STYLE:ISOTOP
  • NO. OF PINS:4PINSROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #STTH9012TV1
CategorySemiconductors
SubcategoryThyristor/SCR/Triac/Diac/Alternistor
If you need a specific firmware or series relating to STTH9012TV1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$57.37
SKU: 38979510
Save Up To CAN$8.61!
Must Purchase Minimum Quantity Of 100
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$45.80
SKU: 38979511
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$39.89
SKU: 38979512
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$35.45
SKU: 38979513
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to STTH9012TV1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO STTH8R06G
STTH8R06G

ST MICRO

DIODE, RECTIFIER ULTRAFAST, 8A D2PAK; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(A ...
Buy Surplus As Low As
CAN$0.94
IN STOCK!
ST MICRO STTH9012TV2
STTH9012TV2

ST MICRO

STMICRO ELECTRONICS

DIODE, ULTRAFAST, 2X45A, 1200V; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV; FORWARD CURRENT IF(AV):45 ...
Buy Surplus As Low As
CAN$35.45
IN STOCK!
FUJI ELECTRIC 1MBI400NN-120-01
1MBI400NN-120-01

FUJI ELECTRIC

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 400A I(C), 1200V V(BR)CES, N-CHANNE ...
Buy Surplus As Low As
CAN$310.23
IN STOCK!
TOSHIBA MG100Q2YS1
MG100Q2YS1

TOSHIBA

DISCONTINUED BY MANUFACTURER, IGBT MODULE, 100 AMP, 1200 V, SILICON N-CHANNEL
Buy Surplus As Low As
CAN$177.27
IN STOCK!
TOSHIBA MG150N2YS40
MG150N2YS40

TOSHIBA

IGBT MODULE, 150AMP, 1000V, N CHANNEL
Buy New
CAN$345.68
IN STOCK!
ON SEMICONDUCTOR HGTG12N60A4
HGTG12N60A4

ON SEMICONDUCTOR

SINGLE IGBT, DC COLLECTOR CURRENT: 54 AMP, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON): 2V, POWER D ...
Buy Surplus As Low As
CAN$2.75
IN STOCK!
ON SEMICONDUCTOR HGTG18N120BN
HGTG18N120BN

ON SEMICONDUCTOR

SINGLE IGBT, 1.2KV, 54A, DC COLLECTOR CURRENT:54A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):2.7V ...
Buy Surplus As Low As
CAN$12.41
ON SEMICONDUCTOR FSBF5CH60B
FSBF5CH60B

ON SEMICONDUCTOR

SMART POWER MODULE, 3-PH, 600V, 5A PCB MOUNT, IPM POWER DEVICE:IGBT, VOLTAGE RATING (VCES / VDSS):60 ...
Buy Surplus As Low As
CAN$26.59
ON SEMICONDUCTOR FGL40N120ANDTU
FGL40N120ANDTU

ON SEMICONDUCTOR

SINGLE IGBT, 1.2KV, 64A, DC COLLECTOR CURRENT:64A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.2K ...
Buy Surplus As Low As
CAN$12.41
IN STOCK!
TEXAS INSTRUMENTS SEMI BQ2019PWR
BQ2019PWR

TEXAS INSTRUMENTS SEMI

BATTERY MONITOR, 5.5V, TSSOP-8, FULL REEL; BATTERY TYPE:NICD, NIMH; IC INTERFACE TYPE:SERIAL; NO. OF ...
Buy Surplus As Low As
CAN$4.90
TEXAS INSTRUMENTS SEMI SN74AHC125N
SN74AHC125N

TEXAS INSTRUMENTS SEMI

NON INVERTING BUS BUFFER GATE DIP-14; LOGIC FAMILY / BASE NUMBER:74AHC125; LOGIC DEVICE TYPE:BUFFER, ...
Buy Surplus As Low As
CAN$1.14
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74LVC125APWG4
SN74LVC125APWG4

TEXAS INSTRUMENTS SEMI

NON INVERTING BUS BUFFER GATE TSSOP14; LOGIC FAMILY / BASE NUMBER:74LVC125; LOGIC DEVICE TYPE:BUFFER ...
Buy Surplus As Low As
CAN$0.27
TEXAS INSTRUMENTS SEMI BQ24123RHLTG4
BQ24123RHLTG4

TEXAS INSTRUMENTS SEMI

IC, CHARGE MANAGEMENT, SMD, QFN-20; BATTERY TYPE:LI-ION, LI-POL; INPUT VOLTAGE:16V; BATTERY CHARGE V ...
Buy Surplus As Low As
CAN$9.75
TEXAS INSTRUMENTS SEMI SN74LVC1G32DBVTG4
SN74LVC1G32DBVTG4

TEXAS INSTRUMENTS SEMI

IC, SINGLE OR GATE, 2I/P, SOT-23-5, FULL REEL; LOGIC FAMILY / BASE NUMBER:74LVC1G32; LOGIC TYPE:OR; ...
Buy Surplus As Low As
CAN$0.51
TEXAS INSTRUMENTS SEMI SN74LS20NSR
SN74LS20NSR

TEXAS INSTRUMENTS SEMI

IC, NAND GATE, LS SERIES, 2-FUNC, 4-INPUT, TTL, GREEN, PLASTIC, SOP-14
Buy Surplus As Low As
CAN$0.19
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74HC10DR
SN74HC10DR

TEXAS INSTRUMENTS SEMI

TRIPLE NAND GATE, 3I/P, SOIC-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74HC10; LOGIC TYPE:NAND; OUTP ...
Buy Surplus As Low As
CAN$0.18
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!