Home
 > 
Semiconductors
 > 
Transistor
 > 
ST MICRO
 > 
STMICRO ELECTRONICS
 > 
STW12NK80Z

STW12NK80Z

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO STW12NK80Z
ST MICRO STW12NK80Z
ST MICRO STW12NK80Z 0
ST MICRO STW12NK80Z 1
representative photo
click to zoom
Weight: 0.04 kgs
Estimated Value - CAN$4.30
Save as much as 47%
Last Value Update: 2022-03-21
Product Description
Warranty

Description

  • STW12NK80Z
  • N CHANNEL MOSFET
  • 800V
  • 10.5A
  • TO-247
  • TRANSISTOR POLARITY:N CHANNEL
  • CONTINUOUS DRAIN CURRENT ID:10.5A
  • DRAIN SOURCE VOLTAGE VDS:800V
  • ON RESISTANCE RDS(ON):0.65OHM
  • RDS(ON) TEST VOLTAGE VGS:10V
  • THRESHOLD VOLTAGE VGS:3.75V
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #STW12NK80Z
CategorySemiconductors
SubcategoryTransistor
If you need a specific firmware or series relating to STW12NK80Z, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$3.87
SKU: 16477993
Save Up To CAN$0.43!
Additional quantities available with standard lead time.
9 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$3.03
SKU: 16477994
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2.63
SKU: 16477995
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2.39
SKU: 16477996
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to STW12NK80Z, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO STW120NF10
STW120NF10

ST MICRO

STMICRO ELECTRONICS

MOSFET TRANSISTOR, N CHANNEL, 60 AMP, 100 V, 9 MOHM, 10 V, 4 V ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$4.56
IN STOCK!
ST MICRO STW13NK100Z
STW13NK100Z

ST MICRO

POWER MOSFET, N CHANNEL, 13 AMP, 1 KV, 700 MOHM, 10 V, 3.75 V
Buy Surplus As Low As
CAN$12.52
IN STOCK!
INFINEON TT46N16LOF
TT46N16LOF

INFINEON

EUPEC

BLOCK
Buy Surplus As Low As
CAN$154.99
IN STOCK!
FUJI ELECTRIC 7MBR35SB120
7MBR35SB120

FUJI ELECTRIC

IGBT MODULE, 1200V, 35A, PIM, CONVERTER DIODE BRIDGE, DYNAMIC BRAKE CIRCUIT
Buy Surplus As Low As
CAN$189.26
IN STOCK!
IXYS IXDN75N120
IXDN75N120

IXYS

INSULATED GATE BIPOLAR TRANSISTOR, 150A I(C), 1200V V(BR)CES, N-CHANNEL
Buy Surplus As Low As
CAN$64.08
IN STOCK!
MITSUBISHI QM15TCH
QM15TCH

MITSUBISHI

DISCONTINUED BY MANUFACTURER, MEDIUM POWER SWITCHING BLOCK, 15A, 600V
Buy Surplus As Low As
CAN$366.60
ON SEMICONDUCTOR HGTG11N120CND
HGTG11N120CND

ON SEMICONDUCTOR

IGBT, TRANSISTOR, 43 AMP, 1200V, N-CHANNEL, ANTI PARALLEL HYPRFST, THROUGH HOLE, TO-247-3
Buy Surplus As Low As
CAN$6.64
IN STOCK!
ON SEMICONDUCTOR HGTG30N60B3
HGTG30N60B3

ON SEMICONDUCTOR

SINGLE IGBT, 600V, 60A, CONTINUOUS COLLECTOR CURRENT:60A, COLLECTOR EMITTER SATURATION VOLTAGE:1.45V ...
Buy Surplus As Low As
CAN$4.90
IN STOCK!
ON SEMICONDUCTOR FSAM50SM60A
FSAM50SM60A

ON SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, SMART POWER MODULE, 3-PH, 600V, 50A, AC MOTOR CONTROLLER, HYBRID
Buy Surplus As Low As
CAN$107.30
TEXAS INSTRUMENTS SEMI SN74HC86DR
SN74HC86DR

TEXAS INSTRUMENTS SEMI

QUAD XOR GATE, 2I/P, SOIC-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74HC86; LOGIC TYPE:XOR GATE; OUT ...
Buy Surplus As Low As
CAN$0.19
TEXAS INSTRUMENTS SEMI SN74AHCT1G02DBVR
SN74AHCT1G02DBVR

TEXAS INSTRUMENTS SEMI

SINGLE NOR GATE, 2I/P, SOT-23-5, FULL REEL; LOGIC FAMILY / BASE NUMBER:74AHCT1G02; LOGIC TYPE:NOR; O ...
Buy Surplus As Low As
CAN$0.16
TEXAS INSTRUMENTS SEMI SN74LVC2G08DCTR
SN74LVC2G08DCTR

TEXAS INSTRUMENTS SEMI

IC, DUAL 2 INPUT AND GATE, SMD; LOGIC FAMILY / BASE NUMBER:74LVC2G08; LOGIC TYPE:AND; OUTPUT CURRENT ...
Buy Surplus As Low As
CAN$1.26
TEXAS INSTRUMENTS SEMI SN74AS32N
SN74AS32N

TEXAS INSTRUMENTS SEMI

QUAD OR GATE, 2I/P, DIP-14; LOGIC FAMILY / BASE NUMBER:74AS32; LOGIC TYPE:OR; OUTPUT CURRENT:20MA; N ...
Buy Surplus As Low As
CAN$1.22
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74HCT00PWR
SN74HCT00PWR

TEXAS INSTRUMENTS SEMI

NAND GATE, QUAD, 2 I/P, TSSOP-14; LOGIC FAMILY / BASE NUMBER:74HCT00; LOGIC TYPE:NAND GATE; OUTPUT C ...
Buy Surplus As Low As
CAN$0.64
TEXAS INSTRUMENTS SEMI SN74AHC32PWRE4
SN74AHC32PWRE4

TEXAS INSTRUMENTS SEMI

IC, QUAD OR GATE, 2I/P, TSSOP-14; FAMILY TYPE:AHC; INPUT TYPE:CMOS; LEADED PROCESS COMPATIBLE:YES; L ...
Buy Surplus As Low As
CAN$0.18
TEXAS INSTRUMENTS SEMI BQ29412DCTR
BQ29412DCTR

TEXAS INSTRUMENTS SEMI

BATTERY PROTECTOR, LI-ION, 2 TO 4 CELL, 4.45V, SM8-8; BATTERY TYPE:LI-ION; BATTERY PROTECTION:OVER V ...
Buy Surplus As Low As
CAN$1.12
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!