Home
 > 
Semiconductors
 > 
Transistor
 > 
ST MICRO
 > 
STMICRO ELECTRONICS
 > 
STWA75N60M6

STWA75N60M6

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO STWA75N60M6
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$33.39
Save as much as 49%
Last Value Update: 2022-03-21
Product Description
Warranty

Description

  • STWA75N60M6
  • MOSFET
  • N-CH
  • 600V
  • 72A
  • TO-247
  • TRANSISTOR POLARITY:N CHANNEL
  • CONTINUOUS DRAIN CURRENT ID:72A
  • DRAIN SOURCE VOLTAGE VDS:600V
  • ON RESISTANCE RDS(ON):0.032OHM
  • RDS(ON) TEST VOLTAGE VGS:10V
  • THRESHOLD VOLTAGE VGS:4V
  • POWER DISSIPATIONROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #STWA75N60M6
CategorySemiconductors
SubcategoryTransistor
If you need a specific firmware or series relating to STWA75N60M6, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$29.03
SKU: 110242595
Save Up To CAN$4.36!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$23.92
SKU: 110242596
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$20.93
SKU: 110242597
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$17.94
SKU: 110242598
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to STWA75N60M6, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

FUJI ELECTRIC 7MBP50RA120
7MBP50RA120

FUJI ELECTRIC

IGBT MODULE, 1200V, 50A, R SERIES
Buy Surplus As Low As
CAN$112.14
IN STOCK!
MITSUBISHI CM100DY24H
CM100DY24H

MITSUBISHI

IGBT MODULE, 1.2KV, 100A, MODULE CONFIGURATION:DUAL, TRANSISTOR POLARITY:N CHANNEL, DC COLLECTOR CUR ...
Buy Surplus As Low As
CAN$336.43
IN STOCK!
SANYO STK65020MK3
STK65020MK3

SANYO

SANYO DENKI

BLOCK
Buy Surplus As Low As
CAN$124.11
IN STOCK!
IXYS MCC132-16IO1
MCC132-16IO1

IXYS

IGBT MODULE, 1600V, 320A, POWER MODULE, DUAL, SCR
Buy Surplus As Low As
CAN$91.21
IN STOCK!
TOSHIBA MG200H2YS1
MG200H2YS1

TOSHIBA

DISCONTINUED BY MANUFACTURER, HIGH SPEED IGBT MODULE TRANSISTOR, 7.5KVA CURRENT MAX: 200A, EMITTER V ...
Buy Surplus As Low As
CAN$663.89
IN STOCK!
INFINEON FP50R12KE3
FP50R12KE3

INFINEON

EUPEC

IGBT MODULE, 1200V, 50A, ECONO, PIM3, CHASSIS MOUNT
Buy Surplus As Low As
CAN$80.00
IN STOCK!
MITSUBISHI QM15TD-HB
QM15TD-HB

MITSUBISHI

DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 15A I(C), 6-ELEMENT, NPN, SILICON, PLASTIC/E ...
Buy Surplus As Low As
CAN$296.06
IN STOCK!
TOSHIBA MG25Q6ES50A
MG25Q6ES50A

TOSHIBA

DISCONTINUED BY MANUFACTURER, IGBT, POWER TRANSISTOR MODULE, 25 AMP ,1200 V, 6-PACK
Buy New
CAN$657.91
IN STOCK!
ON SEMICONDUCTOR HGTG30N60A4
HGTG30N60A4

ON SEMICONDUCTOR

IGBT, N, 600V, 75A, TO-247; DC COLLECTOR CURRENT:75A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1 ...
Buy Surplus As Low As
CAN$6.79
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74LVC2G08DCTR
SN74LVC2G08DCTR

TEXAS INSTRUMENTS SEMI

IC, DUAL 2 INPUT AND GATE, SMD; LOGIC FAMILY / BASE NUMBER:74LVC2G08; LOGIC TYPE:AND; OUTPUT CURRENT ...
Buy Surplus As Low As
CAN$1.26
TEXAS INSTRUMENTS SEMI SN74AC11N
SN74AC11N

TEXAS INSTRUMENTS SEMI

LOGIC, TRPL 3IN POS-AND GATE, 14DIP; LOGIC FAMILY / BASE NUMBER:74AC11; LOGIC TYPE:AND; OUTPUT CURRE ...
Buy Surplus As Low As
CAN$1.14
TEXAS INSTRUMENTS SEMI SN74LVC1G125DBVT
SN74LVC1G125DBVT

TEXAS INSTRUMENTS SEMI

(PRICE/TC), IC, SM, LOGIC, 74LVC1G, BUFFER; LOGIC DEVICE TYPE:BUFFER, NON INVERTING; LOGIC FAMILY / ...
Buy Surplus As Low As
CAN$2.18
TEXAS INSTRUMENTS SEMI SN74LS26NE4
SN74LS26NE4

TEXAS INSTRUMENTS SEMI

QUAD NAND GATE, 2I/P, DIP-14; LOGIC FAMILY / BASE NUMBER:74LS26; LOGIC TYPE:NAND; OUTPUT CURRENT:8MA ...
Buy Surplus As Low As
CAN$0.93
TEXAS INSTRUMENTS SEMI SN74HCT00PWR
SN74HCT00PWR

TEXAS INSTRUMENTS SEMI

NAND GATE, QUAD, 2 I/P, TSSOP-14; LOGIC FAMILY / BASE NUMBER:74HCT00; LOGIC TYPE:NAND GATE; OUTPUT C ...
Buy Surplus As Low As
CAN$0.64
TEXAS INSTRUMENTS SEMI SN74ABT125DBR
SN74ABT125DBR

TEXAS INSTRUMENTS SEMI

NON INVERTING BUS BUFFER GATE SSOP-14, FULL REEL, LOGIC FAMILY / BASE NUMBER:74ABT125, LOGIC DEVICE ...
SPC PP001695
PP001695

SPC

PRO POWER

CABLE GLAND, NYLON, 4MM-8MM, GREY; THREAD SIZE - IMPERIAL:-; THREAD SIZE - METRIC:PG9; CABLE DIAMETE ...
Buy Surplus As Low As
CAN$1.01
SPC PP002149
PP002149

SPC

PRO POWER

(PRICE/SP OF 100) UNSHLD FLEX CABLE, 3COND, 2.5MM2, 100M; CABLE SHIELDING:UNSCREENED; NO. OF CORES:3 ...
Buy Surplus As Low As
CAN$300.55
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!