STWD100NPWY3F

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO STWD100NPWY3F
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$2.10
Save as much as 47%
Last Value Update: 2022-03-21
Product Description
Warranty

Description

  • STWD100NPWY3F
  • (PRICE/TC)
  • SUPERVISOR
  • WATCHDOG
  • 5.5V
  • SOT-23-5
  • THRESHOLD VOLTAGE:-
  • NO. OF SUPERVISORS / MONITORS:1MONITORS
  • SUPPLY VOLTAGE MIN:2.7V
  • SUPPLY VOLTAGE MAX:5.5V
  • RESET TYPE:ACTIVE-LOW
  • OPEN-DRAIN
  • DIGITAL IC CASE:SOT-23
  • NO. OF PINS:5PINS
  • MSL:-ROHS COMPL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #STWD100NPWY3F
CategorySemiconductors
SubcategoryThyristor/SCR/Triac/Diac/Alternistor
If you need a specific firmware or series relating to STWD100NPWY3F, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1.89
SKU: 49029413
Save Up To CAN$0.21!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.48
SKU: 49029414
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.29
SKU: 49029415
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.17
SKU: 49029416
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to STWD100NPWY3F, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO STW88N65M5
STW88N65M5

ST MICRO

STMICRO ELECTRONICS

POWER MOSFET, N CHANNEL, 84 A, 650 V, 0.024 OHM, 10 V, 4 V ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$23.84
ST MICRO STWD100NYWY3F
STWD100NYWY3F

ST MICRO

STMICRO ELECTRONICS

(PRICE/TC), SUPERVISOR, WATCHDOG, 5.5V, SOT-23-5, NO. OF SUPERVISORS / MONITORS:1MONITORS, SUPPLY VO ...
Buy Surplus As Low As
CAN$1.82
FUJI ELECTRIC 7MBP50RA120
7MBP50RA120

FUJI ELECTRIC

IGBT MODULE, 1200V, 50A, R SERIES
Buy Surplus As Low As
CAN$111.77
IN STOCK!
TOSHIBA MP6750
MP6750

TOSHIBA

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 15A I(C), 600V V(BR)CES, N-CHANNEL, ...
Buy New
CAN$149.03
IN STOCK!
INFINEON BSM10GP60
BSM10GP60

INFINEON

EUPEC

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 70A I(C), 600V V(BR)CES, N-CHANNEL
Buy Surplus As Low As
CAN$250.36
IN STOCK!
INFINEON FS50R12KE3
FS50R12KE3

INFINEON

EUPEC

IGBT MOD, 1.2KV, 75A, 270W; DC COLLECTOR CURRENT:75A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1 ...
Buy Surplus As Low As
CAN$140.08
IN STOCK!
TOSHIBA MG50M2YK1
MG50M2YK1

TOSHIBA

DISCONTINUED BY MANUFACTURER, IGBT MODULE, 50 AMP, 1000 V
Buy New
CAN$441.11
IN STOCK!
POWEREX CD431260
CD431260

POWEREX

DISCONTINUED BY MANUFACTURER, SCR, THYRISTOR DIODE MODULE, 60 AMP, 120V
Buy Surplus As Low As
CAN$61.10
IN STOCK!
INFINEON FS100R12KE3
FS100R12KE3

INFINEON

EUPEC

IGBT MODULE, ECONOPACK 3, 1200 VOLT, 100 AMP, 3 PHASE, SIXPACK WITH TRENCHSTOP IGBT3 AND NTC
Buy Surplus As Low As
CAN$91.00
IN STOCK!
ON SEMICONDUCTOR FSBS10CH60
FSBS10CH60

ON SEMICONDUCTOR

SMART POWER MODULE, 3 PHASE, 600 V, 10 AMP, PCB MOUNT, SPM 3 SERIES
Buy Surplus As Low As
CAN$28.31
IN STOCK!
ON SEMICONDUCTOR FGL40N120ANDTU
FGL40N120ANDTU

ON SEMICONDUCTOR

SINGLE IGBT, 1.2KV, 64A, DC COLLECTOR CURRENT:64A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.2K ...
Buy Surplus As Low As
CAN$12.52
IN STOCK!
TEXAS INSTRUMENTS SEMI BQ2019PWR
BQ2019PWR

TEXAS INSTRUMENTS SEMI

BATTERY MONITOR, 5.5V, TSSOP-8, FULL REEL; BATTERY TYPE:NICD, NIMH; IC INTERFACE TYPE:SERIAL; NO. OF ...
Buy Surplus As Low As
CAN$4.94
TEXAS INSTRUMENTS SEMI SN74HCT02PW
SN74HCT02PW

TEXAS INSTRUMENTS SEMI

LOGIC, GATE POS-NOR QUAD 2IN, 14TSSOP; LOGIC FAMILY / BASE NUMBER:74HCT02; LOGIC TYPE:NOR; OUTPUT CU ...
Buy Surplus As Low As
CAN$2.25
TEXAS INSTRUMENTS SEMI SN74HC7032DT
SN74HC7032DT

TEXAS INSTRUMENTS SEMI

IC, QUAD OR GATE, SCHMITT TRIG, SOIC-14; FAMILY TYPE:HC; LEADED PROCESS COMPATIBLE:YES; LOGIC CASE S ...
Buy Surplus As Low As
CAN$3.77
TEXAS INSTRUMENTS SEMI SN74LS02NE4
SN74LS02NE4

TEXAS INSTRUMENTS SEMI

IC, QUAD NOR GATE, 2I/P, DIP-14; LOGIC FAMILY / BASE NUMBER:74LS02; LOGIC TYPE:NOR; OUTPUT CURRENT:8 ...
Buy Surplus As Low As
CAN$0.49
TEXAS INSTRUMENTS SEMI SN74LV132AD
SN74LV132AD

TEXAS INSTRUMENTS SEMI

NAND GATE, QUAD, SMD, SOIC14, 7V; LOGIC FAMILY / BASE NUMBER:74LV132; LOGIC TYPE:NAND; OUTPUT CURREN ...
Buy Surplus As Low As
CAN$2.43
TEXAS INSTRUMENTS SEMI SN74AHC32PWRE4
SN74AHC32PWRE4

TEXAS INSTRUMENTS SEMI

IC, QUAD OR GATE, 2I/P, TSSOP-14; FAMILY TYPE:AHC; INPUT TYPE:CMOS; LEADED PROCESS COMPATIBLE:YES; L ...
Buy Surplus As Low As
CAN$0.18
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!