T3035H-8G

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO T3035H-8G
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$7.23
Save as much as 47%
Last Value Update: 2022-03-21
Product Description
Warranty

Description

  • T3035H8G
  • TRIAC
  • 30A
  • 800V
  • TO-263
  • PEAK REPETITIVE OFF-STATE VOLTAGE
  • VDRM:800V
  • ON STATE RMS CURRENT IT(RMS):30A
  • TRIAC CASE STYLE:TO-263
  • GATE TRIGGER CURRENT MAX (QI)
  • IGT:35MA
  • GATE TRIGGER VOLTAGE MAX VGT:1.3V
  • PEAK GATE POWER:-
  • PEAK ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #T3035H-8G
CategorySemiconductors
SubcategoryThyristor/SCR/Triac/Diac/Alternistor
If you need a specific firmware or series relating to T3035H-8G, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$6.50
SKU: 137140788
Save Up To CAN$0.72!
Must Purchase Minimum Quantity Of 1000
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$5.09
SKU: 137140789
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$4.42
SKU: 137140790
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$4.02
SKU: 137140791
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to T3035H-8G, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO T3035H-6G
T3035H-6G

ST MICRO

STMICRO ELECTRONICS

(PRICE/EACH), CONDITIONING & INTERFACES
Buy Surplus As Low As
CAN$3.95
ST MICRO TSU104IPT
TSU104IPT

ST MICRO

STMICRO ELECTRONICS

OPERATIONAL AMPLIFIER, QUAD, 9 KHZ, 4, 3 V/MS, 1.5V TO 5.5V, TSSOP, 14 ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$2.40
FANUC A50L00010267
A50L00010267

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER, TRANSISTORS, ALPHA AMPLIFIERS AND BETA UNITS, FROM 6044 SPINDLE AMPS
Buy Surplus As Low As
CAN$443.18
IN STOCK!
FUJI ELECTRIC 6MBI75S-120
6MBI75S-120

FUJI ELECTRIC

IGBT MODULE, 75 AMP, 1200V, PC BOARD MOUNT, S SERIES, LOW VCE
Buy Surplus As Low As
CAN$257.05
IN STOCK!
FUJI ELECTRIC 7MBR50NF-060
7MBR50NF-060

FUJI ELECTRIC

DISCONTINUED BY MANUFACTURER, IGBT TRANSISTOR MODULE, 50 AMP, 600V
Buy Surplus As Low As
CAN$217.16
IN STOCK!
TOSHIBA MG150N2YS40
MG150N2YS40

TOSHIBA

IGBT MODULE, 150AMP, 1000V, N CHANNEL
Buy New
CAN$345.68
IN STOCK!
INFINEON BSM50GD120DLC
BSM50GD120DLC

INFINEON

EUPEC

BLOCK
Buy Surplus As Low As
CAN$413.64
IN STOCK!
POWEREX CD431260
CD431260

POWEREX

DISCONTINUED BY MANUFACTURER, SCR, THYRISTOR DIODE MODULE, 60 AMP, 120V
Buy Surplus As Low As
CAN$60.57
IN STOCK!
INFINEON FS100R12KE3
FS100R12KE3

INFINEON

EUPEC

IGBT MODULE, ECONOPACK 3, 1200 VOLT, 100 AMP, 3 PHASE, SIXPACK WITH TRENCHSTOP IGBT3 AND NTC
Buy Surplus As Low As
CAN$91.00
IN STOCK!
MITSUBISHI CM10MD1-24H
CM10MD1-24H

MITSUBISHI

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 10A I(C), 1200V V(BR)CES, N-CHANNEL
Buy Surplus As Low As
CAN$186.14
IN STOCK!
ON SEMICONDUCTOR HGTG18N120BN
HGTG18N120BN

ON SEMICONDUCTOR

SINGLE IGBT, 1.2KV, 54A, DC COLLECTOR CURRENT:54A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):2.7V ...
Buy Surplus As Low As
CAN$12.41
ON SEMICONDUCTOR HGTG20N60A4
HGTG20N60A4

ON SEMICONDUCTOR

IGBT, 600V, 70A, TO-247; DC COLLECTOR CURRENT:70A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.8V ...
Buy Surplus As Low As
CAN$6.41
IN STOCK!
ON SEMICONDUCTOR FSBS10CH60
FSBS10CH60

ON SEMICONDUCTOR

SMART POWER MODULE, 3 PHASE, 600 V, 10 AMP, PCB MOUNT, SPM 3 SERIES
Buy Surplus As Low As
CAN$28.07
IN STOCK!
ON SEMICONDUCTOR ISL9V5036S3ST
ISL9V5036S3ST

ON SEMICONDUCTOR

(PRICE/TC) IGBT, 360V, 46A, 175DEG C, 250W, CONTINUOUS COLLECTOR CURRENT:46A, COLLECTOR EMITTER SATU ...
Buy Surplus As Low As
CAN$5.35
TEXAS INSTRUMENTS SEMI SN74ALS11AD
SN74ALS11AD

TEXAS INSTRUMENTS SEMI

TRIPLE AND GATE, 3I/P, SOIC-14; LOGIC FAMILY / BASE NUMBER:74ALS11; LOGIC TYPE:AND GATE; OUTPUT CURR ...
Buy Surplus As Low As
CAN$1.00
TEXAS INSTRUMENTS SEMI SN74HC125DBR
SN74HC125DBR

TEXAS INSTRUMENTS SEMI

NON INVERTING BUS BUFFER GATE SSOP-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74HC125; LOGIC DEVICE T ...
Buy Surplus As Low As
CAN$0.21
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!