T835-600B-TR

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO T835-600B-TR
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$2.16
Save as much as 61%
Last Value Update: 2022-03-23
Product Description
Warranty

Description

  • T835600BTR
  • (PRICE/TR)
  • TRIAC
  • 600V
  • 8A
  • D-PAK
  • PEAK REPETITIVE OFF-STATE VOLTAGE
  • VDRM:600V
  • ON STATE RMS CURRENT IT(RMS):8A
  • TRIAC CASE STYLE:TO-252
  • GATE TRIGGER CURRENT MAX (QI)
  • IGT:35MA
  • GATE TRIGGER VOLTAGE MAX VGT:1.3V
  • PEAK GATE POWER:1W
  • MSL:- ROHS COMPLIAN
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #T835-600B-TR
CategorySemiconductors
SubcategoryThyristor/SCR/Triac/Diac/Alternistor
If you need a specific firmware or series relating to T835-600B-TR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1.46
SKU: 16478121
Save Up To CAN$0.70!
Must Purchase Minimum Quantity Of 2500
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.14
SKU: 16478122
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.99
SKU: 16478123
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.90
SKU: 16478124
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to T835-600B-TR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO T435-600B-TR
T435-600B-TR

ST MICRO

STMICRO ELECTRONICS

(PRICE/TC), TRIAC, 600V, 4A, TO-252-3; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; ON STATE RMS CU ...
Buy Surplus As Low As
CAN$1.12
ST MICRO T835-600G-TR
T835-600G-TR

ST MICRO

STMICRO ELECTRONICS

SNUBBERLESS TRIAC, 600V, 8A, D2PAK-3
Buy Surplus As Low As
CAN$3.34
IN STOCK!
FUJI ELECTRIC 7MBR50NF-060
7MBR50NF-060

FUJI ELECTRIC

DISCONTINUED BY MANUFACTURER, IGBT TRANSISTOR MODULE, 50 AMP, 600V
Buy Surplus As Low As
CAN$217.16
IN STOCK!
INFINEON BSM50GD120DLC
BSM50GD120DLC

INFINEON

EUPEC

BLOCK
Buy Surplus As Low As
CAN$413.64
IN STOCK!
FUJI ELECTRIC 2MBI75P-140
2MBI75P-140

FUJI ELECTRIC

IGBT MODULE, 1400 VOLT, 75 AMP
Buy Surplus As Low As
CAN$47.27
IN STOCK!
IXYS IXDN75N120
IXDN75N120

IXYS

INSULATED GATE BIPOLAR TRANSISTOR, 150A I(C), 1200V V(BR)CES, N-CHANNEL
Buy Surplus As Low As
CAN$63.52
IN STOCK!
MITSUBISHI CM10MD1-24H
CM10MD1-24H

MITSUBISHI

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 10A I(C), 1200V V(BR)CES, N-CHANNEL
Buy Surplus As Low As
CAN$186.14
IN STOCK!
ON SEMICONDUCTOR HGTG20N60A4
HGTG20N60A4

ON SEMICONDUCTOR

IGBT, 600V, 70A, TO-247; DC COLLECTOR CURRENT:70A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.8V ...
Buy Surplus As Low As
CAN$6.41
IN STOCK!
ON SEMICONDUCTOR HGTP12N60C3D
HGTP12N60C3D

ON SEMICONDUCTOR

SINGLE IGBT, 600V, 24A, CONTINUOUS COLLECTOR CURRENT:24A, COLLECTOR EMITTER SATURATION VOLTAGE:1.65V ...
Buy Surplus As Low As
CAN$4.23
IN STOCK!
ON SEMICONDUCTOR HGTP20N60A4
HGTP20N60A4

ON SEMICONDUCTOR

SINGLE IGBT, 600V, 70A; DC COLLECTOR CURRENT:70A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.8V; ...
Buy Surplus As Low As
CAN$5.16
ON SEMICONDUCTOR ISL9V5036S3ST
ISL9V5036S3ST

ON SEMICONDUCTOR

(PRICE/TC) IGBT, 360V, 46A, 175DEG C, 250W, CONTINUOUS COLLECTOR CURRENT:46A, COLLECTOR EMITTER SATU ...
Buy Surplus As Low As
CAN$5.35
TEXAS INSTRUMENTS SEMI SN74LV125APW
SN74LV125APW

TEXAS INSTRUMENTS SEMI

QUAD BUS BUFFER GATE, SMD, 74LV125; LOGIC DEVICE TYPE:BUFFER, NON INVERTING; LOGIC FAMILY / BASE NUM ...
Buy Surplus As Low As
CAN$1.88
IN STOCK!
TEXAS INSTRUMENTS SEMI BQ24123RHLTG4
BQ24123RHLTG4

TEXAS INSTRUMENTS SEMI

IC, CHARGE MANAGEMENT, SMD, QFN-20; BATTERY TYPE:LI-ION, LI-POL; INPUT VOLTAGE:16V; BATTERY CHARGE V ...
Buy Surplus As Low As
CAN$9.75
TEXAS INSTRUMENTS SEMI SN74LVC1G32DBVTG4
SN74LVC1G32DBVTG4

TEXAS INSTRUMENTS SEMI

IC, SINGLE OR GATE, 2I/P, SOT-23-5, FULL REEL; LOGIC FAMILY / BASE NUMBER:74LVC1G32; LOGIC TYPE:OR; ...
Buy Surplus As Low As
CAN$0.51
TEXAS INSTRUMENTS SEMI SN74LV132AD
SN74LV132AD

TEXAS INSTRUMENTS SEMI

NAND GATE, QUAD, SMD, SOIC14, 7V; LOGIC FAMILY / BASE NUMBER:74LV132; LOGIC TYPE:NAND; OUTPUT CURREN ...
Buy Surplus As Low As
CAN$2.40
TEXAS INSTRUMENTS SEMI SN74AHCT1G32DBVT
SN74AHCT1G32DBVT

TEXAS INSTRUMENTS SEMI

SINGLE OR GATE, 2I/P, SOT-23-5; LOGIC TYPE:OR; OUTPUT CURRENT:8MA; NO. OF INPUTS:2; SUPPLY VOLTAGE M ...
Buy Surplus As Low As
CAN$0.70
TEXAS INSTRUMENTS SEMI SN74ACT08DE4
SN74ACT08DE4

TEXAS INSTRUMENTS SEMI

IC, QUAD AND GATE, 2I/P, SOIC-14; FAMILY TYPE:ACT; INPUT TYPE:TTL; LEADED PROCESS COMPATIBLE:YES; LO ...
Buy Surplus As Low As
CAN$0.45
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!