TDA7498LTR

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO TDA7498LTR
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$20.08
Save as much as 46%
Last Value Update: 2022-03-23
Product Description
Warranty

Description

  • TDA7498LTR
  • (PRICE/TC)
  • AMPLIFIER
  • CLASS D
  • 80W
  • POWERSSO-36
  • AMPLIFIER CLASS:D
  • NO. OF CHANNELS:2 CHANNEL
  • OUTPUT POWER:80W
  • SUPPLY VOLTAGE RANGE:14V TO 36V
  • AMPLIFIER CASE STYLE:POWERSSO
  • NO. OF PINS:36PINS
  • LOAD IMPEDANCE:6OHM
  • PRODUCT RANGE:-
  • MSL:- ROHS COMPLIAN
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #TDA7498LTR
CategorySemiconductors
SubcategoryThyristor/SCR/Triac/Diac/Alternistor
If you need a specific firmware or series relating to TDA7498LTR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$18.65
SKU: 49029550
Save Up To CAN$1.43!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$14.60
SKU: 49029551
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$12.68
SKU: 49029552
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$11.52
SKU: 49029553
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to TDA7498LTR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO TDA7498
TDA7498

ST MICRO

AUDIO AND SOUND
Buy Surplus As Low As
CAN$135.91
ST MICRO TDA7560H
TDA7560H

ST MICRO

STMICRO ELECTRONICS

AUDIO AMPLIFIER, TYPE AB, 80W, FLEXIWATT; AMPLIFIER CLASS:AB; NO. OF CHANNELS:4 CHANNEL; OUTPUT POWE ...
Buy Surplus As Low As
CAN$17.73
Repair Yours
CAN$253.87
POWEREX PM200CSA060
PM200CSA060

POWEREX

IGBT, 200 A, 600 V, SCREW TERMINALS
Buy Surplus As Low As
CAN$215.68
IN STOCK!
IXYS MCC132-16IO1
MCC132-16IO1

IXYS

IGBT MODULE, 1600V, 320A, POWER MODULE, DUAL, SCR
Buy Surplus As Low As
CAN$90.11
IN STOCK!
INTERNATIONAL RECTIFIER IRG4PC50KD
IRG4PC50KD

INTERNATIONAL RECTIFIER

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 52A I(C), 600V V(BR)CES, N-CHANNEL, ...
Buy Surplus As Low As
CAN$17.73
IXYS IXDN75N120
IXDN75N120

IXYS

INSULATED GATE BIPOLAR TRANSISTOR, 150A I(C), 1200V V(BR)CES, N-CHANNEL
Buy Surplus As Low As
CAN$63.52
IN STOCK!
TOSHIBA MG25Q6ES50A
MG25Q6ES50A

TOSHIBA

DISCONTINUED BY MANUFACTURER, IGBT, POWER TRANSISTOR MODULE, 25 AMP ,1200 V, 6-PACK
Buy New
CAN$650.00
IN STOCK!
ON SEMICONDUCTOR HGTG30N60A4
HGTG30N60A4

ON SEMICONDUCTOR

IGBT, N, 600V, 75A, TO-247; DC COLLECTOR CURRENT:75A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1 ...
Buy Surplus As Low As
CAN$6.70
IN STOCK!
ON SEMICONDUCTOR FSBB30CH60
FSBB30CH60

ON SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, IGBT, POWER DRIVER MODULE IGBT, 3 PHASE, 600V, 30A, 27-POWERDIP MODULE ...
Buy Surplus As Low As
CAN$57.61
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74AHC125N
SN74AHC125N

TEXAS INSTRUMENTS SEMI

NON INVERTING BUS BUFFER GATE DIP-14; LOGIC FAMILY / BASE NUMBER:74AHC125; LOGIC DEVICE TYPE:BUFFER, ...
Buy Surplus As Low As
CAN$1.14
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74LVC2G08DCTR
SN74LVC2G08DCTR

TEXAS INSTRUMENTS SEMI

IC, DUAL 2 INPUT AND GATE, SMD; LOGIC FAMILY / BASE NUMBER:74LVC2G08; LOGIC TYPE:AND; OUTPUT CURRENT ...
Buy Surplus As Low As
CAN$1.25
TEXAS INSTRUMENTS SEMI SN74LVC125APWG4
SN74LVC125APWG4

TEXAS INSTRUMENTS SEMI

NON INVERTING BUS BUFFER GATE TSSOP14; LOGIC FAMILY / BASE NUMBER:74LVC125; LOGIC DEVICE TYPE:BUFFER ...
Buy Surplus As Low As
CAN$0.27
TEXAS INSTRUMENTS SEMI SN74ALS11AD
SN74ALS11AD

TEXAS INSTRUMENTS SEMI

TRIPLE AND GATE, 3I/P, SOIC-14; LOGIC FAMILY / BASE NUMBER:74ALS11; LOGIC TYPE:AND GATE; OUTPUT CURR ...
Buy Surplus As Low As
CAN$1.00
TEXAS INSTRUMENTS SEMI SN74AHC00PWR
SN74AHC00PWR

TEXAS INSTRUMENTS SEMI

NAND GATE, QUAD, 2 I/P, TSSOP-14; LOGIC FAMILY / BASE NUMBER:74AHC00; LOGIC TYPE:NAND; OUTPUT CURREN ...
Buy Surplus As Low As
CAN$0.49
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74LV08APWG4
SN74LV08APWG4

TEXAS INSTRUMENTS SEMI

QUAD AND GATE, 2I/P, TSSOP-14; LOGIC TYPE:AND GATE; OUTPUT CURRENT:12MA; NO. OF INPUTS:2; SUPPLY VOL ...
Buy Surplus As Low As
CAN$0.24
TEXAS INSTRUMENTS SEMI SN74LVC1G08DBVTE4
SN74LVC1G08DBVTE4

TEXAS INSTRUMENTS SEMI

SINGLE AND GATE, 2I/P, SOT-23-5; LOGIC FAMILY / BASE NUMBER:74LVC1G08; LOGIC TYPE:AND GATE; OUTPUT C ...
Buy Surplus As Low As
CAN$0.59
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!