TN2010H-6G-TR

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO TN2010H-6G-TR
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$2.28
Save as much as 60%
Last Value Update: 2022-03-21
Product Description
Warranty

Description

  • TN2010H6GTR
  • (PRICE/EACH)
  • POWER MANAGEMENT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #TN2010H-6G-TR
CategorySemiconductors
SubcategoryThyristor/SCR/Triac/Diac/Alternistor
If you need a specific firmware or series relating to TN2010H-6G-TR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1.60
SKU: 110255743
Save Up To CAN$0.68!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.25
SKU: 110255744
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.08
SKU: 110255745
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.99
SKU: 110255746
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to TN2010H-6G-TR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO ST25R3914-AQWT
ST25R3914-AQWT

ST MICRO

STMICRO ELECTRONICS

MEMORY
Buy Surplus As Low As
CAN$11.52
POWEREX KD421215A7
KD421215A7

POWEREX

DISCONTINUED BY MANUFACTURER, DUAL DARLINGTON TRANSISTOR MODULE, 1200 V, 150 A, JUNCTION TEMPERATURE ...
Buy Surplus As Low As
CAN$345.68
IN STOCK!
FUJI ELECTRIC 7MBP50RA120
7MBP50RA120

FUJI ELECTRIC

IGBT MODULE, 1200V, 50A, R SERIES
Buy Surplus As Low As
CAN$110.80
IN STOCK!
MITSUBISHI PM30RMC060
PM30RMC060

MITSUBISHI

DISCONTINUED BY MANUFACTURER, POWER MODULE BLOCK, 30A, SIX IGBTS
Buy Surplus As Low As
CAN$128.52
IN STOCK!
IXYS IXSN35N120U1
IXSN35N120U1

IXYS

BLOCK
Buy Surplus As Low As
CAN$39.89
SANREX CVM50BB160
CVM50BB160

SANREX

DISCONTINUED BY MANUFACTURER, IGBT MODULE, 50A, 1600V, SCR+DIODE/6U
Buy Surplus As Low As
CAN$135.91
IN STOCK!
INTERNATIONAL RECTIFIER CPV363M4F
CPV363M4F

INTERNATIONAL RECTIFIER

BLOCK IGBT SIP MODULE 600V 9A IMS-2
Buy Surplus As Low As
CAN$93.07
IN STOCK!
POWEREX PM200CSA060
PM200CSA060

POWEREX

IGBT, 200 A, 600 V, SCREW TERMINALS
Buy Surplus As Low As
CAN$215.68
IN STOCK!
INFINEON FP50R12KE3
FP50R12KE3

INFINEON

EUPEC

IGBT MODULE, 1200V, 50A, ECONO, PIM3, CHASSIS MOUNT
Buy Surplus As Low As
CAN$80.00
IN STOCK!
ON SEMICONDUCTOR HGTG10N120BND
HGTG10N120BND

ON SEMICONDUCTOR

IGBT, 1.2KV, 35 AMP, 298W, NPT, 3 PINS, OPERATING TEMPERATURE MAX: 150C, THROUGH HOLE, ROHS3 COMPLIA ...
Buy Surplus As Low As
CAN$4.90
IN STOCK!
ON SEMICONDUCTOR HGTG12N60A4
HGTG12N60A4

ON SEMICONDUCTOR

SINGLE IGBT, DC COLLECTOR CURRENT: 54 AMP, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON): 2V, POWER D ...
Buy Surplus As Low As
CAN$2.75
IN STOCK!
ON SEMICONDUCTOR HGTG7N60A4D
HGTG7N60A4D

ON SEMICONDUCTOR

SINGLE IGBT, 600V, 34A, DC COLLECTOR CURRENT:34A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.9V, ...
Buy Surplus As Low As
CAN$2.66
ON SEMICONDUCTOR FSBS10CH60
FSBS10CH60

ON SEMICONDUCTOR

SMART POWER MODULE, 3 PHASE, 600 V, 10 AMP, PCB MOUNT, SPM 3 SERIES
Buy Surplus As Low As
CAN$28.07
IN STOCK!
ON SEMICONDUCTOR FSBS5CH60
FSBS5CH60

ON SEMICONDUCTOR

SMART POWER MODULE, 3-PH, 600V, 5A PCB MOUNT, IPM POWER DEVICE:IGBT, VOLTAGE RATING (VCES / VDSS):60 ...
Buy Surplus As Low As
CAN$31.02
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74LS20NSR
SN74LS20NSR

TEXAS INSTRUMENTS SEMI

IC, NAND GATE, LS SERIES, 2-FUNC, 4-INPUT, TTL, GREEN, PLASTIC, SOP-14
Buy Surplus As Low As
CAN$0.19
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74LVC1G08YZPR
SN74LVC1G08YZPR

TEXAS INSTRUMENTS SEMI

SINGLE AND GATE, 2I/P, DSBGA-5, FULL REEL; LOGIC FAMILY / BASE NUMBER:74LVC1G08; LOGIC TYPE:AND GATE ...
Buy Surplus As Low As
CAN$0.28
SUSUMU RL1220S-101-F
RL1220S-101-F

SUSUMU

RES. 100 OHM 1/3W 1% 0805
Buy Surplus As Low As
CAN$0.05
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!