Home
 > 
Integrated Circuits
 > 
Linear Amplifier IC
 > 
ST MICRO
 > 
STMICRO ELECTRONICS
 > 
TSV632IYDT

TSV632IYDT

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO TSV632IYDT
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$2.59
Save as much as 47%
Last Value Update: 2022-03-23
Product Description
Warranty

Description

  • TSV632IYDT
  • (PRICE/TC)
  • OP-AMP DUAL
  • 880KHZ
  • 0.34V/US
  • SOIC-8
  • NO. OF AMPLIFIERS:2 AMPLIFIER
  • BANDWIDTH:880KHZ
  • SLEW RATE:0.34V/¦S
  • SUPPLY VOLTAGE RANGE:1.5V TO 5.5V
  • AMPLIFIER CASE STYLE:SOIC
  • NO. OF PINS:8PINS
  • OPERATING TEMPERATURE MIN:-40¦C
  • MSL:- ROHS COMPLIANT:
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #TSV632IYDT
CategoryIntegrated Circuits
SubcategoryLinear Amplifier IC
If you need a specific firmware or series relating to TSV632IYDT, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$2.33
SKU: 88175842
Save Up To CAN$0.26!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.82
SKU: 88175843
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.58
SKU: 88175844
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.44
SKU: 88175845
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to TSV632IYDT, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

NTE NTE4063B
NTE4063B

NTE

MAGNITUDE COMPARATOR CHIP, 4-BIT, CMOS, DIP TYPE PACKAGE, OPERATING TEMPERATURE: -55 TO 125 °C, 14 P ...
Buy Surplus As Low As
CAN$8.14
IN STOCK!
RED LION CONTROLS 60
60

RED LION CONTROLS

SIXNET

MULTIPLEXER
ANALOG DEVICES ADG407BPZ
ADG407BPZ

ANALOG DEVICES

ANALOGUE MUX, DUAL, 8:1, PLCC-28; MULTIPLEXER CONFIGURATION:8:1; NO. OF CIRCUITS:2CIRCUITS; ON STATE ...
Buy Surplus As Low As
CAN$28.07
ANALOG DEVICES ADG408BNZ
ADG408BNZ

ANALOG DEVICES

ANALOG MULTIPLEXER, 8 X 1, DIP-16; MULTIPLEXER CONFIGURATION:8:1; NO. OF CIRCUITS:1CIRCUITS; ON STAT ...
Buy Surplus As Low As
CAN$10.34
IN STOCK!
ANALOG DEVICES ADG439FBRWZ
ADG439FBRWZ

ANALOG DEVICES

ANALOGUE MULTIPLEXER / DEMULTIPLEXER, 4:1, 2, 450 OHM, 15V, NSOIC, 16 ;ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$17.73
IN STOCK!
ANALOG DEVICES ADG508AKNZ
ADG508AKNZ

ANALOG DEVICES

IC, MULTIPLEXER, 8 CHANNEL, 16.5V, 1.5MA, 470MW, 600NS ON/OFF, PDIP-16
Buy Surplus As Low As
CAN$17.73
IN STOCK!
ANALOG DEVICES ADG729BRUZ
ADG729BRUZ

ANALOG DEVICES

ANALOG MULTIPLEXER, DUAL, 4 X 1 TSSOP-16; ANALOG SWITCH TYPE:DPST; NO. OF CHANNELS:4CHANNELS; ON STA ...
Buy Surplus As Low As
CAN$11.52
ANALOG DEVICES ADG758BCPZ
ADG758BCPZ

ANALOG DEVICES

ANALOG MULTIPLEXER, 8 X 1, LFCSP-20; MULTIPLEXER CONFIGURATION:8:1; NO. OF CIRCUITS:1CIRCUITS; ON ST ...
Buy Surplus As Low As
CAN$6.42
ON SEMICONDUCTOR 74VHC244MTCX
74VHC244MTCX

ON SEMICONDUCTOR

BUFFERS & LINE DRIVER, NON INVERTING, OCTAL, TSSOP-20, LOGIC FAMILY / BASE NUMBER:74VHC244, NON INVE ...
Buy Surplus As Low As
CAN$0.79
IN STOCK!
ON SEMICONDUCTOR 74VHC273MTCX
74VHC273MTCX

ON SEMICONDUCTOR

(PRICE/TC) FLIP-FLOP, D-TYPE, 165MHZ, TSSOP-20, LOGIC FAMILY / BASE NUMBER:74VHC273, FLIP-FLOP TYPE: ...
Buy Surplus As Low As
CAN$0.56
IN STOCK!
ON SEMICONDUCTOR MM74HC132M
MM74HC132M

ON SEMICONDUCTOR

IC, 74HC CMOS, SMD, 74HC132, SOIC14, LOGIC FAMILY / BASE NUMBER:74HC132, LOGIC TYPE:NAND SCHMITT TRI ...
Buy Surplus As Low As
CAN$0.38
IN STOCK!
ON SEMICONDUCTOR MM74HC138M
MM74HC138M

ON SEMICONDUCTOR

IC, DECODER, CMOS, 3 INPUT, 8 OUTPUT, 6V, 5.2MA, 600MW, SOIC-6
Buy Surplus As Low As
CAN$1.20
IN STOCK!
ON SEMICONDUCTOR MM74HC157N
MM74HC157N

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

MULTIPLEXER, HC/UH SERIES, 4-FUNC, 2 LINE INPUT, 1 LINE OUTPUT, TRUE OUTPUT, CMOS, PDIP16
Buy Surplus As Low As
CAN$6.20
IN STOCK!
ON SEMICONDUCTOR MM74HC165M
MM74HC165M

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

SHIFT REGISTER, 8-BIT, CMOS, SOIC-16 3.90MM WIDTH
Buy Surplus As Low As
CAN$1.13
ON SEMICONDUCTOR MM74HC245AWM
MM74HC245AWM

ON SEMICONDUCTOR

BUS TRANSCEIVER, HC/UH SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, SOIC-20
Buy Surplus As Low As
CAN$0.57
IN STOCK!
SUSUMU RG1608P-241-B-T1
RG1608P-241-B-T1

SUSUMU

THIN FILM CHIP RESISTORS 0603 SIZE, 1/10W, 240 OHM, 0.1%, 25PPM
Buy Surplus As Low As
CAN$0.18
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!