Home
 > 
Pilot Devices
 > 
Selector Switch
 > 
ST MICRO
 > 
STMICRO ELECTRONICS
 > 
VIPER12ADIP-E

VIPER12ADIP-E

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO VIPER12ADIP-E
ST MICRO VIPER12ADIP-E
ST MICRO VIPER12ADIP-E 0
ST MICRO VIPER12ADIP-E 1
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$1.60
Save as much as 61%
Last Value Update: 2022-03-21
Product Description
Warranty

Description

  • VIPER12ADIPE
  • OFF LINE SWITCHER
  • DIP-8
  • INPUT VOLTAGE AC MIN:85V
  • INPUT VOLTAGE AC MAX:265V
  • AC / DC CONVERTER CASE STYLE:DIP
  • NO. OF PINS:8PINS
  • POWER RATING:8W
  • TOPOLOGY:BUCK (STEP DOWN)
  • OPERATING TEMPERATURE MIN:-40¦C
  • PRODUCT RANGE:-
  • MSL:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #VIPER12ADIP-E
CategoryPilot Devices
SubcategorySelector Switch
If you need a specific firmware or series relating to VIPER12ADIP-E, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1.09
SKU: 36404403
Save Up To CAN$0.52!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.85
SKU: 36404404
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.74
SKU: 36404405
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.67
SKU: 36404406
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to VIPER12ADIP-E, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO STD3NK80Z-1
STD3NK80Z-1

ST MICRO

STMICRO ELECTRONICS

MOSFET, N CHANNEL, 800V, 2.5A, TO-251; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:800V; ...
Buy Surplus As Low As
CAN$0.92
ST MICRO VNP35NV04-E
VNP35NV04-E

ST MICRO

STMICRO ELECTRONICS

MOSFET, N CHANNEL, 45V, 30A, TO-220; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:45V; CO ...
Buy Surplus As Low As
CAN$6.48
ALLEN BRADLEY 800T-N30
800T-N30

ALLEN BRADLEY

LAMP,INCANDESCENT6.3V 0.9 WATTS
Buy Surplus As Low As
CAN$7.68
ALLEN BRADLEY 800MR-N2B
800MR-N2B

ALLEN BRADLEY

CAP, FOR PUSH BUTTON, ILLUMINATED, PUSH TO TEST, PILOT LIGHT AND ILLUMINATED PUSH BUTTON, BLUE
Buy Surplus As Low As
CAN$36.93
IN STOCK!
ALLEN BRADLEY 800M-XD2R
800M-XD2R

ALLEN BRADLEY

CONTACT BLOCKS, LOGIC REED, QUICK CONNECT, 1 N.C.
Buy Surplus As Low As
CAN$76.82
IN STOCK!
ALLEN BRADLEY 800H-N105G
800H-N105G

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CAP, GREEN COLOR, FOR PUSHBUTTON SWITCH, MOUNTABLE
Buy Surplus As Low As
CAN$202.39
ALLEN BRADLEY 800H-NP52A
800H-NP52A

ALLEN BRADLEY

REPLACEMENT PART, CAP, NEMA 7/9 PUSH BUTTON, RED, NON ILLUMINATED JUMBO PUSH PULL PUSH BUTTON
Buy Surplus As Low As
CAN$96.02
ALLEN BRADLEY 800E-ALF7
800E-ALF7

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, LENS CAP, PUSH BUTTON, 22.5MM, ROUND, FLUSH, EXTENDED, GUARDED, AND PU ...
Buy Surplus As Low As
CAN$3.76
EATON CORPORATION E22V51
E22V51

EATON CORPORATION

CUTLER HAMMER

SELECTOR SWITCH, 22.5 MM SIZE, 2 POSITION, LEVER KNOB, 45 DEGREE ROTATON, BLACK W/ WHITE INSERT, MAI ...
Buy Surplus As Low As
CAN$17.00
IN STOCK!
EATON CORPORATION 10250T1CP
10250T1CP

EATON CORPORATION

CUTLER HAMMER

CONTACT BLOCK, 10250T SERIES, 1NO-1NC, AMBER SHRD, STANDARD, PRESSURE TERMINAL
Buy Surplus As Low As
CAN$56.00
IN STOCK!
EATON CORPORATION E30KR6
E30KR6

EATON CORPORATION

CUTLER HAMMER

(PRICE/EA) COLLAR SNAP ON GRAY
Buy Surplus As Low As
CAN$12.00
IN STOCK!
GENERAL ELECTRIC CR104PXL01G
CR104PXL01G

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, LENS, 30 MM, GREEN, FOR INDICATING LIGHT
Buy Surplus As Low As
CAN$39.09
GENERAL ELECTRIC CR2940U207A
CR2940U207A

GENERAL ELECTRIC

ADAPTOR KIT FOR TANDEM MOUNTING CONTACT BLOCKS
Buy Surplus As Low As
CAN$16.25
Repair Yours
Contact Us
EATON CORPORATION 86-1440
86-1440

EATON CORPORATION

CUTLER HAMMER

CONTACT BLOCK 2NC
Buy Surplus As Low As
CAN$31.00
GENERAL ELECTRIC CR104G53
CR104G53

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, PUSHBUTTON LENS,RED, CAP
Buy Surplus As Low As
CAN$29.55
IN STOCK!
GENERAL ELECTRIC P9B10VN
P9B10VN

GENERAL ELECTRIC

CONTACT BLOCK, 22 MM, 10 AMP, 600 VAC, 1 NO AUX CONTACT, FRONT MOUNT, SCREW TERMINALS, IP20, CEMA, ( ...
Buy Surplus As Low As
CAN$10.64
IN STOCK!
IDEC LT1A-0135P
LT1A-0135P

IDEC

3TIER 120V STDY PLA
Buy New
CAN$121.91
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!