Home
 > 
Pilot Devices
 > 
Selector Switch
 > 
ST MICRO
 > 
STMICRO ELECTRONICS
 > 
VIPER22ADIP-E

VIPER22ADIP-E

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO VIPER22ADIP-E
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$2.45
Save as much as 47%
Last Value Update: 2022-03-21
Product Description
Warranty

Description

  • VIPER22ADIPE
  • SMPS PRIMARY SWITCHER
  • 8-DIP
  • INPUT VOLTAGE AC MIN:195V
  • INPUT VOLTAGE AC MAX:265V
  • AC / DC CONVERTER CASE STYLE:DIP
  • NO. OF PINS:8PINS
  • POWER RATING:20W
  • TOPOLOGY:-
  • OPERATING TEMPERATURE MIN:-40°C
  • OPERATING TEMPERATURE MAX:150°C ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #VIPER22ADIP-E
CategoryPilot Devices
SubcategorySelector Switch
If you need a specific firmware or series relating to VIPER22ADIP-E, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$2.21
SKU: 16470658
Save Up To CAN$0.24!
Additional quantities available with standard lead time.
63 in UK
9 in US
9 in EU

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.73
SKU: 16470659
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.50
SKU: 16470660
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.36
SKU: 16470661
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to VIPER22ADIP-E, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO VIPER100-E
VIPER100-E

ST MICRO

STMICRO ELECTRONICS

(PRICE/EACH), IND. & POWER CONV.
Buy Surplus As Low As
CAN$3.75
ST MICRO VIPER50-E
VIPER50-E

ST MICRO

SMPS PRIMARY, 200KHZ, PENTAWATT-5; INPUT VOLTAGE AC MIN:-; INPUT VOLTAGE AC MAX:230V; AC / DC CONVER ...
Buy Surplus As Low As
CAN$6.26
Repair Yours
Contact Us
ALLEN BRADLEY 800T-XD1R
800T-XD1R

ALLEN BRADLEY

CONTACT BLOCK, 30-150 VDC MAX, 0.06 TO 0.15 AMP MAX, 1.8 VA TO 8 VA MAX, LOGIC REED TYPE, 1 NO CONTA ...
Buy Surplus As Low As
CAN$17.88
IN STOCK!
ALLEN BRADLEY 194C-G3381
194C-G3381

ALLEN BRADLEY

REPLACEMENT BLACK CONTROL KNOB
Buy Surplus As Low As
CAN$13.56
ALLEN BRADLEY 800H-N106G
800H-N106G

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 02/28/2011, CAP, GREEN, REPLACEMENT PART, FOR NEMA 7/9 PUSH-BUTTON, ILL ...
Buy Surplus As Low As
CAN$137.70
IN STOCK!
ALLEN BRADLEY 800H-N115H
800H-N115H

ALLEN BRADLEY

MUSHROOM CAP, REPLACEMENT, JUMBO, BLACK, 30MM NON ILLUMINATED MUSHROOM CAP
Buy Surplus As Low As
CAN$52.16
ALLEN BRADLEY 800H-N143
800H-N143

ALLEN BRADLEY

MOUNTING RING, TYPE 2 GUARDED FOR PUSHBUTTON SWITCH, ALSO CONVERTS FLUSH TO GUARDED
Buy Surplus As Low As
CAN$7.15
IN STOCK!
ALLEN BRADLEY 800T-N122C
800T-N122C

ALLEN BRADLEY

COLOR CAP, LENS, 30 MM, REPLACEMENT, 800T SERIES, CLEAR, REPLACEMENT PART, 18 MM, PLASTIC, COMPATIBL ...
Buy Surplus As Low As
CAN$11.92
IN STOCK!
ALLEN BRADLEY 800T-N159W
800T-N159W

ALLEN BRADLEY

PUSHBUTTON CAP, 30 MM, MUSHROOM HEAD, WHITE, ILLUMINATED, PUSH - PULL
Buy Surplus As Low As
CAN$44.71
ALLEN BRADLEY 800T-N208E
800T-N208E

ALLEN BRADLEY

REPLACEMENT COLOR CAP, 30 MM, NON-ILLUMINATED, PUSH-PULL, JUMBO CAP, YELLOW
Buy Surplus As Low As
CAN$58.12
ALLEN BRADLEY 800A-N35
800A-N35

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, DIFFUSER INSERT SQUARE PKG QTY 5
Buy Surplus As Low As
CAN$8.94
ALLEN BRADLEY 800E-N169R
800E-N169R

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 2006-10-31, REPLACEMENT LAMP, RED LED, FULL VOLTAGE, 120V AC
Buy Surplus As Low As
CAN$21.64
IN STOCK!
EATON CORPORATION E30-KLA9
E30-KLA9

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 10 AMP, 1NO/1NC, 600 VAC, TWO CIRCUIT, SILVER CONTACT, ...
Buy Surplus As Low As
CAN$128.16
IN STOCK!
GENERAL ELECTRIC CR104PXC01
CR104PXC01

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 30.5 MM, 10 AMP CONTINUOUS, SINGLE-CIRCUIT, FINGER-SAFE ...
Buy Surplus As Low As
CAN$56.63
IN STOCK!
GENERAL ELECTRIC 080BA9S120LV
080BA9S120LV

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, LED LAMP, 120V AC, GREEN, FOR PILOT DEVICE
Buy Surplus As Low As
CAN$31.30
IN STOCK!
IDEC HW1A-B4-R
HW1A-B4-R

IDEC

CAP, BUTTON, PUSH BUTTON ACCESSORY
Buy New
CAN$4.36
IN STOCK!
SIEMENS 3SB3420-0B
3SB3420-0B

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, COMPONENT FOR ENCLOSURE, 22 MM, 10 AMP, 400V, 1 NO, SCR ...
Buy Surplus As Low As
CAN$74.51
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!