Home
 > 
Semiconductors
 > 
Transistor
 > 
ST MICRO
 > 
STMICRO ELECTRONICS
 > 
VN5772AKTR-E

VN5772AKTR-E

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO VN5772AKTR-E
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$12.74
Save as much as 47%
Last Value Update: 2022-03-23
Product Description
Warranty

Description

  • VN5772AKTRE
  • (PRICE/TC) POWER LOAD SW
  • AEC-Q100
  • 13V
  • SOIC-28
  • POWER LOAD SWITCH TYPE:HIGH SIDE
  • INPUT VOLTAGE:13V
  • CURRENT LIMIT:18A
  • ON STATE RESISTANCE:0.05OHM
  • DISTRIBUTION SWITCH CASE STYLE:SOIC
  • NO. OF PINS:28PINS
  • THERMAL PROTECTION:YES
  • MSL:- ROHS COMPLIANT: Y
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #VN5772AKTR-E
CategorySemiconductors
SubcategoryTransistor
If you need a specific firmware or series relating to VN5772AKTR-E, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$11.47
SKU: 67183636
Save Up To CAN$1.27!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$8.98
SKU: 67183637
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$7.80
SKU: 67183638
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$7.09
SKU: 67183639
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to VN5772AKTR-E, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO VN540-E
VN540-E

ST MICRO

DISCONTINUED BY MANUFACTURER, BUFFER/INVERTER BASED PERIPHERAL DRIVER, 1 DRIVER, MOS, PENTAWATT-5
Buy Surplus As Low As
CAN$12.56
ST MICRO VN5E025AJTR-E
VN5E025AJTR-E

ST MICRO

STMICRO ELECTRONICS

(PRICE/TR), HIGH SIDE SWITCHES
Buy Surplus As Low As
CAN$2.68
Repair Yours
CAN$256.48
INFINEON BSM25GD120DN2
BSM25GD120DN2

INFINEON

EUPEC

INSULATED GATE BIPOLAR TRANSISTOR, 35A I(C), 1200V V(BR)CES, N-CHANNEL, LONG PINS
Buy Surplus As Low As
CAN$264.66
IN STOCK!
INFINEON BSM50GX120DN2
BSM50GX120DN2

INFINEON

EUPEC

DISCONTINUED BY MANUFACTURER, IGBT MODULE, 3PHASE, 1200V, 78A
Buy Surplus As Low As
CAN$484.46
IN STOCK!
MITSUBISHI PM15CNA060
PM15CNA060

MITSUBISHI

DISCONTINUED BY MANUFACTURER, IGBT, 15 AMP, 600 V, 3 PHASE
Buy Surplus As Low As
CAN$574.18
IXYS IXSN35N100U1
IXSN35N100U1

IXYS

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 34A I(C), 1000V V(BR)CES, N-CHANNEL
Buy Surplus As Low As
CAN$139.06
IN STOCK!
TOSHIBA MG150N2YS40
MG150N2YS40

TOSHIBA

IGBT MODULE, 150AMP, 1000V, N CHANNEL
Buy New
CAN$349.89
IN STOCK!
TOSHIBA MP6750
MP6750

TOSHIBA

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 15A I(C), 600V V(BR)CES, N-CHANNEL, ...
Buy Surplus As Low As
CAN$89.72
INTERNATIONAL RECTIFIER CPV363M4F
CPV363M4F

INTERNATIONAL RECTIFIER

BLOCK IGBT SIP MODULE 600V 9A IMS-2
Buy Surplus As Low As
CAN$94.20
IN STOCK!
MITSUBISHI CM10MD1-24H
CM10MD1-24H

MITSUBISHI

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 10A I(C), 1200V V(BR)CES, N-CHANNEL
Buy Surplus As Low As
CAN$188.40
IN STOCK!
POWEREX PM15RHB120
PM15RHB120

POWEREX

POWER MODULE, IGBT, 3 PHASE, 20 KHZ, 460 V
Buy Surplus As Low As
CAN$215.32
IN STOCK!
ON SEMICONDUCTOR HGTG10N120BND
HGTG10N120BND

ON SEMICONDUCTOR

IGBT, 1.2KV, 35 AMP, 298W, NPT, 3 PINS, OPERATING TEMPERATURE MAX: 150C, THROUGH HOLE, ROHS3 COMPLIA ...
Buy Surplus As Low As
CAN$4.96
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74LVC1G125YZPR
SN74LVC1G125YZPR

TEXAS INSTRUMENTS SEMI

IC NON INVERTING BUS BUFFER GATE DSBGA-5, FULL REEL; LOGIC FAMILY / BASE NUMBER:74LVC1G125; LOGIC DE ...
Buy Surplus As Low As
CAN$0.27
TEXAS INSTRUMENTS SEMI SN74AHC02PWR
SN74AHC02PWR

TEXAS INSTRUMENTS SEMI

NOR GATE, QUAD, 2 I/P, TSSOP-14; LOGIC FAMILY / BASE NUMBER:74AHC02; LOGIC TYPE:NOR GATE; OUTPUT CUR ...
Buy Surplus As Low As
CAN$0.25
TEXAS INSTRUMENTS SEMI SN74HC125DBR
SN74HC125DBR

TEXAS INSTRUMENTS SEMI

NON INVERTING BUS BUFFER GATE SSOP-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74HC125; LOGIC DEVICE T ...
Buy Surplus As Low As
CAN$0.21
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74AHC08MDREP
SN74AHC08MDREP

TEXAS INSTRUMENTS SEMI

QUAD AND GATE, 2I/P, SOIC-14; LOGIC FAMILY / BASE NUMBER:74AHC08; LOGIC TYPE:AND GATE; OUTPUT CURREN ...
Buy Surplus As Low As
CAN$0.92
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!