Home
 > 
Pilot Devices
 > 
Selector Switch
 > 
ST MICRO
 > 
STMICRO ELECTRONICS
 > 
VN5R003H-E

VN5R003H-E

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO VN5R003H-E
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$4.37
Save as much as 59%
Last Value Update: 2022-03-21
Product Description
Warranty

Description

  • VN5R003HE
  • POWER LOAD SW
  • AEC-Q100
  • 13V
  • TO-252-7
  • POWER LOAD SWITCH TYPE:-
  • INPUT VOLTAGE:13V
  • CURRENT LIMIT:-
  • ON STATE RESISTANCE:0.003OHM
  • DISTRIBUTION SWITCH CASE STYLE:TO-252 (DPAK)
  • NO. OF PINS:7PINS
  • THERMAL PROTECTION:YES
  • MSL:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #VN5R003H-E
CategoryPilot Devices
SubcategorySelector Switch
If you need a specific firmware or series relating to VN5R003H-E, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$3.11
SKU: 49022662
Save Up To CAN$1.26!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2.43
SKU: 49022663
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2.11
SKU: 49022664
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.92
SKU: 49022665
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to VN5R003H-E, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO VN5E160ASOTR-E
VN5E160ASOTR-E

ST MICRO

STMICRO ELECTRONICS

(PRICE/TR), LGS VIPOWER
Buy Surplus As Low As
CAN$1.43
ST MICRO VN610SP
VN610SP

ST MICRO

BAD VIPOWER
Buy Surplus As Low As
CAN$6.63
ALLEN BRADLEY 800MR-N9
800MR-N9

ALLEN BRADLEY

RUBBER BOOT, FOR 800MR ILLUMINATED AND NON-ILLUMINATED PUSH BUTTON, RED, MOUNTABLE
Buy Surplus As Low As
CAN$64.08
ALLEN BRADLEY 800M-XD2R
800M-XD2R

ALLEN BRADLEY

CONTACT BLOCKS, LOGIC REED, QUICK CONNECT, 1 N.C.
Buy Surplus As Low As
CAN$77.49
IN STOCK!
ALLEN BRADLEY 800T-N23
800T-N23

ALLEN BRADLEY

REPLACEMENT LENS PILOT LIGHT CAP, BLUE, GLASS, 30 MM
Buy Surplus As Low As
CAN$67.06
IN STOCK!
ALLEN BRADLEY 800E-4LX20
800E-4LX20

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CONTACT CARTRIDGE, PUSHBUTTON LATCH, 22.5 MM, 4 ACROSS, 2 N.O. CONTACT ...
Buy Surplus As Low As
CAN$42.62
IN STOCK!
ALLEN BRADLEY 800E-AF101B
800E-AF101B

ALLEN BRADLEY

22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, WHITE W/ BLACK TEXT, START
Buy Surplus As Low As
CAN$12.79
ALLEN BRADLEY 800E-AF3
800E-AF3

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 10/01/2006, PUSHBUTTON CAP, 22.5 MM, FLUSH, GREEN, ROUND
Buy Surplus As Low As
CAN$9.84
IN STOCK!
EATON CORPORATION E22H2
E22H2

EATON CORPORATION

CUTLER HAMMER

INDICATING LIGHT, INCANDESCENT LAMP TYPE, 25 MM DIAMETER, ROHS COMPLIANT, BLACK BEZEL, RED COLOR, TH ...
Buy Surplus As Low As
CAN$4.98
IN STOCK!
SIEMENS 52RB3D1
52RB3D1

SIEMENS

FURNAS ELECTRIC CO

PUSH BUTTON CAP, MUSHROOM HEAD, BLACK COLOR, PLASTIC MATERIAL, NON-ILLUMINATED, 1-5/8 INCH DIAMETER
Buy Surplus As Low As
CAN$11.00
SIEMENS 52RB3D3
52RB3D3

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, ACCESSORY, MUSHROOM HD.GREEN 1 5/8"
Buy Surplus As Low As
CAN$10.73
GENERAL ELECTRIC GE-1835
GE-1835

GENERAL ELECTRIC

LAMP .05AMP T3-1/4 55V MINATURE
Buy Surplus As Low As
CAN$2.46
IN STOCK!
GENERAL ELECTRIC CR104PXC01
CR104PXC01

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 30.5 MM, 10 AMP CONTINUOUS, SINGLE-CIRCUIT, FINGER-SAFE ...
Buy Surplus As Low As
CAN$56.63
IN STOCK!
GENERAL ELECTRIC 080B20V
080B20V

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 10AMP, 660VAC, 2 N.O.
Buy Surplus As Low As
CAN$20.86
GENERAL ELECTRIC 080BA9S120LR
080BA9S120LR

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, LED LAMP, MINIATURE, 120VAC/DC, RED
Buy Surplus As Low As
CAN$26.82
IN STOCK!
GENERAL ELECTRIC 080-BF11V
080-BF11V

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 10 AMP, 1 NO/1NC, IEC, 22 MM, 660 VAC
Buy Surplus As Low As
CAN$38.75
IN STOCK!
EATON CORPORATION 10250TA7
10250TA7

EATON CORPORATION

CUTLER HAMMER

PLUG, 10250T SERIES, GREY, HEAVY DUTY, FOR 30.5 MM, JOYSTICK OPERATOR
Buy Surplus As Low As
CAN$20.86
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!