Home
 > 
Semiconductors
 > 
Transistor
 > 
ST MICRO
 > 
STMICRO ELECTRONICS
 > 
VND5N07TR-E

VND5N07TR-E

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO VND5N07TR-E
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$4.39
Save as much as 47%
Last Value Update: 2022-03-23
Product Description
Warranty

Description

  • VND5N07TRE
  • (PRICE/TC) POWER LOAD SWITCH
  • 18V
  • TO-251-3
  • POWER LOAD SWITCH TYPE:LOW SIDE
  • INPUT VOLTAGE:18V
  • CURRENT LIMIT:5A
  • ON STATE RESISTANCE:0.2OHM
  • DISTRIBUTION SWITCH CASE STYLE:TO-252 (DPAK)
  • NO. OF PINS:3PINS
  • THERMAL PROTECTION:YES
  • MSL:- ROHS COMPLIANT: Y
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #VND5N07TR-E
CategorySemiconductors
SubcategoryTransistor
If you need a specific firmware or series relating to VND5N07TR-E, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$3.95
SKU: 49022810
Save Up To CAN$0.44!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$3.09
SKU: 49022811
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2.68
SKU: 49022812
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2.44
SKU: 49022813
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to VND5N07TR-E, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO VND5N07-E
VND5N07-E

ST MICRO

STMICRO ELECTRONICS

MOSFET, VND5N07-E SERIES, TECHNOLOGY: SI, 5 AMP, 60 W, 70 V, SMD/SMT, DPAK-3 (TO-252-3), N-CHANNEL, ...
Buy Surplus As Low As
CAN$3.90
IN STOCK!
ST MICRO VND5T016ASPTR-E
VND5T016ASPTR-E

ST MICRO

STMICRO ELECTRONICS

(PRICE/TC), POWER LOAD SW, AEC-Q100, 24V, POWERSO-16; POWER LOAD SWITCH TYPE:HIGH SIDE; INPUT VOLTAG ...
Buy Surplus As Low As
CAN$9.75
FANUC A50L-0001-0343
A50L-0001-0343

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER, IGBT MODULE, 300A, 600V
Buy Surplus As Low As
CAN$248.18
IN STOCK!
FUJI ELECTRIC 6MBI75S-120
6MBI75S-120

FUJI ELECTRIC

IGBT MODULE, 75 AMP, 1200V, PC BOARD MOUNT, S SERIES, LOW VCE
Buy Surplus As Low As
CAN$257.05
IN STOCK!
FUJI ELECTRIC 7MBR35SB120
7MBR35SB120

FUJI ELECTRIC

IGBT MODULE, 1200V, 35A, PIM, CONVERTER DIODE BRIDGE, DYNAMIC BRAKE CIRCUIT
Buy Surplus As Low As
CAN$187.61
IN STOCK!
TOSHIBA MIG20J901H
MIG20J901H

TOSHIBA

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 20A I(C), 600V V(BR)CES, N-CHANNEL
Buy New
CAN$576.14
IN STOCK!
TE CONNECTIVITY P483A
P483A

TE CONNECTIVITY

AMP

IGBT, POWER MODULE
Buy Surplus As Low As
CAN$165.45
POWEREX PM15RHB120
PM15RHB120

POWEREX

POWER MODULE, IGBT, 3 PHASE, 20 KHZ, 460 V
Buy Surplus As Low As
CAN$212.73
IN STOCK!
ON SEMICONDUCTOR HGTG30N60A4D
HGTG30N60A4D

ON SEMICONDUCTOR

IGBT, TO-247; DC COLLECTOR CURRENT:75A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.8V; POWER DIS ...
Buy Surplus As Low As
CAN$8.04
IN STOCK!
ON SEMICONDUCTOR HGTG30N60C3D
HGTG30N60C3D

ON SEMICONDUCTOR

IGBT,N CHANNEL,600V,63A,TO-247, DC COLLECTOR CURRENT:63A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(O ...
Buy Surplus As Low As
CAN$10.34
ON SEMICONDUCTOR SGF5N150UF
SGF5N150UF

ON SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 10A I(C), 1500V V(BR)CES, N-CHANNEL ...
Buy Surplus As Low As
CAN$32.50
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74LVC08APWE4
SN74LVC08APWE4

TEXAS INSTRUMENTS SEMI

QUAD AND GATE, 2I/P, TSSOP-14; LOGIC TYPE:AND GATE; OUTPUT CURRENT:24MA; NO. OF INPUTS:2; SUPPLY VOL ...
Buy Surplus As Low As
CAN$0.27
TEXAS INSTRUMENTS SEMI SN74LS00NE4
SN74LS00NE4

TEXAS INSTRUMENTS SEMI

QUAD NAND GATE, 2I/P, DIP-14; LOGIC FAMILY / BASE NUMBER:74LS00; LOGIC TYPE:NAND; OUTPUT CURRENT:16M ...
Buy Surplus As Low As
CAN$1.10
TEXAS INSTRUMENTS SEMI SN74LS26NE4
SN74LS26NE4

TEXAS INSTRUMENTS SEMI

QUAD NAND GATE, 2I/P, DIP-14; LOGIC FAMILY / BASE NUMBER:74LS26; LOGIC TYPE:NAND; OUTPUT CURRENT:8MA ...
Buy Surplus As Low As
CAN$0.91
TEXAS INSTRUMENTS SEMI SN74AHCT1G32DBVT
SN74AHCT1G32DBVT

TEXAS INSTRUMENTS SEMI

SINGLE OR GATE, 2I/P, SOT-23-5; LOGIC TYPE:OR; OUTPUT CURRENT:8MA; NO. OF INPUTS:2; SUPPLY VOLTAGE M ...
Buy Surplus As Low As
CAN$0.70
TEXAS INSTRUMENTS SEMI SN74AHCT86DR
SN74AHCT86DR

TEXAS INSTRUMENTS SEMI

QUAD XOR GATE, 2I/P, SOIC-14; LOGIC FAMILY / BASE NUMBER:74AHCT86; LOGIC TYPE:XOR GATE; OUTPUT CURRE ...
Buy Surplus As Low As
CAN$0.19
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!