VNL5300S5TR-E
Manufactured by ST MICRO STMICRO ELECTRONICS
click to zoom
Description
- VNL5300S5TRE
- (PRICE/TC)
- POWER LOAD SWITCH
- 5V
- SOIC-8
- POWER LOAD SWITCH TYPE:LOW SIDE
- INPUT VOLTAGE:5V
- CURRENT LIMIT:2.8A
- ON STATE RESISTANCE:0.3OHM
- DISTRIBUTION SWITCH CASE STYLE:SOIC
- NO. OF PINS:8PINS
- THERMAL PROTECTION:YES
- NO. OF OUTPUTS:1OUTPUTSROHS COMPL
- FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Specifications
Part # | VNL5300S5TR-E |
---|---|
Category | Motors/GearBox/Clutch |
Subcategory | Motor Part |
![Radwell's 2 Year Warranty Logo](https://cdn.radwell.ca/blueimages/2-Year-Warranty-en-US_sq.png)
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800
Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800
Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.
Customers Who Bought This Item Also Bought
![TOL O MATIC 07080000](https://cdn.radwell.ca/productimages/b3ad3fe7803746bf86aa5ed9b1ebab0d.jpg)
TOL O MATIC
![TOL O MATIC 07201024](https://cdn.radwell.ca/productimages/21f318f6622b4547a7d37484222a949f.jpg)
TOL O MATIC
![SIEMENS 98TA35OFA](https://cdn.radwell.ca/productimages/preview.jpg)
SIEMENS
NORDIC CONTROLS
![SIEMENS 98UA35OFA](https://cdn.radwell.ca/productimages/preview.jpg)
SIEMENS
NORDIC CONTROLS
![ALTRA INDUSTRIAL MOTION 781711068083](https://cdn.radwell.ca/productimages/preview.jpg)
ALTRA INDUSTRIAL MOTION
BOSTON GEAR
![SIEMENS 98DA34OFA](https://cdn.radwell.ca/productimages/preview.jpg)
SIEMENS
NORDIC CONTROLS
![SIEMENS 98FA34AFA](https://cdn.radwell.ca/productimages/preview.jpg)
SIEMENS
NORDIC CONTROLS
![SIEMENS 98FA35AFA](https://cdn.radwell.ca/productimages/preview.jpg)
SIEMENS
NORDIC CONTROLS
![SIEMENS 98MA32AFA](https://cdn.radwell.ca/productimages/preview.jpg)
SIEMENS
NORDIC CONTROLS
![SIEMENS 98NA32AFA](https://cdn.radwell.ca/productimages/preview.jpg)
SIEMENS
NORDIC CONTROLS
![SIEMENS 98NA32OFA](https://cdn.radwell.ca/productimages/preview.jpg)
SIEMENS
NORDIC CONTROLS
![SIEMENS 98RA32OFA](https://cdn.radwell.ca/productimages/preview.jpg)
SIEMENS
NORDIC CONTROLS
![ALTRA INDUSTRIAL MOTION 781711581100](https://cdn.radwell.ca/productimages/preview.jpg)
ALTRA INDUSTRIAL MOTION
BOSTON GEAR
![ALTRA INDUSTRIAL MOTION 781711581124](https://cdn.radwell.ca/productimages/preview.jpg)
ALTRA INDUSTRIAL MOTION
BOSTON GEAR
![ALTRA INDUSTRIAL MOTION 781711729786](https://cdn.radwell.ca/productimages/preview.jpg)
ALTRA INDUSTRIAL MOTION
BOSTON GEAR
![SCHURTER 34.3859](https://cdn.radwell.ca/productimages/preview.jpg)
SCHURTER
![TDK CD85-B2GA471KYVKA](https://cdn.radwell.ca/productimages/preview.jpg)
TDK
![ASEA BROWN BOVERI OT45E3](https://cdn.radwell.ca/productimages/9ed4659f402445fa9e12b7ee954868e7.jpg)
ASEA BROWN BOVERI
![BANNER ENGINEERING SM312LVQD](https://cdn.radwell.ca/productimages/d2a1ca00b34f4d478a88da88dacd694d.jpg)
BANNER ENGINEERING
![BANNER ENGINEERING SM312DQD](https://cdn.radwell.ca/productimages/6ec1c0bdbb90480a97ba5b6250d13e84.jpg)
BANNER ENGINEERING
Product Conditions Described
NEW
- Includes direct authorized product from OEM.
- Also includes product that is not authorized directly from OEM, for example sourced from a distributor or other trusted suppliers.
- Never powered on or used in a production environment
- Includes all hardware and accessories that come with factory new version of product
- Has original packaging & instructions if applicable
- May or may not have original manufacturers' seal on box
- Does not necesarilly include original manufacturer warranty. If original manufacturer warranty doesn't apply, Radwell's standard 2-year warranty supersedes.
- Excludes unused Allen Bradley Product - see conditions "Surplus Original Packaging" and "Surplus Alternate Packaging"
NEW
- Includes direct authorized product from OEM.
- Also includes product that is not authorized directly from OEM, for example sourced from a distributor or other trusted suppliers.
- Never powered on or used in a production environment
- Includes all hardware and accessories that come with factory new version of product
- Has original packaging & instructions if applicable
- May or may not have original manufacturers' seal on box
- Does not necesarilly include original manufacturer warranty. If original manufacturer warranty doesn't apply, Radwell's standard 2-year warranty supersedes.
- Excludes unused Allen Bradley Product - see conditions "Surplus Original Packaging" and "Surplus Alternate Packaging"
SOP
- Never used in a production environment, but may have been powered on for testing.
- No visible signs of handling, use or damage
- Has original packaging if applicable
- May or may not have original manufacturers' seal on box
- Comes with Radwell standard 2-year warranty. Original manufacturer warranty may not apply.
- Includes all hardware and accessories that come with factory new version of product
- May or may not include instructions that come with factory new version of product
- Product may be older date codes or series than that available direct from the factory or authorized dealers;
- The products may vary as to country of origin and the language used on the packaging
- Product packaging may show shelf wear
SAP
- Never used in a production environment, but may have been powered on for testing.
- Product may have light superficial signs of handling, but no signs of use or damage
- May or may not have original packaging. If original packaging is unavailable product will generally be packaged in aftermarket or Radwell branded packaging
- May be missing hardware, accessories, or instructions that come with factory new version of product
- Comes with Radwell standard 2-year warranty. Original manufacturer warranty may not apply.
- Product may be older date codes or series than that available direct from the factory or authorized dealers
- The products may vary as to country of origin and the language used on the packaging
- Product may have any writing on the box that didn't come from OEM
REM
- May have been used in a production environment
- May or may not include original packaging, or original packaging may have shelf wear (in which case product may be repackaged in aftermarket or Radwell branded packaging)
- Comes with Radwell standard 2-year warranty. Original manufacturer warranty may not apply.
- May be missing hardware, accessories, or instructions that come with factory new version of product
Price Guarantee
We may call the competitor or check their website to verify the lower price, repairability, and testability of the item.