Home
 > 
Semiconductors
 > 
Transistor
 > 
ST MICRO
 > 
STMICRO ELECTRONICS
 > 
VNS3NV04DPTR-E

VNS3NV04DPTR-E

Manufactured by ST MICRO STMICRO ELECTRONICS

ST MICRO VNS3NV04DPTR-E
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$4.26
Save as much as 47%
Last Value Update: 2022-03-23
Product Description
Warranty

Description

  • VNS3NV04DPTRE
  • (PRICE/TC)
  • POWER LOAD SW
  • LOW SIDE
  • 5A
  • SOIC-8
  • POWER LOAD SWITCH TYPE:LOW SIDE
  • INPUT VOLTAGE:-
  • CURRENT LIMIT:5A
  • ON STATE RESISTANCE:0.12OHM
  • DISTRIBUTION SWITCH CASE STYLE:SOIC
  • NO. OF PINS:8PINS
  • THERMAL PROTECTION:YES
  • PRODUCT RANGE:- ROHS COMPLIAN
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #VNS3NV04DPTR-E
CategorySemiconductors
SubcategoryTransistor
If you need a specific firmware or series relating to VNS3NV04DPTR-E, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ST MICRO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$3.83
SKU: 49023002
Save Up To CAN$0.43!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$3.00
SKU: 49023003
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2.61
SKU: 49023004
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2.37
SKU: 49023005
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to VNS3NV04DPTR-E, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ST MICRO VNS3NV04DP-E
VNS3NV04DP-E

ST MICRO

STMICRO ELECTRONICS

POWER LOAD SW, LOW SIDE, 5A, SOIC-8; POWER LOAD SWITCH TYPE:LOW SIDE; INPUT VOLTAGE:-; CURRENT LIMIT ...
Buy Surplus As Low As
CAN$1.44
Repair Yours
CAN$250.00
ST MICRO X0202NA 1BA2
X0202NA 1BA2

ST MICRO

STMICRO ELECTRONICS

(PRICE/EACH), DFD THYR TRIAC & RECTIFIER
Buy Surplus As Low As
CAN$0.70
SANYO STK65051MK3Y
STK65051MK3Y

SANYO

SANYO DENKI

BLOCK
Buy Surplus As Low As
CAN$200.91
IN STOCK!
INFINEON FS100R12KE3
FS100R12KE3

INFINEON

EUPEC

IGBT MODULE, ECONOPACK 3, 1200 VOLT, 100 AMP, 3 PHASE, SIXPACK WITH TRENCHSTOP IGBT3 AND NTC
Buy Surplus As Low As
CAN$91.00
IN STOCK!
ON SEMICONDUCTOR HGTG40N60B3
HGTG40N60B3

ON SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 70A IC, 600V V BR CES, N-CHANNEL, T ...
Buy Surplus As Low As
CAN$17.73
IN STOCK!
ON SEMICONDUCTOR FSBF5CH60B
FSBF5CH60B

ON SEMICONDUCTOR

SMART POWER MODULE, 3-PH, 600V, 5A PCB MOUNT, IPM POWER DEVICE:IGBT, VOLTAGE RATING (VCES / VDSS):60 ...
Buy Surplus As Low As
CAN$26.59
ON SEMICONDUCTOR FSBS10CH60
FSBS10CH60

ON SEMICONDUCTOR

SMART POWER MODULE, 3 PHASE, 600 V, 10 AMP, PCB MOUNT, SPM 3 SERIES
Buy Surplus As Low As
CAN$28.07
IN STOCK!
ON SEMICONDUCTOR FGL40N120ANDTU
FGL40N120ANDTU

ON SEMICONDUCTOR

SINGLE IGBT, 1.2KV, 64A, DC COLLECTOR CURRENT:64A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.2K ...
Buy Surplus As Low As
CAN$12.41
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74HCT00DT
SN74HCT00DT

TEXAS INSTRUMENTS SEMI

IC, QUAD NAND GATE, 2I/P, SOIC-14; FAMILY TYPE:HCT; INPUT TYPE:TTL; LEADED PROCESS COMPATIBLE:YES; L ...
Buy Surplus As Low As
CAN$0.66
IN STOCK!
TEXAS INSTRUMENTS SEMI BQ2019PWR
BQ2019PWR

TEXAS INSTRUMENTS SEMI

BATTERY MONITOR, 5.5V, TSSOP-8, FULL REEL; BATTERY TYPE:NICD, NIMH; IC INTERFACE TYPE:SERIAL; NO. OF ...
Buy Surplus As Low As
CAN$4.90
TEXAS INSTRUMENTS SEMI SN74LVC1G125YZPR
SN74LVC1G125YZPR

TEXAS INSTRUMENTS SEMI

IC NON INVERTING BUS BUFFER GATE DSBGA-5, FULL REEL; LOGIC FAMILY / BASE NUMBER:74LVC1G125; LOGIC DE ...
Buy Surplus As Low As
CAN$0.26
TEXAS INSTRUMENTS SEMI SN74AHC125N
SN74AHC125N

TEXAS INSTRUMENTS SEMI

NON INVERTING BUS BUFFER GATE DIP-14; LOGIC FAMILY / BASE NUMBER:74AHC125; LOGIC DEVICE TYPE:BUFFER, ...
Buy Surplus As Low As
CAN$1.14
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74LVC125APWG4
SN74LVC125APWG4

TEXAS INSTRUMENTS SEMI

NON INVERTING BUS BUFFER GATE TSSOP14; LOGIC FAMILY / BASE NUMBER:74LVC125; LOGIC DEVICE TYPE:BUFFER ...
Buy Surplus As Low As
CAN$0.27
TEXAS INSTRUMENTS SEMI SN74AHC32PWRE4
SN74AHC32PWRE4

TEXAS INSTRUMENTS SEMI

IC, QUAD OR GATE, 2I/P, TSSOP-14; FAMILY TYPE:AHC; INPUT TYPE:CMOS; LEADED PROCESS COMPATIBLE:YES; L ...
Buy Surplus As Low As
CAN$0.18
TEXAS INSTRUMENTS SEMI SN74S20N
SN74S20N

TEXAS INSTRUMENTS SEMI

DUAL NAND GATE, 4I/P, DIP-14; LOGIC FAMILY / BASE NUMBER:74S20; LOGIC TYPE:NAND; OUTPUT CURRENT:20MA ...
Buy Surplus As Low As
CAN$5.21
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74ABT125DBR
SN74ABT125DBR

TEXAS INSTRUMENTS SEMI

NON INVERTING BUS BUFFER GATE SSOP-14, FULL REEL, LOGIC FAMILY / BASE NUMBER:74ABT125, LOGIC DEVICE ...
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!