Home
 > 
Cutting HSS & Solid Carbide
 > 
Saw Blade
 > 
STANLEY BLACK & DECKER
 > 
FACOM
 > 
844.S18L10

844.S18L10

Manufactured by STANLEY BLACK & DECKER FACOM

STANLEY BLACK & DECKER 844.S18L10
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$34.84
Save as much as 47%
Last Value Update: 2022-03-21
Product Description
Warranty

Description

  • 844S18L10
  • (PRICE/PK OF 10)
  • BLADE
  • PK10
  • KNIFE TYPE:-
  • BLADE MATERIAL:-
  • BLADE LENGTH:-
  • OVERALL LENGTH:-
  • PACK QUANTITY:10
  • PRODUCT RANGE:-
  • SVHC:NO SVHC (17-DEC-2015) ROHS COMPLIANT: NA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #844.S18L10
CategoryCutting HSS & Solid Carbide
SubcategorySaw Blade
If you need a specific firmware or series relating to 844.S18L10, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for STANLEY BLACK & DECKER

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$30.49
SKU: 46406230
Save Up To CAN$4.36!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$23.92
SKU: 46406231
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$20.93
SKU: 46406232
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$19.44
SKU: 46406233
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 844.S18L10, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

STANLEY BLACK & DECKER 844.S18
844.S18

STANLEY BLACK & DECKER

FACOM

BLADE, SNAPOFF; KNIFE TYPE:SNAP OFF; BLADE MATERIAL:-; BLADE LENGTH:165MM; BLADE WIDTH:18MM; PRODUCT ...
Buy Surplus As Low As
CAN$40.37
STANLEY BLACK & DECKER 844.S9
844.S9

STANLEY BLACK & DECKER

FACOM

BLADE, SNAPOFF; KNIFE TYPE:SNAP OFF; BLADE MATERIAL:-; BLADE LENGTH:137MM; BLADE WIDTH:9MM; PRODUCT ...
Buy Surplus As Low As
CAN$23.92
GUHRING 39ZE-1227-1692
39ZE-1227-1692

GUHRING

END MILL SOLID CARBIDE 18MM SHANK 5FL
Buy Surplus As Low As
CAN$95.70
CARR 749-260048
749-260048

CARR

END MILL CARBIDE TIPPED 30MM 4FLUTE STRAIGHT SHANK
Buy Surplus As Low As
CAN$152.52
Repair Yours
Contact Us
IN STOCK!
SANDVIK 749606038
749606038

SANDVIK

END MILL CARBIDE 4FLUTE 12MM SHANK DIA
Buy Surplus As Low As
CAN$37.38
HANITA 625V51741
625V51741

HANITA

END MILL, 2X4INCH, 4FLUTE
Buy Surplus As Low As
CAN$357.37
HANITA 625V51743
625V51743

HANITA

END MILL, 2X4INCH, 8FLUTE
Buy Surplus As Low As
CAN$595.11
MONSTER TOOL 250-320061
250-320061

MONSTER TOOL

END MILL, BALLNOSE CARBIDE, .061IN DIA
Buy Surplus As Low As
CAN$11.41
MONSTER TOOL 250-205490
250-205490

MONSTER TOOL

END MILL MINI CARBIDE .044IN DIA
Buy Surplus As Low As
CAN$11.41
MONSTER TOOL 250-340056
250-340056

MONSTER TOOL

END MILL, .056IN, 4 FLUTE, BALL NOSE CARBIDE
Buy Surplus As Low As
CAN$11.41
MONSTER TOOL 250-340059
250-340059

MONSTER TOOL

END MILL .059IN 4 FLUTE BALL NOSE CARBIDE
Buy Surplus As Low As
CAN$11.41
MONSTER TOOL 219-001113
219-001113

MONSTER TOOL

END MILL, 7/16INCH, 2FLUTE, BALL NOSE STUB CARBIDE
Buy Surplus As Low As
CAN$26.91
MONSTER TOOL 250-320028
250-320028

MONSTER TOOL

END MILL .028IN 2 FLUTE BALL NOSE CARBIDE
Buy Surplus As Low As
CAN$10.76
RIX TOOLS 25274-A
25274-A

RIX TOOLS

VHM END MILL 1.5 (6MM), TIP 2.9MM
Buy Surplus As Low As
CAN$334.94
RIX TOOLS 25169
25169

RIX TOOLS

CARBIDE END MILLS KIT, INCLUDING: 25160, 25161, 25162, 25163, 25164
Buy Surplus As Low As
CAN$749.12
ESAB 1445-1935
1445-1935

ESAB

ARCAIR

FIREPOWER FP-35I PLASMA CUTTING SYSTEM
Buy Surplus As Low As
CAN$892.67
KYOCERA 00306
00306

KYOCERA

SGS TOOL

0.01", 0.015" LOC, 1/8" SHANK DIAM, 1-1/2" OAL, 2 FLUTE, SOLID CARBIDE SQUARE END MILL SINGLE END, U ...
Buy Surplus As Low As
CAN$41.87
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!