Home
 > 
Cable and Wire
 > 
Electrical Cable/Wire
 > 
STANNOL
 > 
HS10 2510 0,7MM 250G

HS10 2510 0,7MM 250G

Manufactured by STANNOL

STANNOL HS10 2510 0,7MM 250G
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$74.04
Save as much as 48%
Last Value Update: 2022-03-21
Product Description
Warranty

Description

  • HS10251007MM250G
  • SOLDER WIRE
  • 362FLUX
  • 0.7MM
  • 250G
  • FLUX TYPE:ROSIN
  • SOLDER ALLOY:60
  • 40 SN
  • PB
  • EXTERNAL DIAMETER - METRIC:0.7MM
  • EXTERNAL DIAMETER - IMPERIAL:0.028
  • MELTING TEMPERATURE:183¦C
  • WEIGHT - METRIC:250G
  • WEIGHT - IMPERIAL:8.818OZ
  • ROHS COMPLIANT: NO
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #HS10 2510 0,7MM 250G
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to HS10 2510 0,7MM 250G, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for STANNOL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$65.33
SKU: 38966195
Save Up To CAN$8.71!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$52.33
SKU: 38966196
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$44.86
SKU: 38966197
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$40.37
SKU: 38966198
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to HS10 2510 0,7MM 250G, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

STANNOL HS10 2510 0,7MM 1KG
HS10 2510 0,7MM 1KG

STANNOL

SOLDER WIRE, 362FLUX, 0.71MM, 1KG; FLUX TYPE:ROSIN; SOLDER ALLOY:60, 40 SN, PB; EXTERNAL DIAMETER - ...
Buy Surplus As Low As
CAN$98.69
BELDEN 8302-060-500
8302-060-500

BELDEN

(PRICE/SP OF 500) SHIELDED CABLE MULTIPAIR, 2PAIR, 22AWG, 500FT, 300V; CABLE SHIELDING:SHIELDED; NO. ...
Buy Surplus As Low As
CAN$1,949.81
BELDEN 8777
8777

BELDEN

CABLE 22AWG 6COND 3PAIRED STRANDED PRICE/FOOT
Buy Surplus As Low As
CAN$0.67
ALLEN BRADLEY 1492-CABLE050L
1492-CABLE050L

ALLEN BRADLEY

PRE-WIRED CABLE, FOR DIGITAL I/O MODULES, CABLE TYPE L, 20 CONDUCTOR, 22 AWG, W/ 1771-WN CONNECTOR, ...
Buy Surplus As Low As
CAN$726.69
IN STOCK!
OMRON CS1W-CN624
CS1W-CN624

OMRON

CABLE,CS1/ C200H-PRO27,6M
Buy Surplus As Low As
CAN$442.60
OMRON G79-O500C-475
G79-O500C-475

OMRON

5M CABLE W/2CON (OUTPUT)
Buy Surplus As Low As
CAN$414.19
IN STOCK!
OMRON R88A-CAWC015S
R88A-CAWC015S

OMRON

POWER CABLE, 15M
Buy Surplus As Low As
CAN$586.14
OMRON E69DF1010M
E69DF1010M

OMRON

10M EXT.CABLE
Buy Surplus As Low As
CAN$400.73
OMRON V600-HS61 2M
V600-HS61 2M

OMRON

RFID READ/WRITE HEAD, ANTENNA TYPE:-, OPERATING FREQUENCY:-, ANTENNA CONNECTOR:-, ANTENNA CABLE LENG ...
Buy Surplus As Low As
CAN$665.39
IN STOCK!
ALLEN BRADLEY 1485C-P1-C600
1485C-P1-C600

ALLEN BRADLEY

TRUNK CABLE FOR DEVICENET ROUND MEDIA, THIN CABLE, CPE, YELLOW, 250VDC 4A, 600 METER
Buy Surplus As Low As
CAN$5,188.53
BANNER ENGINEERING MQDC1-515RA
MQDC1-515RA

BANNER ENGINEERING

CORDSET, RIGHT M12 FEMALE TO FLYING LEADS, 5 POSITION, 15 FEET
Buy Surplus As Low As
CAN$44.86
IN STOCK!
BELDEN 3092A
3092A

BELDEN

CABLE MULTIPAIRED SHIELDED 18AWG PER/FT
Buy Surplus As Low As
CAN$475.49
EMERSON CMDS075
CMDS075

EMERSON

DISCONTINUED BY MANUFACTURER, SERVO POWER CABLE, 75FT.
Buy Surplus As Low As
CAN$625.02
LANTECH S-007616
S-007616

LANTECH

WIRE, NICHROME, .032 X.66, OHMS/FT, (PRICE PER FOOT)
Buy Surplus As Low As
CAN$6.40
IN STOCK!
OMRON CS1W-CN713
CS1W-CN713

OMRON

CABLE ASSEMBLY, CS1W SERIES, RECTANGULAR CONNECTOR, CS1 EXP I/O, DOUBLE ENDED, FEMALE CONNECTION, 0. ...
Buy Surplus As Low As
CAN$336.43
IN STOCK!
OMRON XW2Z-300A
XW2Z-300A

OMRON

3M CABLE FOR SCREW TERMINAL
Buy Surplus As Low As
CAN$228.77
STARTECH.COM MICATXPOW255
MICATXPOW255

STARTECH.COM

255W MICRO ATX P/S
Buy Surplus As Low As
CAN$115.13
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!