FGC3111

Manufactured by STULZ COSMOTEC INDUSTRIAL COOLING

STULZ FGC3111
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$509.66
Save as much as 61%
Last Value Update: 2024-08-06
Product Description
Alternate Part Numbers
Warranty

Description

  • FGC3111
  • HEATING ELEMENT
  • CIRRUS 60 200/300/400W 230V
  • DIMENSION 96.5 X 71 X 70
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #FGC3111
CategoryHeating Elements
SubcategoryCartridge Heater
If you need a specific firmware or series relating to FGC3111, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for STULZ

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$332.39
SKU: 141089239
Save Up To CAN$177.27!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$252.61
SKU: 141089240
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$220.11
SKU: 141089241
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$199.43
SKU: 141089242
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to FGC3111, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

STULZ FGC2003.1D
FGC2003.1D

STULZ

COSMOTEC INDUSTRIAL COOLING

HEATING ELEMENT, CIRRUS 80 450/800W 230V, DIMENSION 150 X 82 X 110
Buy Surplus As Low As
CAN$197.95
IN STOCK!
ALLEN BRADLEY 1410-FOC54
1410-FOC54

ALLEN BRADLEY

MOTOR WINDING HEATER, 575V 60HZ, , HEATER FOR 100..200 HP MOTOR
Buy Surplus As Low As
CAN$3,552.84
Repair Yours
CAN$2,325.26
SOLITECH 101A348030I
101A348030I

SOLITECH

DISCONTINUED BY MANUFACTURER, HEATER
Buy Surplus As Low As
CAN$545.11
CHROMALOX 132345
132345

CHROMALOX

PT-603, HT S, 240V1P, 300W
Buy Surplus As Low As
CAN$140.34
TEMPCO 382G6904
382G6904

TEMPCO

RING HEATER 240W, 240V, 2 5/16ID X 1 3/8
Buy Surplus As Low As
CAN$94.55
WATLOW E4A28L12
E4A28L12

WATLOW

HEATER
Buy Surplus As Low As
CAN$29.55
HAMMOND MANUFACTURING SHG14005
SHG14005

HAMMOND MANUFACTURING

CABINET HEATER, 60W, 110-250V AC/DC, HEIGHT 175MM, WIDTH 70MM
Buy Surplus As Low As
CAN$258.52
IN STOCK!
HAMMOND MANUFACTURING SHG14007
SHG14007

HAMMOND MANUFACTURING

CABINET HEATER, VOLTAGE RATING VAC: 250 VAC, OUTPUT POWER: 100W, EXTERNAL HEIGHT - METRIC: 175MM, EX ...
Buy Surplus As Low As
CAN$301.36
IN STOCK!
CHROMALOX 253833
253833

CHROMALOX

SPACE HEATER, MODEL SCB-100, EDISON SCREW BASE, BRASS SHEATH, 100 WATTS, 120 VAC
Buy Surplus As Low As
CAN$150.68
SMC XLA25-60B-2
XLA25-60B-2

SMC

HEATER
Buy Surplus As Low As
CAN$70.91
SMC XLA25-60M-1
XLA25-60M-1

SMC

XLA HIGH VACUUM VALVE
Buy Surplus As Low As
CAN$81.25
SIEMENS 0F8333
0F8333

SIEMENS

GEN BLOCK HEATER 5.4L 100KW
Buy Surplus As Low As
CAN$395.91
BFB BFB009
BFB009

BFB

CARTRIDGE HEATER 110V/550W APROX 13.5 X .5
Buy Surplus As Low As
CAN$32.50
CHROMALOX 253841
253841

CHROMALOX

SPACE HEATER, MODEL SCB-100, EDISON SCREW BASE, BRASS SHEATH, 100 WATTS, 240 VAC
Buy Surplus As Low As
CAN$150.68
INDEMAX A-34025-N
A-34025-N

INDEMAX

HEATER CARTRIDGE 240V 210W
Buy Surplus As Low As
CAN$79.77
OSRAM 014372
014372

OSRAM

HEATER
Buy Surplus As Low As
CAN$169.89
BIMBA FO-1250.75-CFT
FO-1250.75-CFT

BIMBA

PNEUMATIC CYLINDER, DOUBLE ACTING, SINGLE END ROD, 4 INCH BORE, .75 INCH STROKE, FEMALE THREAD
Buy Surplus As Low As
CAN$228.98
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!