Home
 > 
Safety Systems
 > 
Safety Glasses
 > 
SUREWERX
 > 
JACKSON SAFETY PRODUCTS
 > 
22608K

22608K

Manufactured by SUREWERX JACKSON SAFETY PRODUCTS

SUREWERX 22608K
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$14.90
Save as much as 46%
Last Value Update: 2020-11-27
Product Description
Warranty

Description

  • 22608K
  • JACKSON* V30 NEMESIS* EYEWEAR
  • CAMO FRAME
  • CLEAR ANTI-FOG LENS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #22608K
CategorySafety Systems
SubcategorySafety Glasses
If you need a specific firmware or series relating to 22608K, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SUREWERX

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$13.41
SKU: 127648647
Save Up To CAN$1.49!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$10.19
SKU: 127648648
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$8.85
SKU: 127648649
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$8.05
SKU: 127648650
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 22608K, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SUREWERX 22519K
22519K

SUREWERX

JACKSON SAFETY PRODUCTS

JACKSON* V60 NEMESIS* RX EYEWEAR, SMOKE LENS, +2.5 DIOPTER
Buy Surplus As Low As
CAN$14.35
SUREWERX 22609K
22609K

SUREWERX

JACKSON SAFETY PRODUCTS

JACKSON* V30 NEMESIS* EYEWEAR, CAMO FRAME, SMOKE ANTI-FOG LENS
Buy Surplus As Low As
CAN$8.19
ALLEN BRADLEY 440K-C21034
440K-C21034

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER 09/29/2010, SAFETY SWITCH, 2-NORMALLY CLOSED CONTACTS, 10 AMP THERMAL C ...
Buy Surplus As Low As
CAN$152.52
IN STOCK!
SCHMERSAL AZ-16-ZV
AZ-16-ZV

SCHMERSAL

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, AC11U, 2 AMP, 220 V
Buy Surplus As Low As
CAN$58.31
IN STOCK!
SCHMERSAL AZ16ZVRK
AZ16ZVRK

SCHMERSAL

DISCONTINUED BY MANUFACTURER, KEYED INTERLOCK, DOUBLE INSULATED, THERMOPLASTIC, 230 VAC, 4 AMP, REPL ...
Buy Surplus As Low As
CAN$130.09
IN STOCK!
SCHMERSAL AZM 160-23-YRPKA
AZM 160-23-YRPKA

SCHMERSAL

DISCONTINUED BY MANUFACTURER, SAFETY SOLENOID INTERLOCK SWITCH, 24VAC/DC, REPLACED BY AZM161SK-12/12 ...
Buy Surplus As Low As
CAN$1,076.58
Repair Yours
CAN$757.09
IN STOCK!
ALLEN BRADLEY 440K-MT55089
440K-MT55089

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK,MT-GD2,NO SPECIAL FEATURES,2 N.C. SAFETY, 2 N.O AUX,2 N.C. SAFETY CONTACTS,MAKE BEF ...
Buy Surplus As Low As
CAN$142.05
HUBBELL HBL4100PS2W
HBL4100PS2W

HUBBELL

KELLEMS

SLEEVE PLUG, INDUSTRIAL GRADE, MALE, 100 AMP, 600 VAC, 3-POLE, 4-WIRE, GROUNDING STYLE 2, BLACK
Buy Surplus As Low As
CAN$1,045.18
IN STOCK!
ALLEN BRADLEY 440K-E33074
440K-E33074

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, ELF: CONTACTS(SAFETY AND AUX): 1 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFERENCE: BR ...
Buy Surplus As Low As
CAN$104.67
Repair Yours
CAN$254.44
ALLEN BRADLEY 440K-T11267
440K-T11267

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, TROJAN T15: CONTACTS(SAFETY AND AUX): 2 NORMALLY CLOSED, BBM PREFERENCE: N/A, ACTUATO ...
Buy Surplus As Low As
CAN$115.13
IN STOCK!
ALLEN BRADLEY 440N-S32023
440N-S32023

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, GUARDMASTER 440N, NON-CONTACT, 1 NO / 1 NC, 5-11 MM RANGE, S2 HOUSING STYLE, ABS, 10 ...
Buy Surplus As Low As
CAN$104.67
IN STOCK!
ALLEN BRADLEY 802F-S62P2
802F-S62P2

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, KEY INTERLOCK SAFETY SWITCH, 10 AMP, 500 VAC
Buy Surplus As Low As
CAN$143.54
IN STOCK!
ALLEN BRADLEY 440K-A21030
440K-A21030

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY INTERLOCK SWITCH, ACTUATOR, GD2 METAL, W /ALIGNMENT GUIDE, SEMI-FLEXIBLE
Buy Surplus As Low As
CAN$37.38
ALLEN BRADLEY 440K-C21062
440K-C21062

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK, CADET 3, NO SPECIAL FEATURES, 3 N.C. SAFETY, 3 N.C. SAFETY CONTACTS, NO AUXILLARY ...
Buy Surplus As Low As
CAN$89.72
IN STOCK!
BANNER ENGINEERING SI-HG80DQD
SI-HG80DQD

BANNER ENGINEERING

HINGE SAFETY INTERLOCK SWITCH, ZINC DIE CAST, INLINE QD, SPDT 1 NC/1 NO, MICRO 4-PIN M12
Buy Surplus As Low As
CAN$267.65
IN STOCK!
EEC AEG ED1-3BE1SD-RG
ED1-3BE1SD-RG

EEC AEG

SAFETY DOOR INTERLOCK 3POLE 25AMP 600V
Buy Surplus As Low As
CAN$95.70
SCHMERSAL BPS 250
BPS 250

SCHMERSAL

ACTUATOR, CODED MAGNET, FOR BNS250, THERMOPLASTIC ENCLOSURE
Buy Surplus As Low As
CAN$36.00
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!