Home
 > 
RF
 > 
Antenna
 > 
TAOGLAS
 > 
FXP73.07.0100A

FXP73.07.0100A

Manufactured by TAOGLAS

TAOGLAS FXP73.07.0100A
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$25.42
Save as much as 47%
Last Value Update: 2023-04-27
Product Description
Warranty

Description

  • FXP73070100A
  • PCB ANTENNA
  • 2.4835GHZ
  • 2.5DBI
  • ANTENNA TYPE:PCB
  • FREQUENCY MIN:2.4GHZ
  • FREQUENCY MAX:2.4835GHZ
  • ANTENNA MOUNTING:ADHESIVE
  • GAIN:2.5DBI
  • VSWR:2
  • INPUT POWER:5W
  • INPUT IMPEDANCE:50OHM
  • ANTENNA POLARISATION:LINEAR
  • PRODUCT RANGE:BLUE ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #FXP73.07.0100A
CategoryRF
SubcategoryAntenna
If you need a specific firmware or series relating to FXP73.07.0100A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TAOGLAS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$22.43
SKU: 109236185
Save Up To CAN$2.99!
Must Purchase Minimum Quantity Of 4
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$17.94
SKU: 109236186
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$14.80
SKU: 109236187
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$13.46
SKU: 109236188
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to FXP73.07.0100A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

BURNDY BE18
BE18

BURNDY

BUR BE18 340A COP BRAID GROUND
Buy Surplus As Low As
CAN$157.00
GRAINGER 5YL47
5YL47

GRAINGER

GRAINGER APPROVED VENDOR

CORD SET, 15AMP, 120VAC, 24IN LONG, INLINE GFCI
Buy Surplus As Low As
CAN$121.12
PANDUIT CJSGK-XY
CJSGK-XY

PANDUIT

GROUNDING KIT, FOR GIGA-TX STYLE, JACK MOD, SHIELDED
Buy Surplus As Low As
CAN$8.43
IN STOCK!
INVENSYS WPA-BOXKIT1
WPA-BOXKIT1

INVENSYS

EUROTHERM CONTROLS

NEMA 4X RADIO BOX KIT; CURRENT RATING:-; PRODUCT RANGE:WIMODPAK SERIES; ACCESSORY TYPE:RADIO BOX KIT ...
Buy Surplus As Low As
CAN$466.52
ENDRESS & HAUSER DK5GD-999AL
DK5GD-999AL

ENDRESS & HAUSER

GROUNDING DISC PROMAG 3-1/2IN DIA
Buy Surplus As Low As
CAN$43.36
IN STOCK!
TE CONNECTIVITY G2-MOD
G2-MOD

TE CONNECTIVITY

RAYCHEM CONNECTIVITY

GROUNDING KIT BLOCKED 1.1X2.25IN SHIELD 24IN BRAID
Buy Surplus As Low As
CAN$5.71
Repair Yours
Contact Us
CHAUVIN ARNOUX GROUP 2135.51
2135.51

CHAUVIN ARNOUX GROUP

AEMC INSTRUMENTS

GROUND TESTER MODEL 6472 (DIGITAL, 2-POINT, 3-POINT, 4-POINT, BOND TEST, DATAVIEW® SOFTWARE)
Buy Surplus As Low As
CAN$4,434.92
Repair Yours
CAN$3,163.42
CHAUVIN ARNOUX GROUP 2135.13
2135.13

CHAUVIN ARNOUX GROUP

AEMC INSTRUMENTS

GROUND RESISTANCE TESTER MODEL 3640 KIT-150FT (MODEL 3640 & CAT. #2135.35)
Buy Surplus As Low As
CAN$1,419.00
Repair Yours
CAN$1,025.86
COMMSCOPE SGL4-06B1
SGL4-06B1

COMMSCOPE

ANDREW

GROUNDING KIT
Buy Surplus As Low As
CAN$47.85
IN STOCK!
MURR ELEKTRONIK 4001-71001-0630004
4001-71001-0630004

MURR ELEKTRONIK

GROUNDING STRIP 6MM² 300MM FOR M4
Buy Surplus As Low As
CAN$279.61
PANDUIT GB4A0803I
GB4A0803I

PANDUIT

(PRICE/PC) GROUNDING BUSBAR 1/4" X 4" X 10"
Buy Surplus As Low As
CAN$151.02
SCOTSMAN 12-2495-21
12-2495-21

SCOTSMAN

DISCONTINUED BY MANUFACTURER, TOUCH FREE SENSOR REPLACEMENT KIT , KIT CONTENTS 2 FOAM PADS AND SENSO ...
Buy Surplus As Low As
CAN$738.66
SIEMENS US2:EC3GB272
US2:EC3GB272

SIEMENS

SIEMENS LOW VOLTAGE RESIDENTIAL SPECIALTY LOAD CENTERS: GROUND BAR KITS FOR ES AND PL LOAD CENTERS. ...
Buy Surplus As Low As
CAN$8.40
TAIYO YUDEN TMK316AB7475KLHT
TMK316AB7475KLHT

TAIYO YUDEN

(PRICE/TR) CAP ,MLCC ,1206,25V ,X7R,4.7UF10% ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$0.22
TDK CUS150M-18/A
CUS150M-18/A

TDK

LAMBDA

POWER SUPPLY, AC-DC, 18V, 8.33A; POWER SUPPLY APPROVALS:MEDICAL; NO. OF OUTPUTS:1OUTPUTS; OUTPUT POW ...
Buy Surplus As Low As
CAN$140.55
Repair Yours
CAN$250.00
COMMSCOPE 204989-10
204989-10

COMMSCOPE

ANDREW

GROUNDING KIT, FOR ELLIPTICAL WAVEGUIDE AND CORRUGATED, CABLE MAX 2 IN
Buy Surplus As Low As
CAN$77.75
IN STOCK!
CEMENTEX CPGS4W-5051
CPGS4W-5051

CEMENTEX

4 WAY GROUND SET W/FLAT CLAMPS2/0 CABLE 10'| 10'| 10' 8'
Buy Surplus As Low As
CAN$1,936.35
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!