Home
 > 
HVAC
 > 
Filter/Dryer
 > 
TDK
 > 
EPCOS
 > 
B39321B3722U410

B39321B3722U410

Manufactured by TDK EPCOS

TDK B39321B3722U410
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$3.72
Save as much as 53%
Last Value Update: 2019-05-22
Product Description
Warranty

Description

  • B39321B3722U410
  • FILTER
  • SAW
  • 315MHZ
  • CENTRE FREQUENCY:315MHZ
  • PASS BAND FREQUENCY:314.5MHZ TO 315.5MHZ
  • SAW FILTER APPLICATIONS:REMOTE CONTROL RECEIVERS
  • NO. OF PINS:6PINS
  • FILTER CASE STYLE:SMD
  • PRODUCT RANGE:-
  • AUTOMOTIVE QUALIFICATION STANDARD:-
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #B39321B3722U410
CategoryHVAC
SubcategoryFilter/Dryer
If you need a specific firmware or series relating to B39321B3722U410, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TDK

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$2.99
SKU: 108806847
Save Up To CAN$0.73!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2.34
SKU: 108806848
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2.03
SKU: 108806849
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.85
SKU: 108806850
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to B39321B3722U410, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SANYO 109P0424H602
109P0424H602

SANYO

SANYO DENKI

DC FAN, 24V, 40X20 MM, 1.68W, .07 AMP, 2 WIRES
Buy Surplus As Low As
CAN$29.91
IN STOCK!
SIEMENS 6SY7000-0AB28
6SY7000-0AB28

SIEMENS

DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 01/10/11, VENTILATION FAN, RADIAL, 75 WATT ...
Buy Surplus As Low As
CAN$1,749.45
IN STOCK!
SIEMENS EWN:8399501378000
EWN:8399501378000

SIEMENS

DI CS MC GMC MOTOR SPARES, FAN UNIT 1PH716/1PA616 A/F NDE-DE
Buy Surplus As Low As
CAN$4,388.57
SIEMENS 6RY1241-0BA00
6RY1241-0BA00

SIEMENS

DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANFACTURER, FAN UNIT, BLOWER MODULE, REPLACMENT FOR 6 ...
Buy Surplus As Low As
CAN$4,485.76
Repair Yours
CAN$3,024.38
IN STOCK!
EATON CORPORATION CP01036
CP01036

EATON CORPORATION

CUTLER HAMMER

FAN UNIT, SV9000, 24V, 20A,
Buy Surplus As Low As
CAN$1,121.44
MOSCA ME898B01
ME898B01

MOSCA

FAN BLADE COVER
Buy Surplus As Low As
CAN$46.35
SID HARVEY B60A
B60A

SID HARVEY

IMPELLER FOR 3/4INCH PIPE
Buy Surplus As Low As
CAN$11.41
NEXEN GROUP 1549
1549

NEXEN GROUP

HORTON MANUFACTURING

BREATHER/VENT
Buy Surplus As Low As
CAN$209.34
PARKER 047200020
047200020

PARKER

SCHRADER BELLOWS

BREATHER VENT 1-1/4"
Buy Surplus As Low As
CAN$32.90
BROAN NUTONE 671
671

BROAN NUTONE

BROAN MFG

FAN 70CFM 6.0 SONES VENTILATION FAN
Buy Surplus As Low As
CAN$58.31
CARLO GAVAZZI WT305
WT305

CARLO GAVAZZI

FILTER FAN 214X214 230VAC
Buy Surplus As Low As
CAN$556.23
Repair Yours
CAN$394.38
CARLO GAVAZZI WT305V
WT305V

CARLO GAVAZZI

FILTER FAN 214X214 115VAC
Buy Surplus As Low As
CAN$556.23
Repair Yours
CAN$394.38
RITTAL 3108024
3108024

RITTAL

ENCLOSURE INTERNAL FAN 95CFM 24VDC, 95CFM
Buy Surplus As Low As
CAN$650.44
IN STOCK!
RITTAL 3327147
3327147

RITTAL

DISCONTINUED BY MANUFACTURER, FILTER FAN, 424 CFM, 400/460 V, 5-/6- HX
Buy Surplus As Low As
CAN$897.15
CYNERGY3 SSF24X100
SSF24X100

CYNERGY3

SENSOR, FLOAT SWITCH, SPST-NO/NC, SS, OPERATING PRESSURE MAX:10BAR, SENSOR BODY MATERIAL:STAINLESS S ...
Buy Surplus As Low As
CAN$224.29
DIALIGHT 081-0408-01-370
081-0408-01-370

DIALIGHT

PANEL IND. ROHS COMPLIANT: NO
Buy Surplus As Low As
CAN$124.11
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!