Home
 > 
HVAC
 > 
Filter/Dryer
 > 
TDK
 > 
EPCOS
 > 
B39401B3742H110

B39401B3742H110

Manufactured by TDK EPCOS

TDK B39401B3742H110
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$2.87
Save as much as 47%
Last Value Update: 2024-10-24
Product Description
Warranty

Description

  • B39401B3742H110
  • (PRICE/TC)
  • SAW FILTER
  • SURFACE MOUNT-SMD
  • 400.125MHZ
  • CENTER FREQUENCY:400MHZ
  • PASS BAND FREQUENCY:399.875MHZ A 400.125MHZ
  • SAW FILTER APPLICATIONS:REMOTE CONTROL RECEIVERS
  • NO. OF PINS:6PINS
  • FILTER CASE STYLE:SMD
  • PRODUCT RANGE:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #B39401B3742H110
CategoryHVAC
SubcategoryFilter/Dryer
If you need a specific firmware or series relating to B39401B3742H110, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TDK

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$2.58
SKU: 32292817
Save Up To CAN$0.29!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2.02
SKU: 32292818
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.76
SKU: 32292819
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.60
SKU: 32292820
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to B39401B3742H110, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TDK B32924F3225K
B32924F3225K

TDK

EPCOS

CAPACITOR PP FILM 2.2UF 305VAC 10%, RADIAL; CAPACITANCE:2.2¦F; CAPACITANCE TOLERANCE:¦ 10%; CAPACITO ...
Buy Surplus As Low As
CAN$5.71
TDK B32924F3335K
B32924F3335K

TDK

EPCOS

CAPACITOR PP FILM 3.3UF 305VAC 10%, RADIAL; CAPACITANCE:3.3 F; CAPACITANCE TOLERANCE: 10%; CAPACITOR ...
Buy Surplus As Low As
CAN$7.61
GLOBE MOTORS D47-B15A-05W3-100
D47-B15A-05W3-100

GLOBE MOTORS

DC FAN, 24V, 120X120X38MM, 108CFM, 7.44W, 43DBA, 2950RPM, WIRE LEADS
Buy Surplus As Low As
CAN$53.83
IN STOCK!
REVCOR Q319-187S
Q319-187S

REVCOR

BLOWER FAN 5000RPM
Buy Surplus As Low As
CAN$28.41
SIEMENS 6ES7408-1TA01-0XA0
6ES7408-1TA01-0XA0

SIEMENS

DISCONTINUED BY MANUFACTURER 10/01/2021, FAN MODULE, FOR RACK, 24 VDC, 18 SLOTS, REPLACEMENT FOR 6ES ...
Buy Surplus As Low As
CAN$11,214.41
IN STOCK!
EBM PAPST 3314
3314

EBM PAPST

DISCONTINUED BY MANUFACTURER, AXIAL FAN, 3300 SERIES, 92 MM, 24 VDC, 47.1 CFM, 3000 RPM, 37 DBA, 2.6 ...
Buy Surplus As Low As
CAN$179.43
EBM PAPST W2S130-AA25-44
W2S130-AA25-44

EBM PAPST

AXIAL FAN, 150MM, 115V AC SUPPLY, CURRENT TYPE:AC, 172MM FRAME, 55MM EXTERNAL DEPTH, 53DBA NOISE RAT ...
Buy Surplus As Low As
CAN$143.54
SIEMENS 6GT23050AB00
6GT23050AB00

SIEMENS

MODULE SER I/F SIM 70 W/ANT MOBY E
Buy Surplus As Low As
CAN$13,964.18
CHELSEA LWL-36
LWL-36

CHELSEA

SHUTTER 36X36
Buy Surplus As Low As
CAN$242.23
CHELSEA S36A
S36A

CHELSEA

SHUTTER VENTILATOR 36X36 WHITE
Buy Surplus As Low As
CAN$242.23
SUNON KDE2412PMS1-6AM
KDE2412PMS1-6AM

SUNON

FAN 4-11/16 INCH SQ .35AMP 24VDC 105CFM
Buy Surplus As Low As
CAN$44.86
HAMMOND MANUFACTURING XPFA120GY
XPFA120GY

HAMMOND MANUFACTURING

FILTER FAN GRILL, 5.91INX5.91IN, BODY COLOR:GREY, FOR USE WITH:4.7SQUARE FANS, EXTERNAL HEIGHT - IMP ...
Buy Surplus As Low As
CAN$50.84
IN STOCK!
SIEMENS 6SY70000AF04
6SY70000AF04

SIEMENS

FAN, CPL. F. B1, 24V DC, SPARE PART
Buy Surplus As Low As
CAN$493.43
CARLO GAVAZZI WT300
WT300

CARLO GAVAZZI

FILTER FAN 163X163 230VAC
Buy Surplus As Low As
CAN$466.52
Repair Yours
CAN$330.77
RITTAL 3149007
3149007

RITTAL

DISCONTINUED BY MANUFACTURER 01.30.2017, PAGODA FAN, 210CFM, 230 V, STEEL RAL 7035 ROOF MTG, 50/60 H ...
Buy Surplus As Low As
CAN$825.38
Repair Yours
CAN$523.91
RITTAL 7968035
7968035

RITTAL

FILTER FAN PANEL 85CFM 220V FOR TS 600W X 800D RAL7035
Buy Surplus As Low As
CAN$798.47
IN STOCK!
SIEMENS 6SL3362-0AF01-0AA1
6SL3362-0AF01-0AA1

SIEMENS

DISCONTINUED BY MANUFACTURER, BLOWER FANASSEMBLY, 260 AMP, 240 VAC, 50/60 HZ, AKA : D2E160AH01-17
Buy Surplus As Low As
CAN$4,478.29
Repair Yours
CAN$2,666.07
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!