Home
 > 
HVAC
 > 
Filter/Dryer
 > 
TDK
 > 
EPCOS
 > 
B39871B3715U410

B39871B3715U410

Manufactured by TDK EPCOS

TDK B39871B3715U410
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$3.14
Save as much as 57%
Last Value Update: 2022-03-16
Product Description
Warranty

Description

  • B39871B3715U410
  • (PRICE/TC)
  • SAW FILTER
  • RF
  • 869MHZ
  • CENTER FREQUENCY:869MHZ
  • PASS BAND FREQUENCY:868MHZ A 870MHZ
  • SAW FILTER APPLICATIONS:REMOTE CONTROL RECEIVERS
  • NO. OF PINS:6PINS
  • FILTER CASE STYLE:SMD
  • PRODUCT RANGE:-
  • AUTOMOTIVE QUALIFICATION STANDARD:- ROHS COMPLIA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #B39871B3715U410
CategoryHVAC
SubcategoryFilter/Dryer
If you need a specific firmware or series relating to B39871B3715U410, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TDK

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$2.32
SKU: 21384714
Save Up To CAN$0.82!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.81
SKU: 21384715
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.58
SKU: 21384716
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.43
SKU: 21384717
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to B39871B3715U410, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TDK B39431B3750U310
B39431B3750U310

TDK

EPCOS

SAW FILTER, 760KHZ; FREQUENCY MIN:433.76MHZ; FREQUENCY MAX:434.08MHZ; BANDPASS INSERTION LOSS MAX:3D ...
Buy Surplus As Low As
CAN$5.71
TDK B39321B3711U410
B39321B3711U410

TDK

EPCOS

SAW FILTER, 2.5MHZ; CENTER FREQUENCY:315MHZ; PASS BAND FREQUENCY:314.7MHZ A 315.3MHZ; SAW FILTER APP ...
Buy Surplus As Low As
CAN$1.69
HAMMOND MANUFACTURING DNFG
DNFG

HAMMOND MANUFACTURING

FAN FINGER GUARD, STEEL, FOR USE WITH HAMMOND C2 SERIES 4 FANS, FAN FRAME SIZE:120MM, GUARD MATERIAL ...
Buy Surplus As Low As
CAN$11.96
IN STOCK!
SIEMENS 6GT23050AB00
6GT23050AB00

SIEMENS

MODULE SER I/F SIM 70 W/ANT MOBY E
Buy Surplus As Low As
CAN$13,964.18
EATON CORPORATION CP01036
CP01036

EATON CORPORATION

CUTLER HAMMER

FAN UNIT, SV9000, 24V, 20A,
Buy Surplus As Low As
CAN$1,121.44
JOHNSON CONTROLS LC-12A
LC-12A

JOHNSON CONTROLS

PENN BASO

EXHAUST FAN ROOF MOUNTED
Buy Surplus As Low As
CAN$1,794.30
Repair Yours
CAN$1,316.33
SIEMENS 6SL31620AB000AA0
6SL31620AB000AA0

SIEMENS

SPARE FAN, FOR 50 MM LINE, W/ LID, FOR SINAMICS/SIMODRIVE
Buy Surplus As Low As
CAN$369.33
GRAINGER 1TDN7
1TDN7

GRAINGER

DAYTON

PSC BLOWER, 115V, 3INCH, 60HZ, 1PHASE
Buy Surplus As Low As
CAN$137.56
IN STOCK!
EBM PAPST RG125-19/14N
RG125-19/14N

EBM PAPST

DC FLAT PACK BLOWER, 180 X 40MM, 24V, BLOWER TYPE:CENTRIFUGAL, SUPPLY VOLTAGE:24V, CURRENT TYPE:DC, ...
Buy Surplus As Low As
CAN$152.52
IN STOCK!
RITTAL 3108100
3108100

RITTAL

INTERNAL COOLING FAN, 10 AMP, 230 VAC, 50/60 HZ, 19/18 W, SNAP-ON PIVOT DEVICE
Buy Surplus As Low As
CAN$417.18
IN STOCK!
RITTAL 3108.115
3108.115

RITTAL

ENCLOSURE INTERNAL FAN, 1 PHASE, 115 VAC, 50/60 HZ, 100CFM, 160M3/H
Buy Surplus As Low As
CAN$330.45
IN STOCK!
RITTAL 3165830
3165830

RITTAL

SERVER FAN TRAY 350 CFM 230VF.800W ENCL.
Buy Surplus As Low As
CAN$613.05
RITTAL 7986035
7986035

RITTAL

FILTER FAN PANEL 85CFM 220V 800(31.5) X 600(23.6)
Buy Surplus As Low As
CAN$391.76
Repair Yours
CAN$278.65
RITTAL 3149820
3149820

RITTAL

PAGODA FAN, 0.75/1.1AMP, 230VAC, 50/60HZ, 170/ 225W
Buy Surplus As Low As
CAN$933.04
Repair Yours
CAN$517.81
IN STOCK!
RITTAL 3342230
3342230

RITTAL

19IN RACKMOUNT FAN TRAY 3 FANS 230VAC, 105MM FAN DEPTH
Buy Surplus As Low As
CAN$1,012.29
RITTAL 9969936
9969936

RITTAL

SPLIT REAR DOOR FAN 600-1000 WIDE RACKS, 110V, RAL7035
Buy Surplus As Low As
CAN$234.75
RITTAL 9964980
9964980

RITTAL

FILTER FAN, 680CFM, 115V, 50-60HZ, RAL7035, TUBEAXIAL TYPE, W/MTG.HDWR,
Buy Surplus As Low As
CAN$968.92
Repair Yours
CAN$513.10
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!