Home
 > 
HVAC
 > 
Filter/Dryer
 > 
TDK
 > 
EPCOS
 > 
B82725A2802N001

B82725A2802N001

Manufactured by TDK EPCOS

TDK B82725A2802N001
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$20.26
Save as much as 46%
Last Value Update: 2022-03-16
Product Description
Warranty

Description

  • B82725A2802N001
  • FILTER
  • POWER LINE
  • 8A
  • 250V
  • RADIAL
  • INDUCTANCE:2.7MH
  • RATED CURRENT:8A
  • PRODUCT RANGE:B82725A SERIES
  • SVHC:NO SVHC (27-JUN-2018)
  • APPROVAL CATEGORY:VDE 565-2
  • CLIMATIC CATEGORY:40/125/56
  • CORE MATERIAL:FERRITE
  • DC CURRENT MAX:8A
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #B82725A2802N001
CategoryHVAC
SubcategoryFilter/Dryer
If you need a specific firmware or series relating to B82725A2802N001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TDK

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$18.81
SKU: 108814327
Save Up To CAN$1.45!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$14.72
SKU: 108814328
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$12.79
SKU: 108814329
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$11.62
SKU: 108814330
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to B82725A2802N001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HONEYWELL ST9103A1002
ST9103A1002

HONEYWELL

RESIDEO

DISCONTINUED BY MANUFACTURER, ELECTRNIC FAN TIMER,30 SEC DELY
Buy Surplus As Low As
CAN$196.71
HUDSON APT28B8
APT28B8

HUDSON

VENTILATOR
Buy Surplus As Low As
CAN$16,871.14
HAMMOND MANUFACTURING DNFG
DNFG

HAMMOND MANUFACTURING

FAN FINGER GUARD, STEEL, FOR USE WITH HAMMOND C2 SERIES 4 FANS, FAN FRAME SIZE:120MM, GUARD MATERIAL ...
Buy Surplus As Low As
CAN$11.92
IN STOCK!
EBM PAPST 3314
3314

EBM PAPST

DISCONTINUED BY MANUFACTURER, AXIAL FAN, 3300 SERIES, 92 MM, 24 VDC, 47.1 CFM, 3000 RPM, 37 DBA, 2.6 ...
Buy Surplus As Low As
CAN$178.83
ALTRA INDUSTRIAL MOTION 781711469286
781711469286

ALTRA INDUSTRIAL MOTION

BOSTON GEAR

VENT PLUG EXT-3/8
Buy Surplus As Low As
CAN$4.74
CHELSEA S30A
S30A

CHELSEA

SHUTTER 34INCH SQUARE ALUMINUM WHITE
Buy Surplus As Low As
CAN$214.60
BOSCH 1070050799103
1070050799103

BOSCH

FAN/FILTER ASSEMBLY 220V
Buy Surplus As Low As
CAN$81.96
Repair Yours
Contact Us
EBM PAPST W2E200-DE63-52
W2E200-DE63-52

EBM PAPST

FAN, AC AXIAL, 115VAC, 80W, 520CFM, 6MF
Buy Surplus As Low As
CAN$339.78
Repair Yours
CAN$250.00
IN STOCK!
SID HARVEY B60A
B60A

SID HARVEY

IMPELLER FOR 3/4INCH PIPE
Buy Surplus As Low As
CAN$11.37
SUNON KDE2412PMS1-6AM
KDE2412PMS1-6AM

SUNON

FAN 4-11/16 INCH SQ .35AMP 24VDC 105CFM
Buy Surplus As Low As
CAN$44.71
HAMMOND MANUFACTURING PF7000230
PF7000230

HAMMOND MANUFACTURING

506 CFM FILTER FAN, 230V
Buy Surplus As Low As
CAN$853.91
RITTAL 3149820
3149820

RITTAL

PAGODA FAN, 0.75/1.1AMP, 230VAC, 50/60HZ, 170/ 225W
Buy Surplus As Low As
CAN$929.92
Repair Yours
CAN$516.07
IN STOCK!
RITTAL 3340230
3340230

RITTAL

19IN RACKMOUNT FAN TRAY 2 FANS 230VAC, 85MM FAN DEPTH
Buy Surplus As Low As
CAN$707.87
RITTAL 3341115
3341115

RITTAL

19IN RACKMOUNT FAN TRAY, 3FANS, 115VAC, 85MM FAN DEPTH
Buy Surplus As Low As
CAN$751.09
RITTAL 9969938
9969938

RITTAL

SPLIT REAR DOOR FAN 600-1000 WIDE RACKS, 208V, RAL7035
Buy Surplus As Low As
CAN$233.97
DIALIGHT 598-8100-107F
598-8100-107F

DIALIGHT

SM LED 0805 INGAN W REEL, 4000 PACK QTY
Buy Surplus As Low As
CAN$0.30
DIALIGHT 550-5507-100F
550-5507-100F

DIALIGHT

5MM CBI RED, WC ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$1.58
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!