CCG1R5-48-03SR

Manufactured by TDK LAMBDA

TDK CCG1R5-48-03SR
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$46.45
Save as much as 48%
Last Value Update: 2024-12-05
Product Description
Warranty

Description

  • CCG1R54803SR
  • DC-DC CONVERTER
  • 3.3V
  • 0.4A
  • POWER SUPPLY APPLICATIONS:ITE
  • INPUT RATIO:4:1
  • OUTPUT POWER MAX:1.32W
  • NO. OF OUTPUTS:1 OUTPUT
  • OUTPUT VOLTAGE - OUTPUT 1:3.3V
  • OUTPUT CURRENT - OUTPUT 1:400MA
  • OUTPUT VOLTAGE - OUTPUT 2:-
  • WIDTH:10.4MM ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #CCG1R5-48-03SR
CategoryIntegrated Circuits
SubcategoryPower Supply/Voltage Converter PC Board Mount
If you need a specific firmware or series relating to CCG1R5-48-03SR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TDK

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$39.20
SKU: 237509445
Save Up To CAN$7.26!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$31.40
SKU: 237509446
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$26.91
SKU: 237509447
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$25.42
SKU: 237509448
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to CCG1R5-48-03SR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TDK CCG1R5-24-15SF
CCG1R5-24-15SF

TDK

LAMBDA

DC-DC CONVERTER, 15V, 0.1A ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$23.92
TDK CCG1R5-48-05SR
CCG1R5-48-05SR

TDK

LAMBDA

DC-DC CONVERTER, 5V, 0.3A; POWER SUPPLY APPLICATIONS:ITE; INPUT RATIO:4:1; OUTPUT POWER MAX:1.5W; NO ...
Buy Surplus As Low As
CAN$25.42
ANRITSU MH676A
MH676A

ANRITSU

DISCONTINUED BY MANUFACTURER, MULTIPLEXER, OUTPUT 700-1400MB/S, INPUT 350-700MB/S
Buy Surplus As Low As
CAN$24,537.12
Repair Yours
Contact Us
IN STOCK!
ALLEN BRADLEY EK45925
EK45925

ALLEN BRADLEY

ENTRX 4 CHANNEL A/D W/VOLTAGE
Buy Surplus As Low As
CAN$15,599.99
Repair Yours
Contact Us
ALLEN BRADLEY EK45926
EK45926

ALLEN BRADLEY

ENTRX 4 CHANNEL A/D W/VOLTAGE/ICP INPUT
Buy Surplus As Low As
CAN$21,382.13
Repair Yours
Contact Us
TRW 10005664
10005664

TRW

MULTIPLEXER
RED LION CONTROLS 60
60

RED LION CONTROLS

SIXNET

MULTIPLEXER
TEXAS INSTRUMENTS SEMI SN74S112N
SN74S112N

TEXAS INSTRUMENTS SEMI

DISCONTINUED BY MANUFACTURER, LOGIC IC, DUAL J-K MASTER-SLAVE FLIP-FLOP, 16-PIN, DIP
Buy Surplus As Low As
CAN$0.54
IN STOCK!
CARLO GAVAZZI S160156230
S160156230

CARLO GAVAZZI

FLIP FLOP RELAY MEM 230 VAC
Buy New
CAN$364.00
CARLO GAVAZZI SL170724
SL170724

CARLO GAVAZZI

SET RESET RELAY 24 VDC
Buy New
CAN$292.00
ANALOG DEVICES AD7503JN
AD7503JN

ANALOG DEVICES

DISCONTINUED BY MANUFACTURER, SINGLE-ENDED MULTIPLEXER, 1 FUNC, 8 CHANNEL, CMOS, PDIP16
Buy Surplus As Low As
CAN$32.90
IN STOCK!
ANALOG DEVICES AD7506JNZ
AD7506JNZ

ANALOG DEVICES

ANALOG MULTIPLEXER, 16 X 1, DIP-28; MULTIPLEXER CONFIGURATION:16:1; NO. OF CIRCUITS:1CIRCUITS; ON ST ...
Buy Surplus As Low As
CAN$58.31
ANALOG DEVICES ADG509ATQ
ADG509ATQ

ANALOG DEVICES

MULTIPLEXER IC; NO. OF CIRCUITS:2; ON STATE RESISTANCE MAX:450OHM; SUPPLY VOLTAGE RANGE:10.8V TO 16. ...
Buy Surplus As Low As
CAN$23.92
ON SEMICONDUCTOR 74VHC32M
74VHC32M

ON SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, OR GATE, AHC/VHC SERIES, 4-FUNC, 2-INPUT, CMOS, SOIC-14 5MM WIDE
Buy Surplus As Low As
CAN$0.45
IN STOCK!
ON SEMICONDUCTOR 74VHC86MTCX
74VHC86MTCX

ON SEMICONDUCTOR

(PRICE/TC) XOR GATE, QUAD, 2 I/P, TSSOP-14, LOGIC FAMILY / BASE NUMBER:74VHC86, LOGIC TYPE:XOR GATE, ...
Buy Surplus As Low As
CAN$0.37
IN STOCK!
ON SEMICONDUCTOR H11L1-M
H11L1-M

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, LOGIC IC OUTPUT OPTOCOUPLER, 1-CHANNEL, 1-ELEMENT, 7500V ISOLATION, 1M ...
Buy Surplus As Low As
CAN$2.05
IN STOCK!
ON SEMICONDUCTOR 74LCX157M
74LCX157M

ON SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, MULTIPLEXER, LVC/LCX/Z SERIES, 4-FUNC, 2 LINE INPUT, 1 LINE OUTPUT, TR ...
Buy Surplus As Low As
CAN$3.14
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!