Home
 > 
Pilot Devices
 > 
Toggle Switch
 > 
TE CONNECTIVITY
 > 
ALCOSWITCH
 > 
8690K2

8690K2

Manufactured by TE CONNECTIVITY ALCOSWITCH

TE CONNECTIVITY 8690K2
TE CONNECTIVITY 8690K2
TE CONNECTIVITY 8690K2 0
TE CONNECTIVITY 8690K2 1
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$241.42
Save as much as 62%
Last Value Update: 2022-09-01
Product Description
Warranty

Description

  • 8690K2
  • SWITCH
  • TOGGLE
  • DPDT
  • 15A
  • 250V
  • SWITCH OPERATION:ON-OFF
  • CONTACT CONFIGURATION:DPDT
  • ILLUMINATION:NON ILLUMINATED
  • PRODUCT RANGE:
  • CONTACT CURRENT MAX:10A
  • SWITCH MOUNTING:
  • CONTACT VOLTAGE AC NOM:250V
  • SWITCH TERMINALS:SCREW ROHS COMPLIANT: NO
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #8690K2
CategoryPilot Devices
SubcategoryToggle Switch
If you need a specific firmware or series relating to 8690K2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$150.52
SKU: 19146510
Save Up To CAN$90.91!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$114.75
SKU: 19146511
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$99.85
SKU: 19146512
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$90.91
SKU: 19146513
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 8690K2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY 193842-1
193842-1

TE CONNECTIVITY

AMP

CONTACT, SOCKET, 14-12AWG, CRIMP; PRODUCT RANGE:UNIVERSAL MATE-N-LOK II SERIES; CONTACT GENDER:SOCKE ...
Buy Surplus As Low As
CAN$7.05
Repair Yours
CAN$250.00
ALLEN BRADLEY 40169-058-51
40169-058-51

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, INSERT KIT, 5 PIECE, RED / GREEN / YELLOW / BLUE / WHITE
Buy Surplus As Low As
CAN$8.94
IN STOCK!
ALLEN BRADLEY 800T-N3
800T-N3

ALLEN BRADLEY

MOUNTING WRENCH, 30 MM, FOR PUSH BUTTON
Buy Surplus As Low As
CAN$116.24
IN STOCK!
ALLEN BRADLEY 800T-N302H
800T-N302H

ALLEN BRADLEY

CAP, 30MM, FOR PUSH BUTTON, BLACK, NON ILLUMINATED, PUSH PULL, TWIST RELEASE, REPLACEMENT PART
Buy Surplus As Low As
CAN$38.00
IN STOCK!
ALLEN BRADLEY 800H-N106G
800H-N106G

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 02/28/2011, CAP, GREEN, REPLACEMENT PART, FOR NEMA 7/9 PUSH-BUTTON, ILL ...
Buy Surplus As Low As
CAN$137.70
IN STOCK!
ALLEN BRADLEY 800H-N106R
800H-N106R

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 02/28/2011, CAP, RED, REPLACEMENT PART, FOR NEMA 7/9 PUSH-BUTTON, ILLUM ...
Buy Surplus As Low As
CAN$214.60
IN STOCK!
ALLEN BRADLEY 800T-N156
800T-N156

ALLEN BRADLEY

LOCKING COVER, 30 MM, PUSHBUTTON ACCESSORY, FOR 800T SERIES, MOUNTABLE
Buy Surplus As Low As
CAN$52.16
IN STOCK!
ALLEN BRADLEY 800E-AF106B
800E-AF106B

ALLEN BRADLEY

22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, WHITE W/ BLACK TEXT, I
Buy Surplus As Low As
CAN$12.79
EATON CORPORATION E30KB130
E30KB130

EATON CORPORATION

CUTLER HAMMER

BUTTON, 30.5 MM, SQUARE MULTIFUNCTION WATERTIGHT/OILTIGHT, USED WITH PUSHBUTTON, TYPE B, EXTENDED, B ...
Buy Surplus As Low As
CAN$8.72
GENERAL ELECTRIC CR2940U207A
CR2940U207A

GENERAL ELECTRIC

ADAPTOR KIT FOR TANDEM MOUNTING CONTACT BLOCKS
Buy Surplus As Low As
CAN$16.39
Repair Yours
Contact Us
GENERAL ELECTRIC GE46
GE46

GENERAL ELECTRIC

LIGHT BULB
Buy Surplus As Low As
CAN$1.25
GENERAL ELECTRIC CR104G12
CR104G12

GENERAL ELECTRIC

GENERAL ELECTRIC, CR104G12, CONTACT BLOCK, 2NO/2NC ,FOR SELECTOR SWITCH, 150V, MINIATURE, OIL TIGHT
Buy Surplus As Low As
CAN$62.59
IN STOCK!
GENERAL ELECTRIC CR104G2
CR104G2

GENERAL ELECTRIC

CONTACT BLOCK ,150VAC, 2NO/2NC, MINIATURE, OIL TIGHT
Buy Surplus As Low As
CAN$111.77
IN STOCK!
GENERAL ELECTRIC P9B10VN
P9B10VN

GENERAL ELECTRIC

CONTACT BLOCK, 22 MM, 10 AMP, 600 VAC, 1 NO AUX CONTACT, FRONT MOUNT, SCREW TERMINALS, IP20, CEMA, ( ...
Buy Surplus As Low As
CAN$10.73
IN STOCK!
GENERAL ELECTRIC P9PDNVD
P9PDNVD

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, FOR C-2000 PUSH BUTTONS, P9PDNV0 BASE + LAMP, AC/ ...
Buy Surplus As Low As
CAN$73.02
IN STOCK!
SIEMENS 52BJK
52BJK

SIEMENS

CONTACT BLOCK, 1 NO / 1 NC, 10/5 AMP @ 600 VAC/DC, SCREW TERMINALS, FOR 30MM OPERATORS
Buy Surplus As Low As
CAN$61.96
IN STOCK!
GENERAL ELECTRIC CR324D360A
CR324D360A

GENERAL ELECTRIC

THERMAL OVERLOAD RELAY, 45AMP, 3POLE, 600VAC, 1NO/1NC
Buy Surplus As Low As
CAN$357.66
Repair Yours
CAN$250.00
IN STOCK!
GENERAL ELECTRIC CR9500A101A2A
CR9500A101A2A

GENERAL ELECTRIC

SOLENOID, CR9500 INDUSTRIAL, STRONGBOX SERIES, FOR A-C SERVICE, PULL-TYPE, END MOUNTED, STROKE 1-INC ...
Buy Surplus As Low As
CAN$840.50
IN STOCK!
EATON CORPORATION DH361UWK
DH361UWK

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH, SINGLE-THROW, 30 A, NEMA 4X, STAINLESS STEEL, NON-FUSIBLE, 3-POLE, THREE-WIRE, 7.5 AT ...
Buy Surplus As Low As
CAN$1,032.68
Repair Yours
CAN$588.00
IN STOCK!
VISHAY RS-2B.100OHM1%B12
RS-2B.100OHM1%B12

VISHAY

DALE

CURRENT SENSE RESISTOR; POWER RATING:3W; RESISTANCE:0.1OHM; RESISTANCE TOLERANCE:± 1%; SERIES:RS; O ...
Buy Surplus As Low As
CAN$4.74