Home
 > 
RF
 > 
RF Assembly
 > 
TE CONNECTIVITY
 > 
AMP
 > 
1-2016661-0

1-2016661-0

Manufactured by TE CONNECTIVITY AMP

TE CONNECTIVITY 1-2016661-0
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$10,564.39
Save as much as 57%
Last Value Update: 2022-09-01
Product Description
Warranty

Description

  • 120166610
  • RF CABLE
  • 2.4MM PLUG-PLUG
  • 3.3FT
  • BLK
  • CONNECTOR TO CONNECTOR:2.4MM PLUG TO 2.4MM PLUG
  • COAXIAL CABLE TYPE:-
  • IMPEDANCE:50OHM
  • CABLE LENGTH - IMPERIAL:3.3FT
  • CABLE LENGTH - METRIC:1M
  • JACKET COLOR:BLACK
  • PRODUCT RANGE:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #1-2016661-0
CategoryRF
SubcategoryRF Assembly
If you need a specific firmware or series relating to 1-2016661-0, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$7,546.63
SKU: 134472512
Save Up To CAN$3,017.76!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$5,735.98
SKU: 134472513
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$4,981.91
SKU: 134472514
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$4,528.87
SKU: 134472515
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 1-2016661-0, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY 5-146481-8
5-146481-8

TE CONNECTIVITY

08 MODII HEADER SRST UNSHRD STKG
Buy Surplus As Low As
CAN$2.70
TE CONNECTIVITY 3-1393486-4
3-1393486-4

TE CONNECTIVITY

D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; NO. OF CONTACTS:9CONTACTS; GENDER:RECEPTACLE; CON ...
Buy Surplus As Low As
CAN$7.17
COMMSCOPE 223158
223158

COMMSCOPE

ANDREW

GROUNDING KIT FOR 1/4INCH - 3/8INCH RF CABLE
Buy Surplus As Low As
CAN$34.28
COMMSCOPE CSGL4-15B4
CSGL4-15B4

COMMSCOPE

ANDREW

GROUND KIT ASSEMBLY
Buy Surplus As Low As
CAN$32.79
MURR ELEKTRONIK 4000-71001-0620004
4000-71001-0620004

MURR ELEKTRONIK

GROUNDING STRIP 6MM² 200MM FOR M4, TINNED COPPER
Buy Surplus As Low As
CAN$20.86
BURNDY BE18
BE18

BURNDY

BUR BE18 340A COP BRAID GROUND
Buy Surplus As Low As
CAN$156.48
INVENSYS WPA-BOXKIT1
WPA-BOXKIT1

INVENSYS

EUROTHERM CONTROLS

NEMA 4X RADIO BOX KIT; CURRENT RATING:-; PRODUCT RANGE:WIMODPAK SERIES; ACCESSORY TYPE:RADIO BOX KIT ...
Buy Surplus As Low As
CAN$464.96
COMMSCOPE 241088-6
241088-6

COMMSCOPE

ANDREW

GROUNDING KIT 1/2INCH ATTACHED 2 HOLE LUG
Buy Surplus As Low As
CAN$19.37
CESCO 30486
30486

CESCO

GROUNDING BAR KIT 60AMP
Buy Surplus As Low As
CAN$11.37
MURR ELEKTRONIK 4001-71001-0620004
4001-71001-0620004

MURR ELEKTRONIK

GROUNDING STRIP 6MM² 200MM FOR M4
Buy Surplus As Low As
CAN$232.48
MURR ELEKTRONIK 4001-71001-0410004
4001-71001-0410004

MURR ELEKTRONIK

GROUNDING STRIP 4MM² 100MM FOR M4
Buy Surplus As Low As
CAN$147.53
SIEMENS US2:ECGB202
US2:ECGB202

SIEMENS

GROUND BAR KITS FOR LEGACY LOAD CENTERS
Buy Surplus As Low As
CAN$8.40
ALLEN BRADLEY 81001-938-01-R
81001-938-01-R

ALLEN BRADLEY

SS GROUNDING WELL, 1/4 NTP
SIEMENS 8PQ9300-0AA15
8PQ9300-0AA15

SIEMENS

GROUND ROD WITH INTERNAL HEXAGON, 350 MM LONG HOR: 65-0201-005
Buy Surplus As Low As
CAN$183.11
HAMMOND MANUFACTURING GRDBARV20
GRDBARV20

HAMMOND MANUFACTURING

GROUND BAR 1 X .125 TAPPED - FITS 2000H- COPPER ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$154.99
SEAMETRICS 103410-12
103410-12

SEAMETRICS

GROUNDING RING KIT, FLANGED MAGMETER, 12"
Buy Surplus As Low As
CAN$456.02
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!