Home
 > 
Components
 > 
Connector/Terminal/Pin
 > 
TE CONNECTIVITY
 > 
AMP
 > 
1-640509-0

1-640509-0

Manufactured by TE CONNECTIVITY AMP

TE CONNECTIVITY 1-640509-0
TE CONNECTIVITY 1-640509-0
TE CONNECTIVITY 1-640509-0 0
TE CONNECTIVITY 1-640509-0 1
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$5.24
Save as much as 57%
Last Value Update: 2022-09-01
Product Description
Warranty

Description

  • 16405090
  • PLUG & SOCKET HOUSING
  • RECEPTACLE
  • NYLON
  • PRODUCT RANGE:MR SERIES
  • GENDER:RECEPTACLE
  • NO. OF POSITIONS:4POSITIONS
  • PITCH SPACING:4.19MM
  • FOR USE WITH:MINIATURE RECTANGULAR CONNECTORS
  • COLOUR:RED
  • CONNECTOR MOUNTING:FREE HANGING ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #1-640509-0
CategoryComponents
SubcategoryConnector/Terminal/Pin
If you need a specific firmware or series relating to 1-640509-0, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$3.74
SKU: 19141511
Save Up To CAN$1.50!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2.84
SKU: 19141512
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2.47
SKU: 19141513
Save Up To CAN$2.77!
34 in UK

Refurbished (Used, Repaired & Tested)

CAN$2.25
SKU: 19141514
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 1-640509-0, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY 641533-1
641533-1

TE CONNECTIVITY

AMP

PANEL MOUNT END CAP, MTA-156 CONNECTOR; FOR USE WITH:MTA-156 CONNECTORS; ACCESSORY TYPE:END PLATE; P ...
Buy Surplus As Low As
CAN$1.12
TE CONNECTIVITY 102548-3
102548-3

TE CONNECTIVITY

AMP

CONTACT, RECEPTACLE, 26-22AWG, CRIMP; PRODUCT RANGE:AMPMODU MOD IV SERIES; CONTACT GENDER:SOCKET; CO ...
Buy Surplus As Low As
CAN$0.49
ASEA BROWN BOVERI B7-30-10
B7-30-10

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, CONTACTOR, MINI, 16AMP, 3POLE, 110-127VAC, 50HZ
Buy Surplus As Low As
CAN$132.10
IN STOCK!
BANNER ENGINEERING SM2A312D
SM2A312D

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, REFLECTIVE TYPE, MINI BEAM, DIFFUSE, 380 MM RANGE, 2 PIN, 2 METER CABLE, M18 C ...
Buy Surplus As Low As
CAN$120.00
IN STOCK!
EATON CORPORATION MPC1C20
MPC1C20

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, CPU PROGRAMMABLE CONTROL, 115/230V, 50/60HZ
Buy Surplus As Low As
CAN$850.91
Repair Yours
CAN$600.39
IN STOCK!
SIEMENS 5SA281
5SA281

SIEMENS

ITE SIEMENS

DIAZED FUSE LINK,25A,AC/DC,500V
Buy Surplus As Low As
CAN$22.16
IN STOCK!
SIEMENS 3NA3252
3NA3252

SIEMENS

LV HRC FUSE ELEMENT, NH2, IN: 315A, GG, UN AC: 500V, UN DC: 440V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$36.00
IN STOCK!
SIEMENS 5SB231
5SB231

SIEMENS

ITE SIEMENS

DIAZED FUSE LINK, 500 V, FOR CABLE AND LINE PROTECTION, GG, SIZE DII, E27, 6 AMP
Buy Surplus As Low As
CAN$6.30
IN STOCK!
SIEMENS 3NE3227
3NE3227

SIEMENS

FUSE LINK, SITOR, 250 AMP RATING, 1000 VAC, NH1 SIZE, FRONT INDICATOR, WITH SLOTTED BLADE CONTACTS
Buy Surplus As Low As
CAN$201.00
IN STOCK!
SIEMENS 3NE3332-0B
3NE3332-0B

SIEMENS

FUSE LINK, SITOR, 400 AMP, 1000 VAC, FRONT INDICATOR, AR CLASS, NH2, WITH SLOTTED BLADE CONTACTS
Buy Surplus As Low As
CAN$327.00
IN STOCK!
SIEMENS 3NE3333
3NE3333

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 450 A, AR, UN AC: 1000 V, FRONT INDICATOR
Buy Surplus As Low As
CAN$264.00
IN STOCK!
SIEMENS 3NE8017-1
3NE8017-1

SIEMENS

FUSE LINK, SITOR, 50 AMP, 690 VAC, 440 V, NH00, FRONT INDICATOR, W/ BLADE CONTACTS
Buy Surplus As Low As
CAN$70.00
IN STOCK!
SIEMENS 6SY7000-0AC72
6SY7000-0AC72

SIEMENS

FUSE LINK, 100A,700V
Buy Surplus As Low As
CAN$116.70
IN STOCK!
SIEMENS 6SY70102AA22
6SY70102AA22

SIEMENS

FUSE LINK, 630A, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$1,824.43
SIEMENS 3NA3822-7
3NA3822-7

SIEMENS

FUSE, NH00, 63 AMP, GG, 500 VAC, 250 VDC, FRONT INDICATOR
Buy Surplus As Low As
CAN$15.00
IN STOCK!
SIEMENS 3NA3824-6
3NA3824-6

SIEMENS

FUSE LINK, 80 AMP, 690 VOLT AC, 250 VOLT DC, 25 KA, 6.94 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV H ...
Buy Surplus As Low As
CAN$61.00
IN STOCK!
SIEMENS 3NA6-807
3NA6-807

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 20 A, GG, UN AC: 500 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED ...
Buy Surplus As Low As
CAN$15.00
IN STOCK!
SIEMENS 3NA6820
3NA6820

SIEMENS

FUSE, LV HRC,SIZE 00,50A,500V,NAK,LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$14.00
IN STOCK!
SIEMENS 3NA6822-6
3NA6822-6

SIEMENS

LV HRC FUSE ELEMENT, NH00, IN: 63 A, GG, UN AC: 690 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$172.84
SIEMENS 3NA6830-6
3NA6830-6

SIEMENS

LV HRC FUSE ELEMENT, NH00, IN: 100 A, GG, UN AC: 690 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED ...
Buy Surplus As Low As
CAN$72.00
IN STOCK!