Home
 > 
Panel Accessories
 > 
Cable Component
 > 
TE CONNECTIVITY
 > 
AMP
 > 
1546348-2

1546348-2

Manufactured by TE CONNECTIVITY AMP

TE CONNECTIVITY 1546348-2
TE CONNECTIVITY 1546348-2
TE CONNECTIVITY 1546348-2
TE CONNECTIVITY 1546348-2
representative photo
click to zoom
Weight: 0.11 kgs
Estimated Value - CAN$35.45
Save as much as 54%
Last Value Update: 2022-09-01
Product Description
Alternate Part Numbers
Warranty

Description

  • 15463482
  • CABLE GLAND (CLAMP)
  • CONNECTOR SHELL SIZE:13
  • CABLE DIAMETER MAX:11.51MM
  • STRAIN RELIEF MATERIAL:THERMOPLASTIC
  • PRODUCT RANGE:CPC SERIES
  • FOR USE WITH:CIRCULAR PLASTIC CONNECTORS
  • CABLE BUNDLE DIAMETER MAX:0.453
  • COLOUR:BLACK ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #1546348-2
CategoryPanel Accessories
SubcategoryCable Component
If you need a specific firmware or series relating to 1546348-2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$25.11
SKU: 19155535
Save Up To CAN$10.34!
Must Purchase Minimum Quantity Of 5
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$19.20
SKU: 19155536
Save Up To CAN$16.25!
38 in US

Never Used Radwell Packaging (Surplus)

CAN$17.73
SKU: 19155537
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$16.25
SKU: 19155538
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 1546348-2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY 796644-6
796644-6

TE CONNECTIVITY

AMP

PIN HEADER, EUROSTYLE, 6 POSITION, 5MM; GENDER:HEADER; PITCH SPACING:5MM; NO. OF POSITIONS:6POSITION ...
Buy Surplus As Low As
CAN$1.94
TE CONNECTIVITY 1-643077-0
1-643077-0

TE CONNECTIVITY

AMP

STRAIN RELIEF COVER, 10WAY, NYLON; ACCESSORY TYPE:STRAIN RELIEF COVER; FOR USE WITH:AMP MTA-100 CONN ...
Buy Surplus As Low As
CAN$0.76
BANNER ENGINEERING RPBT
RPBT

BANNER ENGINEERING

POWER BLOCK, MAXI BEAM, 10-30 VDC, BI-POLAR, 1 NPN, 1 PNP, WIRE CHAMBER, (25643)
Buy Surplus As Low As
CAN$94.55
IN STOCK!
BANNER ENGINEERING RSBE
RSBE

BANNER ENGINEERING

25603 - MAXI-BEAM: EMITTER, RANGE: 90 M, INPUT: DEPENDS ON POWER BLOCK, OUTPUT: DEPENDS ON POWER BLO ...
Buy Surplus As Low As
CAN$153.64
Repair Yours
CAN$250.00
IN STOCK!
BANNER ENGINEERING RSBLV
RSBLV

BANNER ENGINEERING

MAXI-BEAM RETRO, RANGE 0.15 - 9 M, INPUT/OUTPUT DEPENDS ON POWER BLOCK, WIRING CHAMBER, (25547)
Buy Surplus As Low As
CAN$161.98
IN STOCK!
EATON CORPORATION MDL-6-1/4
MDL-6-1/4

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, MINIATURE FUSE, TIME DELAY, 200 AMPS MAX, 250 VAC MAX VOLTAGE, GLASS
Buy Surplus As Low As
CAN$4.83
IN STOCK!
EATON CORPORATION FRN-R-175
FRN-R-175

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, FRN-R SERIES,125 VDC, 250 VAC, 175 AMP, TIME DELAY GENERAL PURPOSE FUSE BOLT-ON MOUN ...
Buy Surplus As Low As
CAN$24.00
IN STOCK!
EATON CORPORATION 170M5610
170M5610

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, SQUARE, HIGH SPEED, 500-AMP, 690V, 2FU/90 AR UC
Buy Surplus As Low As
CAN$614.54
LITTELFUSE FLNR005
FLNR005

LITTELFUSE

FUSE, TIME DELAY, CLASS RK5, 5A, 250V, 5 AMP
Buy Surplus As Low As
CAN$4.21
IN STOCK!
LITTELFUSE FLSR020ID
FLSR020ID

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE WITH INDICATION, AMPS(20)--VOLTS(600/300)
Buy Surplus As Low As
CAN$7.80
IN STOCK!
WESTINGHOUSE 151D933G02
151D933G02

WESTINGHOUSE

DISCONTINUED BY MANUFACTURER, FUSE, 230A, CLS-12, 5080V, RAMAD 30331
Buy Surplus As Low As
CAN$1,772.72
IN STOCK!
WESTINGHOUSE 423D815A95
423D815A95

WESTINGHOUSE

FUSE
Buy Surplus As Low As
CAN$310.23
IN STOCK!
ALLEN BRADLEY 1336-F1-SP8B
1336-F1-SP8B

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE/BUS KIT, 1336STG, 460V, 400-600HP, 575V, 400-650HP
Buy Surplus As Low As
CAN$819.89
EATON CORPORATION DMM-11
DMM-11

EATON CORPORATION

COOPER BUSSMANN

FUSE, 11 AMP, 1000 V, FAST-ACTING, DMM SERIES, SINGLE ELEMENT, NON INDICATING
Buy Surplus As Low As
CAN$29.55
IN STOCK!
EATON CORPORATION FLSR6
FLSR6

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$11.27
EATON CORPORATION FNM-6-1/4
FNM-6-1/4

EATON CORPORATION

BUSSMANN

FUSE, 250 VAC, 6.25 AMP, TIME DELAY, GENERAL PURPOSE, 1-1/2 INCH OVERALL LENGTH, 10 AT 125 V KA RATI ...
Buy Surplus As Low As
CAN$8.72
IN STOCK!
EATON CORPORATION FNQ-R-1-1/2
FNQ-R-1-1/2

EATON CORPORATION

BUSSMANN

FUSE, 10.3 X 38.1 MM, 1.5 AMP, 600 VAC, 200 KAIC, FNQ-R SERIES, CLASS CC, FERRULE ENDS
Buy Surplus As Low As
CAN$14.00
IN STOCK!
EATON CORPORATION MDL-3-16
MDL-3-16

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE, SMALL DIMENSION, SLOW BLO
Buy Surplus As Low As
CAN$13.47
IN STOCK!
EATON CORPORATION MDLV
MDLV

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$2.35
EATON CORPORATION NON-6
NON-6

EATON CORPORATION

BUSSMANN

FUSETRON, (PRICE/EA) FUSE, 6A, 250V, ONE TIME; PRODUCT RANGE:NON SERIES; FUSE CURRENT:6A; VOLTAGE RA ...
Buy Surplus As Low As
CAN$2.22
IN STOCK!