Home
 > 
Machine Parts
 > 
Guide/Slide
 > 
TE CONNECTIVITY
 > 
AMP
 > 
2-1825011-4

2-1825011-4

Manufactured by TE CONNECTIVITY AMP

TE CONNECTIVITY 2-1825011-4
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$77.75
Save as much as 54%
Last Value Update: 2022-09-01
Product Description
Warranty

Description

  • 218250114
  • SLIDE SWITCH
  • 4PDT
  • 20VDC
  • CONTACT CONFIGURATION:4PDT
  • SWITCH OPERATION:-
  • SWITCH MOUNTING:-
  • PRODUCT RANGE:-
  • CONTACT CURRENT MAX:-
  • CONTACT VOLTAGE AC MAX:-
  • CONTACT VOLTAGE DC MAX:20V
  • ORIENTATION:RIGHT ANGLE
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #2-1825011-4
CategoryMachine Parts
SubcategoryGuide/Slide
If you need a specific firmware or series relating to 2-1825011-4, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$58.31
SKU: 34559170
Save Up To CAN$19.44!
Must Purchase Minimum Quantity Of 30
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$44.86
SKU: 34559171
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$38.88
SKU: 34559172
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$35.89
SKU: 34559173
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 2-1825011-4, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY 2-1746741-4
2-1746741-4

TE CONNECTIVITY

AMP

WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 4 POSITION, 1 ROW; PITCH SPACING:4MM; NO. OF CONTACTS:4CONTACTS ...
Buy Surplus As Low As
CAN$7.48
SKF RLS5
RLS5

SKF

BEARING BALL
Buy Surplus As Low As
CAN$8.56
REGAL REXNORD L7309U
L7309U

REGAL REXNORD

ROLLWAY BEARING

BEARING
Buy Surplus As Low As
CAN$305.03
ENCO MFG 23
23

ENCO MFG

BEARING
Buy Surplus As Low As
CAN$16.45
REGAL REXNORD PB900X1316
PB900X1316

REGAL REXNORD

BROWNING

BEARING
Buy Surplus As Low As
CAN$322.97
HEPCO RLJ25E
RLJ25E

HEPCO

BEARING
Buy Surplus As Low As
CAN$95.70
NSK 6206DD
6206DD

NSK

BEARING
Buy Surplus As Low As
CAN$22.43
KLOCKNER BARTELT 50108547
50108547

KLOCKNER BARTELT

BEARING
Buy Surplus As Low As
CAN$28.41
PEER 6006-2RS
6006-2RS

PEER

BALL BEARING SEALED 30MM ID 55MM OD 13MM WIDTH
Buy Surplus As Low As
CAN$19.44
TIMKEN 22310YMW33W800C4
22310YMW33W800C4

TIMKEN

TORRINGTON

BEARING SPHERICAL ROLLER 50MM ID 110MM OD
Buy Surplus As Low As
CAN$228.77
TIMKEN B-2010
B-2010

TIMKEN

TORRINGTON

ROLLER BEARING 25MM BORE 28MM OD
Buy Surplus As Low As
CAN$25.42
IN STOCK!
TIMKEN TRD4458
TRD4458

TIMKEN

TORRINGTON

DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, THRUST ROLLER BEARING WASHER, TR TYPE, O ...
Buy Surplus As Low As
CAN$23.92
IN STOCK!
SIEMENS NMA:2510172800
NMA:2510172800

SIEMENS

NDEEP FR BALL BEARING, 63216-2Z.C3(120C)
Buy Surplus As Low As
CAN$285.59
NSK 7005A2Z
7005A2Z

NSK

BEARING
Buy Surplus As Low As
CAN$16.45
SMC CY1F10L-300AL
CY1F10L-300AL

SMC

CYL, MAGNETICALLY COUPLED
Buy Surplus As Low As
CAN$614.55
Repair Yours
CAN$445.24
SMC CY1F10R-250AL
CY1F10R-250AL

SMC

CYL, MAGNETICALLY COUPLED
Buy Surplus As Low As
CAN$610.06
TYCO 2-2000677-0
2-2000677-0

TYCO

GUIDE MODULE; ACCESSORY TYPE:GUIDE MODULE; FOR USE WITH:UNIVERSAL POWER MODULES & BACKPLANE APPLICAT ...
Buy Surplus As Low As
CAN$68.78
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!