Home
 > 
Electrical Products
 > 
Conduit/Fitting
 > 
TE CONNECTIVITY
 > 
AMP
 > 
20MM GREY+

20MM GREY+

Manufactured by TE CONNECTIVITY AMP

TE CONNECTIVITY 20MM GREY+
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$4.19
Save as much as 47%
Last Value Update: 2018-01-11
Product Description
Warranty

Description

  • 20MMGREY
  • CABLE GLAND
  • GREY
  • M20
  • THREAD SIZE - IMPERIAL:-
  • THREAD SIZE - METRIC:M20
  • CABLE DIAMETER MIN:10MM
  • CABLE DIAMETER MAX:14MM
  • CABLE GLAND MATERIAL:NYLON 6 (POLYAMIDE 6)
  • GLAND COLOUR:GREY
  • IP / NEMA RATING:IP68
  • PRODUCT RANGE:-
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #20MM GREY+
CategoryElectrical Products
SubcategoryConduit/Fitting
If you need a specific firmware or series relating to 20MM GREY+, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$3.77
SKU: 26135826
Save Up To CAN$0.42!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2.95
SKU: 26135827
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2.56
SKU: 26135828
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2.33
SKU: 26135829
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 20MM GREY+, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY 1-1102771-6
1-1102771-6

TE CONNECTIVITY

AMP

CABLE GLAND/CLAMP, NYLON, M16, 4-8MM DIAMETER; THREAD SIZE - IMPERIAL:-; THREAD SIZE - METRIC:M16; C ...
Buy Surplus As Low As
CAN$20.81
TE CONNECTIVITY 1478769-3
1478769-3

TE CONNECTIVITY

AMP

CABLE GLAND/CLAMP, NYLON, M20, 12MM DIAMETER, BLACK; THREAD SIZE - IMPERIAL:, THREAD SIZE - METRIC:M ...
Buy Surplus As Low As
CAN$5.83
ALLEN BRADLEY 440N-G02099
440N-G02099

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, QUICK DISCONNECT, 24 VDC. S, 2 N.C. SAFETY, 1 N.O AUX, REED, STANDARD ACTUATOR, 6 PIN ...
Buy Surplus As Low As
CAN$356.70
EATON CORPORATION DH321NRK
DH321NRK

EATON CORPORATION

CUTLER HAMMER

FUSIBLE SAFETY SWITCH, W/NEUT, 30 A, 240V, EATON ENHANCED VISIBLE BLADE, SINGLE-THROW, PAINTED GALVA ...
Buy Surplus As Low As
CAN$1,213.89
Repair Yours
CAN$606.00
IN STOCK!
EATON CORPORATION DH361FGK
DH361FGK

EATON CORPORATION

CUTLER HAMMER

FUSIBLE DISCONNECT SWITCH, 24V, 200KA@600V, NEMA 1, SUITABLE FOR CLASS R FUSE, SINGLE CONFIGURATION
Buy Surplus As Low As
CAN$200.00
Repair Yours
CAN$250.00
IN STOCK!
EATON CORPORATION DH362UGK
DH362UGK

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH, K SERIES, 600 VAC, 60 AMP, 3 POLE, 3 PHASE, 3 WIRE, SINGLE THROW, NON-FUSIBLE, NEMA 1 ...
Buy Surplus As Low As
CAN$187.00
Repair Yours
CAN$250.00
IN STOCK!
SIEMENS HNF361
HNF361

SIEMENS

ITE SIEMENS

SAFETY SWITCH, NONFUSIBLE, HEAVY DUTY, 30 A AMPS AC, VOLTAGE 600V AC, 3 PHASE, 30 HP @ 600V AC HP, 1 ...
Buy Surplus As Low As
CAN$162.92
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 440N-C02067
440N-C02067

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER 07/31/2009, SAFETY SWITCH, 1 AMP, 24 VDC, 1 NC/1NO, 3 M, CABLE IP67
Buy Surplus As Low As
CAN$523.15
IN STOCK!
EATON CORPORATION DH263FDK
DH263FDK

EATON CORPORATION

CUTLER HAMMER

100A/2P HD FUSIBLE SAFETY SWITCH 600V NEMA 12
Buy Surplus As Low As
CAN$1,648.23
GENERAL ELECTRIC SB322RG
SB322RG

GENERAL ELECTRIC

SB322RG SAFETY SWITCH - GE, 60A, SB, SAFETY SWITCH, 240V, 60 AMP.
Buy Surplus As Low As
CAN$1,161.05
Repair Yours
CAN$778.08
IN STOCK!
EATON CORPORATION DH365URK
DH365URK

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH, 400A, 3P, HD NON-FUSIBLE, 600V/250VDC, NEMA 3R
Buy Surplus As Low As
CAN$2,322.09
Repair Yours
CAN$1,556.15
IN STOCK!
OMRON D4DL1CFBB
D4DL1CFBB

OMRON

SAFE DOOR SW 1NO/1NC 110VAC
Buy Surplus As Low As
CAN$343.32
Repair Yours
CAN$258.80
SICK 1015744
1015744

SICK

230 VAC, PLUG CONNECTOR WITH 2NO RELAY OUTPUTS, EUROPEAN, KEYED G/2
Buy Surplus As Low As
CAN$778.79
Repair Yours
CAN$562.89
SIEMENS NF357DTK
NF357DTK

SIEMENS

ITE SIEMENS

800A SS SAFETY SW
Buy Surplus As Low As
CAN$31,509.63
Repair Yours
Contact Us
EATON CORPORATION DT224URK
DT224URK

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH, 200A, 2P, HD NON-FUSIBLE, DOUBLE THROW SWITCH, 240V, NEMA, 3R,
Buy Surplus As Low As
CAN$2,672.25
SICK 6022589
6022589

SICK

I100 SERIES WITH M20 CONDUIT ENTRY 1 NO / 3 NC, PLUNGER ACTUATION
Buy Surplus As Low As
CAN$104.04
SIEMENS HNF3030CJE
HNF3030CJE

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, ENCLOSED ROTARY DISCONNECT, HNF SERIES, TYPE HNF, 3PH, 3P, WITH RED & ...
Buy Surplus As Low As
CAN$600.44
Repair Yours
CAN$422.73
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$617.58
Repair Yours
CAN$418.45
IN STOCK!