Home
 > 
Cable and Wire
 > 
Electrical Cable/Wire
 > 
TE CONNECTIVITY
 > 
AMP
 > 
2299509-1

2299509-1

Manufactured by TE CONNECTIVITY AMP

TE CONNECTIVITY 2299509-1
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$0.41
Save as much as 65%
Last Value Update: 2019-07-12
Product Description
Warranty

Description

  • 22995091
  • PRODUCT RANGE:TWIST GRIP SERIES
  • TERMINATION:CRIMP
  • WIRE SIZE AWG MIN:18AWG
  • WIRE SIZE AWG MAX:8AWG
  • CONDUCTOR AREA CSA:-
  • INSULATOR COLOUR:GREY
  • INSULATOR MATERIAL:THERMOPLASTIC
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #2299509-1
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to 2299509-1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.25
SKU: 87901320
Save Up To CAN$0.16!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.20
SKU: 87901321
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.17
SKU: 87901322
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.16
SKU: 87901323
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 2299509-1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY 2161700-2
2161700-2

TE CONNECTIVITY

AMP

5K CE STRIPPING MODULE, W/CQM II
Buy Surplus As Low As
CAN$35,334.35
TE CONNECTIVITY 007-31UA-QQ-C6/1200:5/13.8KV
007-31UA-QQ-C6/1200:5/13.8KV

TE CONNECTIVITY

CROMPTON INSTRUMENTS

ANALOG SWITCHBOARD PANEL METER MODEL 007-31 CT 1200:5A PT 13.8KV SCALE 50-0-50MVAR 120VAC
Buy Surplus As Low As
CAN$1,215.64
Repair Yours
CAN$878.75
BELDEN 8777
8777

BELDEN

CABLE 22AWG 6COND 3PAIRED STRANDED PRICE/FOOT
Buy Surplus As Low As
CAN$0.67
ALPHA WIRE 58413
58413

ALPHA WIRE

CABLE 22AWG 3-PAIRED SHIELDED
Buy Surplus As Low As
CAN$1.14
LYNN WIRE F8LC-CU26BC-SS
F8LC-CU26BC-SS

LYNN WIRE

FLAT CABLE 8-CONDUCTOR SOLD PER FT
Buy Surplus As Low As
CAN$0.48
Repair Yours
Contact Us
OMRON CS1W-CN221
CS1W-CN221

OMRON

CS1-C200H BACKPLANE CONNECTING CABLE, 2M
Buy Surplus As Low As
CAN$493.43
OMRON CV500-CN522
CV500-CN522

OMRON

LONG DISTANCE EXPANSION RACK CABLE; PRODUCT RANGE:- ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$4,584.45
OMRON V600-H52 0.5M
V600-H52 0.5M

OMRON

R/W HEAD W/.5M CABLE
Buy Surplus As Low As
CAN$1,264.99
SIEMENS 6FX80022EQ101ED0
6FX80022EQ101ED0

SIEMENS

PREFAB, CABLE, EQN, PERF, SHLD, 43M
Buy Surplus As Low As
CAN$788.00
ALLEN BRADLEY 9101-1382-050
9101-1382-050

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, MOTOR POWER CABLE, 50 FT, 600 V AC
Buy Surplus As Low As
CAN$332.44
BELDEN 8723
8723

BELDEN

(PRICE/MR) SHLD MULTIPAIR, 2 PAIR, 22AWG; CABLE SHIELDING:SHIELDED; NO. OF PAIRS:2 PAIR; WIRE GAUGE: ...
Buy Surplus As Low As
CAN$3.14
BELDEN 9842
9842

BELDEN

(PRICE PER SPOOL OF 250)MULTIPAIR SHIELDED CABLE, 2, 24 AWG, 0.2 MM , 7 X 0.2MM
Buy Surplus As Low As
CAN$1,664.22
MITSUBISHI AC05TB-E
AC05TB-E

MITSUBISHI

CABLE, 0.5 METER, TO A6TBXY TB, SOURCE
Buy Surplus As Low As
CAN$161.49
IN STOCK!
OMRON CS1W-CN114
CS1W-CN114

OMRON

PLC CABLE ADAPTER; CURRENT RATING:-; PRODUCT RANGE:-; ACCESSORY TYPE:PERIPHERAL PORT CONVERSION CABL ...
Buy Surplus As Low As
CAN$237.75
IN STOCK!
OMRON CS1W-CN227
CS1W-CN227

OMRON

CBL,PROG; 1/2 PITCH2M,PC98
Buy Surplus As Low As
CAN$312.51
OMRON F39JA1D
F39JA1D

OMRON

3M RELAY CABLE FOR F3S-A-P
Buy Surplus As Low As
CAN$266.16
OMRON R88A-CPW002M1
R88A-CPW002M1

OMRON

CABLE FOR MC MODULE, SPECIALIZED CABLE CB MC MDL 1AXIS, 2M
Buy Surplus As Low As
CAN$375.31
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!