Home
 > 
Pilot Devices
 > 
Accessory/Bulb/Cap/Contact/Transf
 > 
TE CONNECTIVITY
 > 
AMP
 > 
3-640706-1

3-640706-1

Manufactured by TE CONNECTIVITY AMP

TE CONNECTIVITY 3-640706-1
TE CONNECTIVITY 3-640706-1
TE CONNECTIVITY 3-640706-1 0
TE CONNECTIVITY 3-640706-1 1
representative photo
click to zoom
Weight: 0.02 kgs
Estimated Value - CAN$0.58
Save as much as 46%
Last Value Update: 2023-04-25
Product Description
Warranty

Description

  • 36407061
  • CONTACT
  • RECEPTACLE
  • 24-18AWG
  • CRIMP
  • PRODUCT RANGE:SL-156 SERIES
  • CONTACT GENDER:SOCKET
  • CONTACT TERMINATION TYPE:CRIMP
  • WIRE SIZE AWG MAX:18AWG
  • CONTACT PLATING:TIN PLATED CONTACTS
  • FOR USE WITH:SL-156 HOUSING
  • MATING FORCE:HIGH
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #3-640706-1
CategoryPilot Devices
SubcategoryAccessory/Bulb/Cap/Contact/Transf
If you need a specific firmware or series relating to 3-640706-1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$0.52
SKU: 19130389
Save Up To CAN$0.06!
Additional quantities available with standard lead time.
19 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.40
SKU: 19130390
Save Up To CAN$0.18!
39 in US

Never Used Radwell Packaging (Surplus)

CAN$0.35
SKU: 19130391
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.31
SKU: 19130392
Save Up To CAN$0.27!
83 in US
If you need a specific firmware or series relating to 3-640706-1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY 1394462-3
1394462-3

TE CONNECTIVITY

AMP

SOCKET, SOLARLOK, 4MM, POS; PRODUCT RANGE:SOLARLOK SERIES; NO. OF CONTACTS:1CONTACTS; GENDER:RECEPTA ...
Buy Surplus As Low As
CAN$4.11
TE CONNECTIVITY 202K132-25-0
202K132-25-0

TE CONNECTIVITY

RAYCHEM CONNECTIVITY

HEAT SHRINK BOOT, STRAIGHT, 30MM ID, ELASTOMER, BLACK; BOOT CONFIGURATION:STRAIGHT LIPPED; I.D. SUPP ...
Buy Surplus As Low As
CAN$29.55
IN STOCK!
ALLEN BRADLEY 800T-N156
800T-N156

ALLEN BRADLEY

LOCKING COVER, 30 MM, PUSHBUTTON ACCESSORY, FOR 800T SERIES, MOUNTABLE
Buy Surplus As Low As
CAN$51.70
IN STOCK!
ALLEN BRADLEY 800T-N159C
800T-N159C

ALLEN BRADLEY

PUSHBUTTON CAP, 30MM, MUSHROOM HEAD, CLEAR, ILLUMINATED, PUSH - PULL
Buy Surplus As Low As
CAN$44.32
ALLEN BRADLEY 800T-N159W
800T-N159W

ALLEN BRADLEY

PUSHBUTTON CAP, 30 MM, MUSHROOM HEAD, WHITE, ILLUMINATED, PUSH - PULL
Buy Surplus As Low As
CAN$44.32
ALLEN BRADLEY 800T-N257
800T-N257

ALLEN BRADLEY

CLUSTER PILOT LIGHT CAP, FOR 30 MM, INCANDESCENT, STANDARD UNIT (POSITION 1), STANDARD UNIT (POSITIO ...
Buy Surplus As Low As
CAN$57.61
BREMAS TADB709
TADB709

BREMAS

DISCONTINUED BY MANUFACTURER, LAMP HOLDER, W/OUT LAMP,, 250V, 3W
Buy Surplus As Low As
CAN$33.98
IN STOCK!
ALLEN BRADLEY 800A-N35
800A-N35

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, DIFFUSER INSERT SQUARE PKG QTY 5
Buy Surplus As Low As
CAN$8.86
ALLEN BRADLEY 800E-AF3
800E-AF3

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 10/01/2006, PUSHBUTTON CAP, 22.5 MM, FLUSH, GREEN, ROUND
Buy Surplus As Low As
CAN$9.75
IN STOCK!
ALLEN BRADLEY 800E-ALF7
800E-ALF7

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, LENS CAP, PUSH BUTTON, 22.5MM, ROUND, FLUSH, EXTENDED, GUARDED, AND PU ...
Buy Surplus As Low As
CAN$3.76
GENERAL ELECTRIC CR115B2
CR115B2

GENERAL ELECTRIC

LIMIT SWITCH, SNAP ACTING, BUTTON HEAD, 1 NO, 1 NC, SPDT
Buy Surplus As Low As
CAN$143.30
IN STOCK!
GENERAL ELECTRIC CR2940U301
CR2940U301

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, WITHOUT MOUNTING PLATE, 600 VAC MAX, PLUNGER STYLE
Buy Surplus As Low As
CAN$283.64
IN STOCK!
SIEMENS 52RA1A1
52RA1A1

SIEMENS

FURNAS ELECTRIC CO

CAP, FLUSH, BLACK 1 PC = 1 BAG OF 20 CAPS
Buy Surplus As Low As
CAN$11.00
IN STOCK!
SIEMENS 52RA1A4
52RA1A4

SIEMENS

FURNAS ELECTRIC CO

CAP FLUSH YELLOW 1 PC = 1 BAG OF 20 CAPS
Buy Surplus As Low As
CAN$9.60
GENERAL ELECTRIC CR104G55
CR104G55

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, PUSH BUTTON LENS, GREEN, CAP
Buy Surplus As Low As
CAN$33.98
IN STOCK!
IDEC LW1A-L1-A
LW1A-L1-A

IDEC

ACCESSORY, LW SERIES, ROUND LENS, AMBER BUTTON
Buy New
CAN$4.75
IN STOCK!
SIEMENS 3SB03-ATRM
3SB03-ATRM

SIEMENS

ANTI-TWIST RING,METEL,F.30MM P.B. UNIT
Buy Surplus As Low As
CAN$5.32
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!