66098-7

Manufactured by TE CONNECTIVITY AMP

TE CONNECTIVITY 66098-7
representative photo
click to zoom
Weight: 4.54 kgs
Estimated Value - CAN$1.05
Save as much as 46%
Last Value Update: 2023-04-25
Product Description
Alternate Part Numbers
Warranty

Description

  • 660987
  • CONTACT
  • PIN
  • 18-16AWG
  • CRIMP
  • PRODUCT RANGE:TYPE III+ SERIES
  • CONTACT GENDER:PIN
  • CONTACT TERMINATION TYPE:CRIMP
  • WIRE SIZE AWG MAX:16AWG
  • CONTACT PLATING:TIN PLATED CONTACTS
  • FOR USE WITH:AMP G SERIES
  • M SERIES & CPC CONNECTORS ROHS COMPLIANT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #66098-7
CategoryPilot Devices
SubcategoryAccessory/Bulb/Cap/Contact/Transf
If you need a specific firmware or series relating to 66098-7, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.95
SKU: 20793251
Save Up To CAN$0.11!
Must Purchase Minimum Quantity Of 4000
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.72
SKU: 20793252
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.63
SKU: 20793253
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.57
SKU: 20793254
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 66098-7, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY 64E2
64E2

TE CONNECTIVITY

ALCOSWITCH

LENS, PRODUCT RANGE: 64, SHAPE: ROUND, COLOUR: RED, DIAMETER: 15.01MM, ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$5.00
IN STOCK!
TE CONNECTIVITY 66098-8
66098-8

TE CONNECTIVITY

AMP

, CONNECTOR ACCESSORY, 0.08IN MIN CABLE DIA, 0.1IN MAX CABLE DIA, CONTACT, BRASS
Buy Surplus As Low As
CAN$0.80
IN STOCK!
ALLEN BRADLEY 800T-N30
800T-N30

ALLEN BRADLEY

LAMP,INCANDESCENT6.3V 0.9 WATTS
Buy Surplus As Low As
CAN$7.75
ALLEN BRADLEY 800T-N302F
800T-N302F

ALLEN BRADLEY

CAP,30MM PUSH BUTTON, ORANGE, NON ILLUMINATED, PUSH PULL TWIST RELEASE, PUSH BUTTON,REPLACEMENT PART
Buy Surplus As Low As
CAN$38.75
ALLEN BRADLEY 800MS-N10R
800MS-N10R

ALLEN BRADLEY

COLOR CHIP KIT, FOR PUSHBUTTON SWITCH, SQUARE, PLASTIC, FOR BACKLIT PUSHBUTTON, FULL-FACE, ILLUMINAT ...
Buy Surplus As Low As
CAN$37.55
IN STOCK!
ALLEN BRADLEY 800H-N115H
800H-N115H

ALLEN BRADLEY

MUSHROOM CAP, REPLACEMENT, JUMBO, BLACK, 30MM NON ILLUMINATED MUSHROOM CAP
Buy Surplus As Low As
CAN$52.16
ALLEN BRADLEY 800T-N159C
800T-N159C

ALLEN BRADLEY

PUSHBUTTON CAP, 30MM, MUSHROOM HEAD, CLEAR, ILLUMINATED, PUSH - PULL
Buy Surplus As Low As
CAN$44.71
ALLEN BRADLEY 800E-3RL7
800E-3RL7

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, RESISTOR DIODE MODULE, WITH LATCH, 240V
Buy Surplus As Low As
CAN$56.63
IN STOCK!
ALLEN BRADLEY 800E-N169R
800E-N169R

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 2006-10-31, REPLACEMENT LAMP, RED LED, FULL VOLTAGE, 120V AC
Buy Surplus As Low As
CAN$21.64
IN STOCK!
EATON CORPORATION E22H2
E22H2

EATON CORPORATION

CUTLER HAMMER

INDICATING LIGHT, INCANDESCENT LAMP TYPE, 25 MM DIAMETER, ROHS COMPLIANT, BLACK BEZEL, RED COLOR, TH ...
Buy Surplus As Low As
CAN$4.98
IN STOCK!
SIEMENS 52RA4PB
52RA4PB

SIEMENS

FURNAS ELECTRIC CO

ACCESSORY, PILOT LIGHT LENS, OIL TIGHT, WHITE, PLASTIC
Buy Surplus As Low As
CAN$6.80
IN STOCK!
SIEMENS 52RA5P2
52RA5P2

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, CAP, PUSHBUTTON, RED, 30 MM, PLASTIC, ILLUMINATED, SCREW ON
Buy Surplus As Low As
CAN$12.52
IN STOCK!
IDEC LW1P-1C00V-W
LW1P-1C00V-W

IDEC

PILOT LIGHT, LW SERIES, ROUND BEZEL, 22 MM, BLACK PLASTIC BEZEL, FLUSH, SEPARATE TYPE, PC BOARD TERM ...
Buy New
CAN$31.00
SIEMENS 3SB1400-5U
3SB1400-5U

SIEMENS

FURNAS ELECTRIC CO

LAMPHOLDER TRANSFORMER 22MM 440/480VAC
Buy Surplus As Low As
CAN$169.89
Repair Yours
Contact Us
IN STOCK!
SIEMENS 52BAK
52BAK

SIEMENS

FURNAS ELECTRIC CO

CONTACT BLOCK, 30MM, 1NO, HEAVY DUTY, 10AMP, 600V
Buy Surplus As Low As
CAN$27.00
IN STOCK!
GENERAL ELECTRIC 080BA9S120LR
080BA9S120LR

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, LED LAMP, MINIATURE, 120VAC/DC, RED
Buy Surplus As Low As
CAN$26.82
IN STOCK!
GENERAL ELECTRIC 080BA9S24LV
080BA9S24LV

GENERAL ELECTRIC

(PRICE/EA) LED LAMP, 24V AC/DC, .72W, GREEN
Buy Surplus As Low As
CAN$76.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!