6648317-1

Manufactured by TE CONNECTIVITY AMP

TE CONNECTIVITY 6648317-1
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$31.30
Save as much as 48%
Last Value Update: 2023-04-25
Product Description
Warranty

Description

  • 66483171
  • CONTACT
  • SOCKET
  • 8AWG
  • CRIMP
  • CONNECTOR TYPE:CONTACT
  • SERIES:ELCON
  • FOR USE WITH:ICCON SINGLE-POLE POWER CONNECTORS
  • CURRENT RATING:35A
  • CONTACT PLATING:GOLD
  • CONTACT MATERIAL:BERYLLIUM COPPER
  • CONTACT GENDER:SOCKET ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #6648317-1
CategoryPilot Devices
SubcategoryAccessory/Bulb/Cap/Contact/Transf
If you need a specific firmware or series relating to 6648317-1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$26.82
SKU: 21263024
Save Up To CAN$4.47!
Must Purchase Minimum Quantity Of 3
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$20.86
SKU: 21263025
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$17.88
SKU: 21263026
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$16.39
SKU: 21263027
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 6648317-1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY 6648167-1
6648167-1

TE CONNECTIVITY

AMP

RECTANGULAR CONNECTOR, RECEPTACLE, 37 POSITION; NO. OF CONTACTS:37CONTACTS; PRODUCT RANGE:ELCON DRAW ...
Buy Surplus As Low As
CAN$31.30
TE CONNECTIVITY 6648319-1
6648319-1

TE CONNECTIVITY

AMP

CONTACT, SOCKET, 16AWG, CRIMP; PRODUCT RANGE:ELCON SERIES; CONTACT PLATING:GOLD PLATED CONTACTS; CON ...
Buy Surplus As Low As
CAN$7.61
ALLEN BRADLEY 40169-058-51
40169-058-51

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, INSERT KIT, 5 PIECE, RED / GREEN / YELLOW / BLUE / WHITE
Buy Surplus As Low As
CAN$8.94
IN STOCK!
ALLEN BRADLEY 800T-N307C
800T-N307C

ALLEN BRADLEY

CAP, REPLACEMENT PART, 30MM, NON-ILLUM. PUSH-PULL/TWIST JUMBO CAP, BLUE
Buy Surplus As Low As
CAN$58.12
IN STOCK!
ALLEN BRADLEY 800MR-N9
800MR-N9

ALLEN BRADLEY

RUBBER BOOT, FOR 800MR ILLUMINATED AND NON-ILLUMINATED PUSH BUTTON, RED, MOUNTABLE
Buy Surplus As Low As
CAN$64.08
ALLEN BRADLEY 800H-N106G
800H-N106G

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 02/28/2011, CAP, GREEN, REPLACEMENT PART, FOR NEMA 7/9 PUSH-BUTTON, ILL ...
Buy Surplus As Low As
CAN$137.70
IN STOCK!
ALLEN BRADLEY 800T-N126
800T-N126

ALLEN BRADLEY

INSERT KIT, FOR 30 MM SELECTOR SWITCH, BLUE, KIT, 5 PER PACK, MOUNTABLE
Buy Surplus As Low As
CAN$8.94
IN STOCK!
ALLEN BRADLEY 800T-N160B
800T-N160B

ALLEN BRADLEY

REPLACEMENT COLOUR CAP, COLOUR: GREEN, NON-ILLUMINATED, PUSH-PULL, FOR USE WITH 800T/H SERIES 30.5MM ...
Buy Surplus As Low As
CAN$26.08
IN STOCK!
ALLEN BRADLEY 800T-N212
800T-N212

ALLEN BRADLEY

LAMP, 30 MM, REPLACEMENT, FLASHING, 6.3 V
Buy Surplus As Low As
CAN$20.12
IN STOCK!
ALLEN BRADLEY 800E-4X220
800E-4X220

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 10-31-2006, CONTACT FOR PUSHBUTTON, LATCH MOUNT, CARTRIDGE, 22.5MM, 4AC ...
Buy Surplus As Low As
CAN$85.24
IN STOCK!
EATON CORPORATION E30KD101
E30KD101

EATON CORPORATION

CUTLER HAMMER

TYPE D BTN EXTENDED BLACK AUTO
Buy Surplus As Low As
CAN$12.00
IN STOCK!
EATON CORPORATION E30KR6
E30KR6

EATON CORPORATION

CUTLER HAMMER

(PRICE/EA) COLLAR SNAP ON GRAY
Buy Surplus As Low As
CAN$12.00
IN STOCK!
GENERAL ELECTRIC CR115B4
CR115B4

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, SWITCH, SNAP ACTING,2NO, 2NC, 600V
Buy Surplus As Low As
CAN$250.36
IN STOCK!
SIEMENS 52RA1A1
52RA1A1

SIEMENS

FURNAS ELECTRIC CO

CAP, FLUSH, BLACK 1 PC = 1 BAG OF 20 CAPS
Buy Surplus As Low As
CAN$11.00
IN STOCK!
SIEMENS 52RA5P9
52RA5P9

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, ACCESSORY, KIT, PLASTIC LENS, AMBER
Buy Surplus As Low As
CAN$12.52
IN STOCK!
IDEC LT1X-08W
LT1X-08W

IDEC

DISCONTINUED BY MANUFACTURER, LIGHT TOWER LENS, WHITE
Buy Surplus As Low As
CAN$34.28
IDEC LW1P-1C00V-W
LW1P-1C00V-W

IDEC

PILOT LIGHT, LW SERIES, ROUND BEZEL, 22 MM, BLACK PLASTIC BEZEL, FLUSH, SEPARATE TYPE, PC BOARD TERM ...
Buy New
CAN$31.00
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!