Home
 > 
Pilot Devices
 > 
Toggle Switch
 > 
TE CONNECTIVITY
 > 
AMP
 > 
7-6437630-2

7-6437630-2

Manufactured by TE CONNECTIVITY AMP

TE CONNECTIVITY 7-6437630-2
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$105.81
Save as much as 49%
Last Value Update: 2023-04-25
Product Description
Warranty

Description

  • 764376302
  • TOGGLE SWITCH
  • DPDT
  • 20A
  • 250V
  • PANEL
  • SWITCH OPERATION:ON-NONE-ON
  • CONTACT CONFIGURATION:DPDT
  • ILLUMINATION:NON ILLUMINATED
  • PRODUCT RANGE:AW SERIES
  • SWITCH MOUNTING:PANEL MOUNT
  • CONTACT CURRENT MAX:20A
  • CONTACT VOLTAGE AC NOM:250V ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #7-6437630-2
CategoryPilot Devices
SubcategoryToggle Switch
If you need a specific firmware or series relating to 7-6437630-2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$87.92
SKU: 48863727
Save Up To CAN$17.88!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$67.06
SKU: 48863728
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$58.12
SKU: 48863729
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$53.65
SKU: 48863730
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 7-6437630-2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY 7-59558-9
7-59558-9

TE CONNECTIVITY

AMP

PIN ROHS COMPLIANT: NA
Buy Surplus As Low As
CAN$53.65
TE CONNECTIVITY 767039-2
767039-2

TE CONNECTIVITY

AMP

MICTOR,RA PLUG,076,.093PCB,ASY
Buy Surplus As Low As
CAN$98.36
ALLEN BRADLEY 800T-N302H
800T-N302H

ALLEN BRADLEY

CAP, 30MM, FOR PUSH BUTTON, BLACK, NON ILLUMINATED, PUSH PULL, TWIST RELEASE, REPLACEMENT PART
Buy Surplus As Low As
CAN$38.00
IN STOCK!
ALLEN BRADLEY 800ES-M34
800ES-M34

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, OPERATOR, FOR PUSHBUTTON SWITCH, MAINTAINED, BLACK WITH RED INLAY
Buy Surplus As Low As
CAN$21.31
ALLEN BRADLEY 800T-N126
800T-N126

ALLEN BRADLEY

INSERT KIT, FOR 30 MM SELECTOR SWITCH, BLUE, KIT, 5 PER PACK, MOUNTABLE
Buy Surplus As Low As
CAN$8.94
IN STOCK!
ALLEN BRADLEY 800T-N23
800T-N23

ALLEN BRADLEY

REPLACEMENT LENS PILOT LIGHT CAP, BLUE, GLASS, 30 MM
Buy Surplus As Low As
CAN$67.06
IN STOCK!
ALLEN BRADLEY 800E-AF1
800E-AF1

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, 22.5MM PB, COLOR CAP, RD, FLUSH AND GUARDED, WHITE
Buy Surplus As Low As
CAN$9.06
IN STOCK!
ALLEN BRADLEY 800E-AF101B
800E-AF101B

ALLEN BRADLEY

22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, WHITE W/ BLACK TEXT, START
Buy Surplus As Low As
CAN$12.79
ALLEN BRADLEY 800E-AF205W
800E-AF205W

ALLEN BRADLEY

22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, BLACK W/ WHITE TEXT, O
Buy Surplus As Low As
CAN$12.79
ALLEN BRADLEY 800E-N65A
800E-N65A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, REPLACEMENT LAMP, AMBER, LED, REPLACEMENT, MOUNTABLE
Buy Surplus As Low As
CAN$83.45
IN STOCK!
EATON CORPORATION E22V51
E22V51

EATON CORPORATION

CUTLER HAMMER

SELECTOR SWITCH, 22.5 MM SIZE, 2 POSITION, LEVER KNOB, 45 DEGREE ROTATON, BLACK W/ WHITE INSERT, MAI ...
Buy Surplus As Low As
CAN$17.00
IN STOCK!
EATON CORPORATION E22D12
E22D12

EATON CORPORATION

CUTLER HAMMER

LIGHT MODULE FULL VOLTAGE 12VAC DC W LAMP 756
Buy Surplus As Low As
CAN$23.00
IN STOCK!
REES 04957012
04957012

REES

FLAT CHROME PLUNGER, SNAP ACTION, 2 3/4 INCH, 2 NO/NC, MOMENTARY CONTACTS
Buy Surplus As Low As
CAN$464.96
IN STOCK!
GENERAL ELECTRIC P9PDNVD
P9PDNVD

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, FOR C-2000 PUSH BUTTONS, P9PDNV0 BASE + LAMP, AC/ ...
Buy Surplus As Low As
CAN$73.02
IN STOCK!
IDEC LT1X-06
LT1X-06

IDEC

SIGNALIGHT TOP CAP
Buy Surplus As Low As
CAN$10.73
SIEMENS 52BAJ
52BAJ

SIEMENS

CONTACT BLOCK, 1 NC, 10 AMP, 600 VAC, SCREW TERMINALS, HEAVY DUTY, FOR 30MM OPERATORS
Buy Surplus As Low As
CAN$18.54
IN STOCK!
GENERAL ELECTRIC 080-BF01V
080-BF01V

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 1NC, 22MM, 10AMP, 660VAC
Buy Surplus As Low As
CAN$23.84
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!