770253-3

Manufactured by TE CONNECTIVITY AMP

TE CONNECTIVITY 770253-3
TE CONNECTIVITY 770253-3
TE CONNECTIVITY 770253-3 0
TE CONNECTIVITY 770253-3 1
representative photo
click to zoom
Weight: 0.05 kgs
Estimated Value - CAN$0.88
Save as much as 58%
Last Value Update: 2023-04-25
Product Description
Warranty

Description

  • 7702533
  • CONTACT
  • SOCKET
  • 24-18AWG
  • CRIMP
  • PRODUCT RANGE:UNIVERSAL MATE-N-LOK II SERIES
  • CONTACT GENDER:SOCKET
  • CONTACT TERMINATION TYPE:CRIMP
  • WIRE SIZE AWG MAX:18AWG
  • CONTACT PLATING:TIN PLATED CONTACTS
  • WIRE SIZE AWG MIN:24AWG
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #770253-3
CategoryPilot Devices
SubcategoryAccessory/Bulb/Cap/Contact/Transf
If you need a specific firmware or series relating to 770253-3, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$0.61
SKU: 19131493
Save Up To CAN$0.27!
Additional quantities available with standard lead time.
63 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.47
SKU: 19131494
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.40
SKU: 19131495
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.37
SKU: 19131496
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 770253-3, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY 211149-1
211149-1

TE CONNECTIVITY

AMP

CONNECTOR HOUSING, METRIMATE SERIES, RECEPTACLE, 25 POSITIONS, 5.08 MM, FEMALE
Buy Surplus As Low As
CAN$11.66
TE CONNECTIVITY 34541
34541

TE CONNECTIVITY

AMP

TERMINAL, SPADE TONGUE, #6, 14AWG, RED; PRODUCT RANGE:PIDG SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZ ...
Buy Surplus As Low As
CAN$0.21
ALLEN BRADLEY 800T-N141
800T-N141

ALLEN BRADLEY

REPLACEMENT LAMP, INCANDESCENT, FULL VOLTAGE, LAMP, 30MM PUSH BUTTON, 12 V DC/AC
Buy Surplus As Low As
CAN$8.97
IN STOCK!
ALLEN BRADLEY 800T-N159C
800T-N159C

ALLEN BRADLEY

PUSHBUTTON CAP, 30MM, MUSHROOM HEAD, CLEAR, ILLUMINATED, PUSH - PULL
Buy Surplus As Low As
CAN$44.86
ALLEN BRADLEY 800T-N159W
800T-N159W

ALLEN BRADLEY

PUSHBUTTON CAP, 30 MM, MUSHROOM HEAD, WHITE, ILLUMINATED, PUSH - PULL
Buy Surplus As Low As
CAN$44.86
ALLEN BRADLEY 855T-DS2BVM
855T-DS2BVM

ALLEN BRADLEY

CONTROL TOWER BASES, 70MM, VERTICAL MOUNT, DEVICENET STRANDED WIRE CONNECT, BLACK HOUSING, NO CAP
Buy Surplus As Low As
CAN$524.83
Repair Yours
CAN$254.44
IN STOCK!
ALLEN BRADLEY 800A-N35
800A-N35

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, DIFFUSER INSERT SQUARE PKG QTY 5
Buy Surplus As Low As
CAN$8.97
ALLEN BRADLEY 800E-4LX20
800E-4LX20

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CONTACT CARTRIDGE, PUSHBUTTON LATCH, 22.5 MM, 4 ACROSS, 2 N.O. CONTACT ...
Buy Surplus As Low As
CAN$42.76
IN STOCK!
ALLEN BRADLEY 800E-AF106B
800E-AF106B

ALLEN BRADLEY

22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, WHITE W/ BLACK TEXT, I
Buy Surplus As Low As
CAN$12.83
ALLEN BRADLEY 800E-AP7
800E-AP7

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, LENS CAP, STANDARD STYLE, 22.5MM, CLEAR COLOR, FOR PILOT LIGHT
Buy Surplus As Low As
CAN$40.37
IN STOCK!
GENERAL ELECTRIC CR104PXL01G
CR104PXL01G

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, LENS, 30 MM, GREEN, FOR INDICATING LIGHT
Buy Surplus As Low As
CAN$39.56
SIEMENS 52RA1A4
52RA1A4

SIEMENS

FURNAS ELECTRIC CO

CAP FLUSH YELLOW 1 PC = 1 BAG OF 20 CAPS
Buy Surplus As Low As
CAN$9.60
GENERAL ELECTRIC CR104G53
CR104G53

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, PUSHBUTTON LENS,RED, CAP
Buy Surplus As Low As
CAN$29.91
IN STOCK!
IDEC LT1X-06
LT1X-06

IDEC

SIGNALIGHT TOP CAP
Buy Surplus As Low As
CAN$10.77
SIEMENS 52BAJ
52BAJ

SIEMENS

CONTACT BLOCK, 1 NC, 10 AMP, 600 VAC, SCREW TERMINALS, HEAVY DUTY, FOR 30MM OPERATORS
Buy Surplus As Low As
CAN$18.60
IN STOCK!
IDEC HWAQ-118
HWAQ-118

IDEC

FACEPLATE, HW SERIES, 22 MM DIAMETER, 30 MM X 29 MM, WITH ENGRAVING PLATE, "RAISE" NAMEPLATE
Buy New
CAN$4.36
IDEC LT1A-0115P
LT1A-0115P

IDEC

KEY SELECTOR SWITCH OPERATOR
Buy New
CAN$108.88
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!