770985-1

Manufactured by TE CONNECTIVITY AMP

TE CONNECTIVITY 770985-1
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$0.35
Save as much as 46%
Last Value Update: 2023-04-25
Product Description
Warranty

Description

  • 7709851
  • CONTACT
  • PIN
  • 26-22AWG
  • CRIMP
  • PRODUCT RANGE:MINI UNIVERSAL MATE-N-LOK SERIES
  • CONTACT GENDER:PIN
  • CONTACT TERMINATION TYPE:CRIMP
  • WIRE SIZE AWG MAX:22AWG
  • CONTACT PLATING:TIN PLATED CONTACTS
  • WIRE SIZE AWG MIN:26AWG
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #770985-1
CategoryPilot Devices
SubcategoryAccessory/Bulb/Cap/Contact/Transf
If you need a specific firmware or series relating to 770985-1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$0.31
SKU: 19156105
Save Up To CAN$0.03!
Additional quantities available with standard lead time.
100+ in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.24
SKU: 19156106
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.21
SKU: 19156107
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.19
SKU: 19156108
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 770985-1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY 641937-1
641937-1

TE CONNECTIVITY

AMP

WIRE-BOARD CONNECTOR HEADER 3 POSITION, 3.96MM; PITCH SPACING:3.96MM; NO. OF CONTACTS:3CONTACTS; GEN ...
Buy Surplus As Low As
CAN$0.91
ALLEN BRADLEY 800T-N3
800T-N3

ALLEN BRADLEY

MOUNTING WRENCH, 30 MM, FOR PUSH BUTTON
Buy Surplus As Low As
CAN$115.23
IN STOCK!
ALLEN BRADLEY 800T-N307C
800T-N307C

ALLEN BRADLEY

CAP, REPLACEMENT PART, 30MM, NON-ILLUM. PUSH-PULL/TWIST JUMBO CAP, BLUE
Buy Surplus As Low As
CAN$57.61
IN STOCK!
ALLEN BRADLEY 800T-N355A
800T-N355A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, LAMP, LED BULB, 120V, AMBER
Buy Surplus As Low As
CAN$28.07
IN STOCK!
ALLEN BRADLEY 800MR-N56B
800MR-N56B

ALLEN BRADLEY

CAP, FOR 800MR 22 MM PUSHBUTTON, REPLACEMENT, NON ILLUMINATED, MUSHROOM HEAD, METAL, ROUND, BLACK, M ...
Buy Surplus As Low As
CAN$76.82
IN STOCK!
ALLEN BRADLEY 800MS-N11
800MS-N11

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, KIT,COLOR CHIP FOR PUSH BUTTON SWITCH
Buy Surplus As Low As
CAN$23.64
IN STOCK!
ALLEN BRADLEY 800H-N105G
800H-N105G

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CAP, GREEN COLOR, FOR PUSHBUTTON SWITCH, MOUNTABLE
Buy Surplus As Low As
CAN$202.39
ALLEN BRADLEY 800H-NP23B
800H-NP23B

ALLEN BRADLEY

INSERT KIT, FOR NEMA 7/9 PUSH-BUTTON, BLUE, KIT, PUSH-BUTTON ACCESSORY
Buy Surplus As Low As
CAN$13.30
IN STOCK!
ALLEN BRADLEY 800T-N126
800T-N126

ALLEN BRADLEY

INSERT KIT, FOR 30 MM SELECTOR SWITCH, BLUE, KIT, 5 PER PACK, MOUNTABLE
Buy Surplus As Low As
CAN$8.86
IN STOCK!
ALLEN BRADLEY 800HS-N100R
800HS-N100R

ALLEN BRADLEY

URETHANE PROT. BOOT FOR NON-ILLUM. PUSH BUTTONS,RED,STAINLESS STEEL INSERT
Buy Surplus As Low As
CAN$95.06
ALLEN BRADLEY 800T-N23
800T-N23

ALLEN BRADLEY

REPLACEMENT LENS PILOT LIGHT CAP, BLUE, GLASS, 30 MM
Buy Surplus As Low As
CAN$66.48
IN STOCK!
ALLEN BRADLEY 800T-N246GR
800T-N246GR

ALLEN BRADLEY

CAP, REPLACEMENT PART, FOR 30 MM PUSHBUTTON, GRAY, FOR NON-ILLUMINATED MUSHROOM PUSHBUTTON
Buy Surplus As Low As
CAN$41.36
IN STOCK!
ALLEN BRADLEY 800E-4LX20
800E-4LX20

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CONTACT CARTRIDGE, PUSHBUTTON LATCH, 22.5 MM, 4 ACROSS, 2 N.O. CONTACT ...
Buy Surplus As Low As
CAN$42.25
IN STOCK!
GENERAL ELECTRIC CR115B2
CR115B2

GENERAL ELECTRIC

LIMIT SWITCH, SNAP ACTING, BUTTON HEAD, 1 NO, 1 NC, SPDT
Buy Surplus As Low As
CAN$143.30
IN STOCK!
SIEMENS 52RB3E2
52RB3E2

SIEMENS

SIEMENS, 52RB3E2, ACCESSORY, MUSHROOM HEAD, 2 1/2IN, RED ,
Buy Surplus As Low As
CAN$23.00
IN STOCK!
SIEMENS 52AABA
52AABA

SIEMENS

ACCESSORY FOR CL52, 30MM PROTECTIVE BOOT, SILICONE RUBBER, CLEAR, FOR USE WITH FLUSH PUSHBUTTON OPER ...
Buy Surplus As Low As
CAN$26.00
IN STOCK!
VISHAY CW-02B150OHM5%S73
CW-02B150OHM5%S73

VISHAY

DALE

WIREWOUND RESISTOR; POWER RATING:3W; RESISTANCE:150OHM; RESISTANCE TOLERANCE:± 5%; SERIES:CW; OPERA ...
Buy Surplus As Low As
CAN$1.13
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!