794407-1

Manufactured by TE CONNECTIVITY AMP

TE CONNECTIVITY 794407-1
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$0.13
Save as much as 46%
Last Value Update: 2023-04-25
Product Description
Warranty

Description

  • 7944071
  • CONTACT
  • SOCKET
  • 20-16AWG
  • CRIMP
  • PRODUCT RANGE:MINI UNIVERSAL MATE-N-LOK SERIES
  • CONTACT GENDER:SOCKET
  • CONTACT TERMINATION TYPE:CRIMP
  • WIRE SIZE AWG MAX:16AWG
  • CONTACT PLATING:GOLD PLATED CONTACTS
  • WIRE SIZE AWG MIN:20AWG
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #794407-1
CategoryPilot Devices
SubcategoryAccessory/Bulb/Cap/Contact/Transf
If you need a specific firmware or series relating to 794407-1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TE CONNECTIVITY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.12
SKU: 39071473
Save Up To CAN$0.01!
Must Purchase Minimum Quantity Of 4500
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.09
SKU: 39071474
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.08
SKU: 39071475
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.07
SKU: 39071476
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 794407-1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TE CONNECTIVITY 794273-1
794273-1

TE CONNECTIVITY

AMP

ACCESSORY; CABLE DIAMETER MAX:3.3MM; FOR USE WITH:4 POSITION UNIVERSAL MATE-N-LOK SEALED CONNECTORS; ...
Buy Surplus As Low As
CAN$0.48
TE CONNECTIVITY 796740-2
796740-2

TE CONNECTIVITY

AMP

TERMINAL BLOCK, PLUG, 2 POSITION, 24-10AWG; PITCH SPACING:6.35MM; NO. OF POSITIONS:2POSITIONS; WIRE ...
Buy Surplus As Low As
CAN$1.29
ALLEN BRADLEY 800T-N30
800T-N30

ALLEN BRADLEY

LAMP,INCANDESCENT6.3V 0.9 WATTS
Buy Surplus As Low As
CAN$7.78
ALLEN BRADLEY 800M-XD2S
800M-XD2S

ALLEN BRADLEY

CONTACT BLOCK, STANDARD, SMALL SCREW TERMINAL WITH PRESSURE PLATES, 1 N.C.
Buy Surplus As Low As
CAN$40.37
ALLEN BRADLEY 800H-NP23W
800H-NP23W

ALLEN BRADLEY

ACCESSORY KIT, INSERT, FOR 800H FOR NEMA 7/9 PUSH BUTTON, WHITE. 5 PER PACK
Buy Surplus As Low As
CAN$11.66
ALLEN BRADLEY 800H-NP52A
800H-NP52A

ALLEN BRADLEY

REPLACEMENT PART, CAP, NEMA 7/9 PUSH BUTTON, RED, NON ILLUMINATED JUMBO PUSH PULL PUSH BUTTON
Buy Surplus As Low As
CAN$97.19
ALLEN BRADLEY 800T-N141
800T-N141

ALLEN BRADLEY

REPLACEMENT LAMP, INCANDESCENT, FULL VOLTAGE, LAMP, 30MM PUSH BUTTON, 12 V DC/AC
Buy Surplus As Low As
CAN$8.97
IN STOCK!
ALLEN BRADLEY 800E-AF611W
800E-AF611W

ALLEN BRADLEY

22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, BLUE W/ WHITE TEXT, R
Buy Surplus As Low As
CAN$12.83
ALLEN BRADLEY 800E-AF8
800E-AF8

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, 22.5MM PB., COLOR CAP, RD., FLUSH AND GUARDED, GRAY
Buy Surplus As Low As
CAN$11.36
IN STOCK!
ALLEN BRADLEY 800E-N169R
800E-N169R

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 2006-10-31, REPLACEMENT LAMP, RED LED, FULL VOLTAGE, 120V AC
Buy Surplus As Low As
CAN$21.71
IN STOCK!
EATON CORPORATION E30KB125
E30KB125

EATON CORPORATION

CUTLER HAMMER

ACCESSORY BUTTON, TYPE B, EXTENDED, BLACK, REVERSE, E30 SERIES
Buy Surplus As Low As
CAN$8.72
IN STOCK!
EATON CORPORATION E30KD101
E30KD101

EATON CORPORATION

CUTLER HAMMER

TYPE D BTN EXTENDED BLACK AUTO
Buy Surplus As Low As
CAN$12.00
IN STOCK!
EATON CORPORATION E30KR2
E30KR2

EATON CORPORATION

CUTLER HAMMER

(PRICE/EA) COLLAR SNAP ON RED
Buy Surplus As Low As
CAN$12.00
IN STOCK!
GENERAL ELECTRIC GE-1835
GE-1835

GENERAL ELECTRIC

LAMP .05AMP T3-1/4 55V MINATURE
Buy Surplus As Low As
CAN$2.47
IN STOCK!
GENERAL ELECTRIC CR104G55
CR104G55

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, PUSH BUTTON LENS, GREEN, CAP
Buy Surplus As Low As
CAN$34.39
IN STOCK!
IDEC SLC-2EP-A
SLC-2EP-A

IDEC

SLC40 24V LED MODULE
Buy New
CAN$56.62
IDEC HW1A-B4-R
HW1A-B4-R

IDEC

ACCESSORY, HW SERIES, 22 MM, ROUND BEZEL, ENGRAVABLE LENS, 40 MM MUSHROOM, RED
Buy New
CAN$4.36
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!